- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L202011SS03B C&K | 36 |
| Datasheet | 14 Weeks | Gold | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2016 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | Straight | 10.6mm | - | - | Gold | Solder Lug | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | - | 30.48mm | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() 500SSP3S3VS2REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 7 | 2.16mm | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | - | 9.03mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1103M2S2ABE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | Right Angle | 13.99mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 13.57mm | - | - | 3.20mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Gold | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | Straight | 10.8mm | - | - | Gold | Solder Lug | 20V | - | - | Standard | DP3T | On-On-On | - | - | - | - | 20V | - | - | DP3T | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.06mm | - | - | - | - | Epoxy Sealed Terminals | 31.75mm | - | - | 8.51mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-126-0322 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.61mm | - | - | - | - | - | - | 7.239mm | 0.805 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() L201011SS03Q C&K | 75 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2014 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.6mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | DPST | On-Off | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | - | 30.48mm | - | - | 5.08mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG1205 E-Switch | 285 |
| Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | - | - | 200mA | Silver | Solder Lug | - | 26mm | 5.8 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | - | - | - | - | - | 6mm | - | 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SDP3S1M7QEA E-Switch | 49 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Silver | PC Pin | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | 7.6962mm | 0.156 inch | 4.72mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SS22SDH2LE NKK Switches | 496 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Resin | Polyacetal | - | Phosphor Bronze | 10,000 Cycles | - | -15°C~60°C | Bulk | 2007 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 100mA DC | - | - | 11.5mm | - | 100mA | Silver | PC Pin | 28V | - | - | Illuminated | DPDT | On-On | Shorting | - | - | - | - | 100mA | - | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Shorting (MBB) | - | - | - | 2.00mm | - | - | - | - | - | 13mm | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyoxymethylene (Acetal) (POM) | - | Copper | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 6.50mm | - | - | Non-RoHS Compliant | - | - | ||
![]() L101011ML04Q C&K | 197 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 4A AC/DC | - | Right Angle | 17.02mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.56mm | - | - | - | - | - | 19.3mm | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S1M2REB E-Switch | 19 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 3 | 2.16mm | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | - | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL-SB-22A-02T Nidec Copal Electronics | 451 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V | 200mA DC | TR, 13 INCH | Vertical | - | unknown | 200mA | Gold | J Lead | - | 8.5mm | 3.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | 0.2A | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | - | Non-Shorting (BBM) | .2A@12VDC | - | - | - | - | - | - | - | - | - | 3.5mm | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | 300 | Polymer | Polyamide (PA46), Nylon 4/6 | - | Beryllium Copper | 10,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2011 | JSM | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 4V | 300mA DC | - | Right Angle | 6.9mm | - | - | Silver | Gull Wing | - | - | - | Standard | SPDT | On-Mom | - | 70mOhm | - | - | - | 300mA | - | - | 4V | - | - | 300mA | - | Non-Illuminated | - | - | Not Specified | - | - | - | 2.70mm | - | - | - | - | - | 12mm | - | - | 2.50mm | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() AS12CB NKK Switches | 19 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | Vertical | - | - | - | Gold | PC Pin | 28V | 9.8044mm | 5.6896 mm | Standard | SPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 7 | 2.50mm | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 16.002mm | 0.122 inch | 3.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() GH39WW00001 APEM Inc. | 49 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | Brass | 60,000 Cycles | THERMOPLASTIC | -30°C~85°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.6548 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 5 | 2.20mm | WAVE | - | 0.4VA@20VDC | PARTIAL | Epoxy Sealed Terminals | - | 19.3802mm | - | 4.70mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Silver | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | - | Straight | 10.6mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 4A | - | DPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | Epoxy Sealed Terminals | 30.48mm | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1201M2S3AGE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | - | Right Angle | 22.49mm | - | 6A | Gold | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 13.57mm | - | - | 4.72mm | - | - | ROHS3 Compliant | - | - | ||
![]() SK14D07G3 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12F17G7GY1 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | 7.00mm | - | - | Non-RoHS Compliant | - | - |