- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | Dimensions | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Contact Configuration | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Travel | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS23ASW30 NKK Switches | 135 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | Silver Alloy | - | - | - | - | 25,000 Cycles | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | - | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | - | - | - | - | - | 6A AC | - | - | - | not_compliant | 6A | Silver | PC Pin | 125V | - | 12.7mm | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | 1500VAC V | - | - | - | 100,000 Cycles | SLIDE SWITCH | 3A | - | - | Non-Illuminated | - | - | - | - | 3A | 3A@250VAC | Non-Shorting (BBM) | - | 250V | - | 8 | - | 3.50mm | - | WAVE | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 22.8346mm | 0.126 inch | 5.10mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 25146NLDH APEM Inc. | 42 |
| - | - | Gold | - | PCB | - | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | - | Glass/Polyamide | GOLD | BRASS | BRASS | BRASS | GOLD | Flush | Top Slide | - | Apem | Brass | 30 | 1000VRMS V | 14.1 x 8.1 x 7.5mm | EAR99 | 10000 Cycle(s) | 50 | - | APEM COMPONENTS INC | Non-Illuminated | - | THERMOPLASTIC | Unavailable | Apem | 25146NLDH | +85°C | -40°C | Through Hole | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Active | DPDT | 12.5(mm) | 2.33 | Details | Yes | ON ON | 20 VDC | - | - | - | - | - | - | - | - | - | EAR99 | PROFESSIONAL GRADE | 2 | - | - | - | - | 8536.50.90.50 | Switches | 400 mVA | - | - | BULK | - | 8.1mm | compliant | - | - | PC Pin | - | - | 14.1 mm | 12.5 mm | Slide | - | ON - ON | - | 50mΩ | 1000000000 Ω | 0.1 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | - | - | 20000 | SLIDE SWITCH | 100 mA @ 30 V dc | DPDT | - | - | PC Pins | Slide Switches | -40 → +85°C | - | - | - | - | - | - | 0.1(A) | 6 | ON-ON | - | LATCHED | WAVE | - | - | PARTIAL | DPDT | - | Straight | - | 0.15 inch | Slide Switches | 4 mm | 14.1(mm) | - | 14.1mm | 7.5mm | 8.1 mm | - | 0.311 inch | 10.9(mm) | - | - | - | - | - | ||
![]() S701031S207Q C&K | 32 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | S | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 65°C | -30°C | - | - | - | - | - | 15A AC | - | Straight | 17.27mm | - | 15A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | 250V | - | 15A | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 4.57mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.22mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SS312SAH4-R NKK Switches | In Stock |
| Datasheet | 5 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Bronze | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 2012 | SS3 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 3 | - | - | - | - | 8536.50.90.50 | - | - | 28V | 0.4VA AC/DC | TR | Horizontal | 7.45mm | - | - | Gold | Gull Wing | 28V | - | - | 4 mm | Standard | SPDT | On-On | Shorting | 0.05mOhm | 100000000Ohm | 0.014A | MOISTURE PROOF | - | 28V | - | 100mA | 500VAC V | - | - | 28V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | - | 0.014A | .014A@28VAC | Shorting (MBB) | .014A@28VDC | - | - | - | - | - | - | - | - | 0.4VA@28VDC | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | 2.9mm | - | 2.00mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 48ASSP1S3M1QAT Grayhill Inc. | 103 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Gold (Au) | - | - | - | 8536.50.90.50 | - | - | 28V | 5A AC/DC | - | - | 6.6mm | - | 5A | Silver | Solder Lug | 125V | - | - | - | Standard | SPDT | On-On | - | - | - | 5A | EPOXY TERMINAL SEALED | - | 250V | - | 5A | - | - | - | 28V | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | - | - | 2.16mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 19.56mm | - | 6.35mm | - | 9.40mm | - | No | - | RoHS Compliant | - | - | ||
![]() V70102SS05Q C&K | 48 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Nylon | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Straight | 16.5mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | 250V | - | 10.1A | - | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O - Marking | - | - | - | - | - | 41mm | - | - | - | 7.36mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AS24BB NKK Switches | 23 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | WHITE | - | Phosphor Bronze | - | - | - | - | 50,000 Cycles | - | - | - | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | MOUNTING BRACKET | - | - | - | 28V | 0.4VA AC/DC | - | Vertical | - | - | - | Gold | PC Pin | 28V | - | 9.8044mm | 9.4996 mm | Flush | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | - | - | 500VAC V | - | - | - | 50,000 Cycles | SLIDE SWITCH | - | - | 260gf | Non-Illuminated | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 10 | - | 2.50mm | - | WAVE | - | 0.4VA@28VDC | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | - | 12.192mm | 0.122 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AS24BH NKK Switches | 15 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | WHITE | - | Phosphor Bronze | - | - | - | - | 50,000 Cycles | - | - | - | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | MOUNTING BRACKET | - | - | - | 28V | 0.4VA AC/DC | - | Right Angle | 12.7mm | - | - | Gold | PC Pin | 28V | - | - | 10.0076 mm | Flush | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 28V | - | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | - | 260gf | Non-Illuminated | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8 | - | 2.50mm | - | WAVE | - | 0.4VA@28VDC | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 9.8mm | - | 12.7254mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS13CV NKK Switches | 1600 |
| Datasheet | 10 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | WHITE | - | Phosphor Bronze | - | - | - | - | 50,000 Cycles | - | - | - | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | - | - | - | MOUNTING BRACKET | - | - | - | 28V | 0.4VA AC/DC | - | - | 19.1mm | - | - | Gold | PC Pin | 28V | - | - | 5.6896 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 28V | - | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | - | 260gf | Non-Illuminated | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 5 | - | 2.50mm | - | WAVE | - | 0.4VA@28VDC | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.7mm | - | 19.0754mm | - | 3.80mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() L202021MS02Q C&K | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | 250V | - | 4A | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.3mm | - | - | - | 8.51mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SLB1570R APEM Inc. | In Stock | - | Datasheet | - | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Phenolic | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 5 | - | - | - | - | 8536.50.90.50 | - | - | 30V | 300mA AC/DC | - | Right Angle | 14mm | - | 300mA | Silver | PC Pin | 125V | - | - | 7.5 mm | Standard | SP5T | - | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | 125V | - | 300mA | 500VRMS V | - | - | 30V | - | SLIDE SWITCH | - | - | 220gf | Non-Illuminated | - | - | - | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | - | 9 | - | 2.30mm | - | WAVE | - | - | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 22mm | - | 5mm | - | 5.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() 500SSP1S1M6REA E-Switch | 487 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2002 | 500 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | 400mA | Gold | PC Pin | 20V | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.53mm | 3.86mm | 6.6mm | - | - | 4.72mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() S202131MS02Q C&K | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | Nylon, Stainless Steel | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | - | 125V | 6A AC 1A DC | - | Straight | 13.46mm | - | 6A | Silver | PC Pin | 125V | UL | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | 250V | - | 6A | - | - | - | 125V | - | - | 6A | - | - | Non-Illuminated | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 4.57mm | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | 22.99mm | - | - | - | 1.27mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() MS23ASG30 NKK Switches | 33 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 50,000 Cycles | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | 22.85mm | not_compliant | - | Gold | PC Pin | 28V | - | - | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | 28V | - | 100mA | 1500VAC V | - | - | 28V | 100,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8 | - | 3.50mm | - | WAVE | - | 0.4VA@28VDC | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 13.6mm | - | 22.8346mm | - | 5.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MS23BNG03 NKK Switches | 25 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | STAINLESS STEEL | Glass fibre, Polyster | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 50,000 Cycles | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | not_compliant | 100mA | Gold | PC Pin | 28V | - | - | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | - | 1GOhm | - | - | - | - | - | - | 1500VAC V | 2 | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | - | Non-Illuminated | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 6 | - | 3.50mm | - | WAVE | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 19.05mm | - | 5.10mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MS22ASG40 NKK Switches | In Stock | - | Datasheet | 7 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 50,000 Cycles | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | 26.02mm | not_compliant | - | Gold | PC Pin | 28V | - | - | 11.4046 mm | Standard | DPDT | On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | 28V | - | 100mA | 1500VAC V | - | - | 28V | 100,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8 | - | 2.20mm | - | WAVE | - | 0.4VA@28VDC | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 11.9mm | - | 26.035mm | - | 5.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SS22SDH2LF NKK Switches | 246 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Resin | - | Polyacetal | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~60°C | Bulk | 2007 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | 30V | 100mA DC | - | - | 11.5mm | - | 100mA | Silver | PC Pin | 28V | - | - | - | Illuminated | DPDT | On-On | Shorting | - | - | - | - | - | - | - | 100mA | - | - | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | - | - | - | Shorting (MBB) | - | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | 2.50mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 500RDP3S1M2RE E-Switch | 556 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2011 | 500R | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 1 | - | - | - | - | 8536.50.90.50 | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 20V | - | 9.4996mm | 5.0038 mm | Standard | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | 1000VRMS V | - | DP3T, DPDT | - | 40,000 Cycles | SLIDE SWITCH | - | - | 250gf | Non-Illuminated | - | - | - | - | - | - | Not Specified | - | - | - | 6 | - | 0.95mm | - | - | 0.4VA@20VAC | - | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | - | - | 8.001mm | 0.13 inch | 2.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES02MSABE C&K | 4715 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Nylon | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | ES | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | 13.78mm | - | - | Gold | Gull Wing | 20V | - | - | - | Standard | SPST | On-Off | - | 50mOhm | 1GOhm | - | - | - | 20V | - | - | - | - | SPDT, SPST | 20V | 40,000 Cycles | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.29mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | 6.38mm | 12.41mm | 10.03mm | - | - | 3.07mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |