- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Travel | Life (Cycles) | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-128S-0157 CW Industries | 1037 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | 3 | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 104°C | -10°C | - | - | 125V | 3A AC 500mA DC | - | Vertical | - | 3A | Silver | PC Pin | 125V | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | DP3T | - | 10,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 3.94mm | - | - | - | - | - | - | - | - | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-126-0000 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | Solder Lug | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.61mm | - | - | - | - | - | - | 7.239mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S2AQE2 C&K | 36 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | - | Right Angle | 13.99mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 3.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S6AQE2 C&K | 36 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | - | Right Angle | 22.75mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 11.96mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Gold, Tin | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | 27.74mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 6.6mm | - | - | - | 9.04mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SDP1S1M7QEA E-Switch | 20 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | 10mOhm | 1000000000Ohm | 5A | - | 250V | - | - | - | 28V | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | 2A | 2A@250VAC | Not Specified | 5A@28VDC | 8 | ON-OFF | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.156 inch | 4.72mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 450301014042 Würth Elektronik | 531 | - | Datasheet | 22 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Gold | 2,000 Cycles | - | -40°C~85°C | Bulk | - | WS-SLTV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | Grey | - | 12V | 500mA DC | - | Vertical | - | 500mA | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | 30mOhm | 10GOhm | - | - | - | - | - | SPDT | - | 2,000 Cycles | - | 500mA | 800gf | - | - | - | Not Specified | - | - | - | 1.60mm | 2000 cycles | - | Red Actuator | 7mm | 8.42mm | 2.5mm | - | - | 1.40mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 450302014072 Würth Elektronik | 489 | - | Datasheet | 17 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | Gold | 2,000 Cycles | - | -40°C~85°C | Bulk | - | WS-SLTU | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | Blue | - | 12V | 500mA DC | - | Right Angle | - | 500mA | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | 30mOhm | 10GOhm | - | - | - | - | - | SPDT | - | 2,000 Cycles | - | 500mA | 800gf | - | - | - | Not Specified | - | - | - | 1.60mm | - | - | Red Actuator | 6.8mm | 8.42mm | 2.5mm | - | - | 1.40mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() GF-626-0000 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() L202031SS03Q C&K | 36 |
| Datasheet | 14 Weeks | Silver | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | - | Straight | 10.6mm | 4A | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 4A | - | DPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | 30.48mm | - | - | - | 9.53mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S4M2REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | 3 | - | 2.16mm | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | - | 6.35mm | 0.189 inch | 3.56mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M2T3CBE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | Straight | 11.43mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S4M6REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() G-107-SI-0005 CW Industries | 557 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Copper | - | - | -20°C~105°C | Bulk | 2002 | G | - | yes | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | Vertical | - | 500mA | - | Solder Lug | 125V | - | - | Standard | SPST | On-Off | - | - | 0.5A | - | - | - | 2000VRMS V | - | - | - | - | 500mA | - | Non-Illuminated | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | OFF-ON | 2.29mm | - | - | - | 6.48mm | 17.9mm | 9.78mm | - | - | 3.56mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1101M2S5AQE2 C&K | 49 | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Tray | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 6A AC/DC | - | Right Angle | 19.83mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 9.04mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() TG39P001000 APEM Inc. | 47 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | - | Brass | 30,000 Cycles | - | -30°C~85°C | Tray | - | TG | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | BULK | Straight | - | - | Gold | PC Pin | 20V | 10.1mm | 5 mm | Flush | SPDT | On-Off-On | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.60mm | - | - | Epoxy Sealed Terminals | - | - | - | 9.1mm | - | 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 48ASDP1S1M2RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | - | 11.43mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | 12.7mm | - | 6.35mm | - | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() G-628L-0009 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | - | - | - | - | 8.128mm | 0.36 inch | 4.78mm | - | - | ROHS3 Compliant | - | - | ||
![]() G-1128L-0005 CW Industries | 3082 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | 3 | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 11A AC 500mA DC | - | - | - | 11A | Silver | PC Pin | 125V | 42.0624mm | - | Standard | DP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | - | - | - | - | 8.128mm | - | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S3CQI2 C&K | 36 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 6A AC/DC | - | Straight | 6.6mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Epoxy Potted | - | 12.7mm | - | - | - | 5.08mm | - | - | ROHS3 Compliant | - | - |