- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Travel | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 48ASDP3S5V2QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | 12.5mm | 5A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | 250V | 5A | - | 28V | - | SLIDE SWITCH | - | - | - | - | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | 16.11mm | - | - | 1.02mm | No | RoHS Compliant | - | ||
![]() EG2201D E-Switch | 184000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | Copper Alloy | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | 16mm | 6.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | Non-Shorting (BBM) | - | - | - | 4.00mm | - | - | 8mm | - | 4.50mm | - | ROHS3 Compliant | - | ||
![]() 48ASSP1S6M2QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | Gold (Au) | - | - | 8536.50.90.50 | 28V | 5A AC/DC | - | 6.6mm | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | 5A | EPOXY TERMINAL SEALED | 250V | 5A | - | 28V | - | SLIDE SWITCH | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | 2.16mm | Epoxy Sealed Terminals | 12.7mm | 6.35mm | - | 12.32mm | No | RoHS Compliant | - | ||
![]() G-332-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | ON-(ON) | 4.01mm | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() G-128L-0102 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | 8 | - | 3.94mm | - | - | 7.493mm | 0.219 inch | 8.33mm | - | ROHS3 Compliant | - | ||
![]() ES02MAKE C&K | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 40,000 Cycles | -30°C~85°C | Tray | 1999 | ES | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | SPDT, SPST | - | 40,000 Cycles | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | Epoxy Sealed Terminals, IP57 | - | - | - | 3.07mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() G-141S-0073 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | PC Pin | 125V | 34.9758mm | 10.16 mm | Standard | DP4T | On-On-On-On | - | - | 100000000Ohm | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | 7.493mm | 0.25 inch | 3.18mm | - | ROHS3 Compliant | - | ||
![]() 48ASDP1S7V2RAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Panel, Through Hole | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | 12.5mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | 20V | - | SLIDE SWITCH | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.16mm | Epoxy Sealed Terminals | 16.11mm | 10.16mm | - | 7.88mm | No | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | 10,000 Cycles | -30°C~70°C | Bulk | 2016 | OS | - | - | Active | 1 (Unlimited) | Snap in | - | - | - | - | - | - | 12V | 100mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | Not Specified | - | - | - | 2.00mm | Epoxy Sealed Terminals | - | - | - | 4.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1103M2S4CQE2 C&K | 4 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 250V | 6A | - | 28V | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | Black Actuator, Epoxy Sealed Terminals | 12.7mm | - | - | 7.24mm | - | ROHS3 Compliant | - | ||
![]() GF-642-0000 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GF | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.50 | 125V | 6A AC 500mA DC | - | - | 6A | Silver | Solder Lug | 125V | - | - | Standard | 4PDT | On-On | - | - | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 6A | 6A@125VAC | Not Specified | .5A@125VDC | - | - | 4.01mm | - | - | - | - | 8.74mm | - | ROHS3 Compliant | - | ||
![]() SK24D24CV7GY C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK22H14R8S C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23D27G6.5K C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23D19MG4.8 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK24H02G4 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MHS233K APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Brackets, Through Hole | Through Hole | Steel | Aluminum Alloy | - | Brass | 10,000 Cycles | -20°C~85°C | Bulk | - | MHS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 300mA DC | Straight | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Baton | DP3T | On-On-On | - | 20mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | 30V | - | SLIDE SWITCH | 300mA | 250gf | - | - | Not Specified | .3A@30VDC | - | - | 2.00mm | Epoxy Sealed Terminals | - | 7.5mm | - | 10.00mm | - | ROHS3 Compliant | - | ||
![]() SK22D20SG5NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK14D24CV7GY C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SP4T | On-On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | 7.00mm | - | Non-RoHS Compliant | - |