- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-323-0101 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | 2013 | GF | - | - | Active | 1 (Unlimited) | Solder | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | - | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 3.89mm | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() L202031SS06B C&K | 36 |
| Datasheet | 14 Weeks | - | Panel, Wire | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 10.6mm | - | Gold | Wire Wrap | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | Not Specified | - | - | 3.81mm | - | - | - | - | 30.48mm | - | - | - | 9.53mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1101M2S3CLE2 C&K | In Stock | - | Datasheet | 16 Weeks | Gold, Lead, Tin | Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 5.08mm | - | ROHS3 Compliant | - | ||
![]() 4M1-SSP1-S1/2-M6RE Carling Technologies | 19 |
| Datasheet | 10 Weeks | - | Brackets, PCB, Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | Gold (Au) | 30,000 Cycles | - | 20V | -30°C~85°C | Bulk | 2005 | 4M | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 0.4VA AC/DC | Right Angle | - | - | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | Epoxy Sealed Terminals | 9.53mm | 13.21mm | 6mm | - | - | 5.10mm | No | ROHS3 Compliant | Contains Lead | ||
![]() V80102MS02QE C&K | 36 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | 30V | 10A AC 4A DC | Straight | 16.5mm | 4A | Silver | PC Pin | 125V | - | - | Standard | DPST | On-Off | - | - | - | - | 250V | 10A | - | DPST | 30V | - | - | - | - | - | - | Not Specified | - | - | - | - | - | O - Marking, Epoxy Sealed Terminals | - | 26.19mm | - | - | - | 7.36mm | No | ROHS3 Compliant | - | ||
![]() CL-SB-13B-12T Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | - | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | - | 12V | 200mA DC | - | - | 200mA | Gold | Gull Wing | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | SP3T | - | - | - | 160/260gf | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() G-2011-0007 CW Industries | 28 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS13CB NKK Switches | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | 3 | - | - | MOUNTING BRACKET | 28V | 0.4VA AC/DC | Vertical | - | - | Gold | PC Pin | 28V | 9.8044mm | 5.6896 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | 7 | 2.50mm | WAVE | 0.4VA@28VDC | Epoxy Sealed Terminals | - | - | - | 16.002mm | 0.122 inch | 3.80mm | - | ROHS3 Compliant | - | ||
![]() SK23D24R5NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK22H12G5 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23D33G7KGA C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23E01G10 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK22F21G7NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK24F01G6 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK42H05G9 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | 4.00mm | - | - | - | - | - | - | - | - | 9.00mm | - | Non-RoHS Compliant | - | ||
![]() SK22D31G5 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23H01G5V0 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK22H03G4 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK22F03G9 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |