- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Switch Action | Washable | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK24D28G4NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23F28G6S C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK43D05SG3K C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23D33G9KGA C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK-14D01-G 6 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | - | Bulk | 2006 | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SP4T | On-On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() L102011ML04B C&K | 36 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | Right Angle | 17.02mm | 400mA | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | - | 3.56mm | - | - | - | - | - | - | - | 19.3mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | ||
![]() GF-326-0000 CW Industries | 3033 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | 500mA | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | - | ROHS3 Compliant | - | ||
![]() EG2215 E-Switch | 25 |
| - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2001 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | Right Angle, Vertical | - | 200mA | Silver | PC Pin | 12V | 12.6mm | 6.8 mm | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100mA | 250gf | - | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | 4.7mm | - | 3.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GF-126-0159 CW Industries | 5635 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | 2002 | GF | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 125V | 3A AC 500mA DC | - | - | Vertical | - | 3A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 500mA | - | Non-Illuminated | 3A | 3A@125VAC | Not Specified | .5A@125VDC | - | - | 3.61mm | - | - | - | - | - | - | 7.24mm | 16mm | 10.2mm | - | - | 5.08mm | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2016 | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/300gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() G-1328S-0021 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 13A AC 500mA DC | - | - | - | - | 13A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | - | - | - | - | - | - | - | 8.128mm | 0.26 inch | 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() EG1260CNQ E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Tape & Reel (TR) | 2004 | EG | - | - | Active | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | 4V | 300mA DC | - | - | - | - | 300mA | Silver | Gull Wing | - | 6.7056mm | 1.397 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | - | - | 500VAC V | - | - | 10,000 Cycles | - | - | 150gf | - | - | - | Non-Shorting (BBM) | 0.3A@4VDC | - | 2 | - | - | - | - | - | - | - | - | - | - | 3.5814mm | - | 1.50mm | - | - | ROHS3 Compliant | - | ||
![]() TG39P000050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | Brass | 30,000 Cycles | - | -30°C~85°C | Tray | - | TG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | BULK | Straight | - | - | Gold | PC Pin | 20V | 10.1mm | 5 mm | Standard | SPDT | On-Off-On | - | 20mOhm | 1000000000Ohm | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | 1000VRMS V | - | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 3 | 2.60mm | - | - | WAVE | 0.4VA@20VDC | SOLVENT | Washable | - | - | - | 9.6mm | 0.129 inch | 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() 500SSP1S3M7QEA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | - | 250V | - | - | - | 28V | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.04mm | - | - | ROHS3 Compliant | - | ||
![]() CAS-D20TA1 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Polyphenylene | Polyamide (PA), Nylon | - | Copper Alloy | 2,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CAS | - | - | Active | 1 (Unlimited) | J-Hook | - | 2 | 85°C | -40°C | - | 6V | 100mA DC | 1.7272mm | - | - | - | 100mA | Gold | J Lead | - | - | - | Flush | SPDT x 2 | On-On | - | - | - | - | - | - | - | - | - | DPDT, SPDT | 24V | - | - | - | 51 ~ 510gf | - | - | - | Not Specified | - | - | - | 0.60mm | - | No | - | - | - | - | - | 5.3848mm | - | - | - | Flush | - | - | ROHS3 Compliant | - | ||
![]() ES21MAKE C&K Components | 550 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | On-On | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() GI-154-0000 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | Solder Lug | 125V | 30.226mm | 7.62 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | - | - | - | - | - | - | - | 10.541mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() GF-625-0000 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | DPST | On-Off | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | - | ROHS3 Compliant | - | ||
![]() X22205CAAK Bulgin | 5112 | - | Datasheet | 24 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | 14 mm | - | - | DPDT | - | - | - | - | - | - | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | 16A | 16A@250VAC | - | - | 250V | - | - | LATCHED | - | - | - | - | - | - | - | - | 11mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() GI-151-0001 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | - | STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 3 | 3.30mm | - | - | - | - | - | - | - | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - |