- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Terminals | Actuator Material | Actuator Style | ActuatorColor | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Insulation Materials | Manufacturer | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Size Type | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Switch Travel | Solderability | Washability | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-161-3011 CW Industries | 1242 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2010 | GF | - | yes | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | Vertical | - | - | 3A | Silver | Solder Lug | 125V | - | 14.4018 mm | Standard | 3PDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 500mA | - | Non-Illuminated | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 9 | 3.61mm | - | - | - | - | - | - | 7.49mm | 25.4mm | 14.4mm | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CL-SB-12B-02T Nidec Copal Electronics | 73 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 12V | 200mA DC | Vertical | - | unknown | 200mA | Gold | Gull Wing | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel, Snap in, Solder | Panel Mount, Snap-In | 125 | - | Nylon | - | Acetal, Glass Filled | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Tray | 2012 | LP | - | - | Active | 1 (Unlimited) | Solder | - | - | 2 | - | - | - | - | - | 6A AC/DC | Vertical | 17.55mm | - | 6A | Silver | Solder Lug | 125V | - | - | Snap on Cap | DPDT | On-On | - | - | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | On-Off Marking on Housing | - | - | - | - | 27.48mm | - | - | - | 9.55mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 1101M2S5ABE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | Right Angle | 19.83mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | - | 13.57mm | - | - | - | 9.04mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 46203LRX Switchcraft Inc. | In Stock | - | - | 12 Weeks | Silver | Panel | Panel Mount | - | - | Steel | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | 46200R | e4 | - | Active | - | Solder | EAR99 | - | - | - | - | 8536.50.90.50 | - | 125V | 3A AC 500mA DC | - | 13.46mm | - | 3A | - | Solder Lug | 125V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | 0.5A | 125V | 3A | - | - | 125V | - | SLIDE SWITCH | - | - | - | - | - | 3A | 3A@125VAC | Non-Shorting (BBM) | .5A@125VDC | - | - | - | 4.78mm | - | - | - | - | - | - | - | 35.05mm | - | 7.49mm | - | 8.74mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() G-329S-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | - | 3 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | - | - | - | - | - | - | - | 8.128mm | 0.36 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() G-128L-0095 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2016 | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Snap on Cap | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 8 | 3.94mm | - | - | - | - | - | - | - | - | - | 7.493mm | 0.625 inch | 10.49mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25436NAH APEM Inc. | In Stock |
| Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 30V | 4A AC 1A DC | Vertical | - | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | SPDT | On-On | - | 10mOhm | 1GOhm | 3A | - | - | 1000VRMS V | - | 30V | 20,000 Cycles | SLIDE SWITCH | 4A | - | Non-Illuminated | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | - | 3 | 4.00mm | WAVE | PARTIAL | Epoxy Sealed Terminals | - | - | - | - | - | - | 14.7066mm | 0.15 inch | 2.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1201M2S3CBE2 C&K | 49 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2011 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | 11.43mm | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | - | 12.7mm | - | - | - | 5.08mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() G-1128S-0060 CW Industries | 11849 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 3 | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | - | 125V | 11A AC 500mA DC | - | - | - | 11A | Silver | PC Pin | 125V | 42.0624mm | - | Screwdriver Slot | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | - | - | - | - | - | - | - | 8.128mm | - | 3.18mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 3 | Polyamide | Side Slide | - | Right Angle | C&K | Silver Clad | 30 | 500VAC | EAR99 | - | 1000 | 8536.50.90.50 | - | C&K Switches | 30 | 0.3@30VDC | 70 | 100 | -20 | Bracket Mount/Through Hole | -20C to 70C | 70C | -20C | SPDT | 9.3 | Non-Compliant | Miniature | ON ON | - | - | - | SK | - | - | Active | - | - | - | Slide | - | - | - | - | Switches | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | Slide Switches | - | - | - | - | - | 0.3@30VDC(A) | - | - | - | - | - | 10000 | Slide Switches | 8.6 | - | - | - | - | - | - | 4.7 | - | - | RoHS Compliant | - | - | ||
![]() EPS1SL1 Switchcraft Inc. | 20 | - | Datasheet | 12 Weeks | - | Panel, Solder | Panel Mount | - | - | Plastic | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 1998 | EPS1 | e4 | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 4A AC | Straight | - | - | 4A | Silver | Solder Lug | 125V | 24.21mm | 16.51 mm | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | 250V | 4A | - | - | - | - | TOGGLE SWITCH | - | - | Non-Illuminated | - | - | 4A | 4A@125VAC | Not Specified | - | - | - | - | 5.99mm | - | - | 115V-230V Marking | - | - | - | - | - | - | 16.28mm | - | Flush | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() G-2011-0042 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2000 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 13A AC | - | - | - | 13A | Silver | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | Yellow Actuator and Housing | - | - | - | - | - | - | - | - | 10.29mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GF-1326-0012 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | 125V | 13A AC 500mA DC | - | - | - | 13A | Silver | Solder Lug | 125V | 22.35mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.89mm | - | - | - | - | - | - | - | - | - | 7.31mm | 0.26 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() G-1328S-0025 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 3 | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BROWN | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | 125V | 13A AC 500mA DC | - | - | - | 13A | Silver | Solder Lug | 125V | 42.0624mm | - | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | - | - | - | - | - | - | - | 8.128mm | - | 8.74mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | 23.42mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals, Red Actuator | - | - | - | - | 6.6mm | - | - | - | 4.72mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Straight | 7.92mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals, Red Actuator | - | - | - | - | 16.11mm | - | - | - | 9.04mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M1S3CME3 C&K | 36 |
| Datasheet | 16 Weeks | Lead, Silver, Tin | Panel, Through Hole | Panel Mount | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Vertical | 11.43mm | - | - | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | 6A | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals, Red Actuator | - | - | - | - | 19.56mm | - | - | - | 5.08mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GF-126-0305 CW Industries | 1295 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6 | 3.61mm | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | 5.08mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GG-350-3010 CW Industries | 1450 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2003 | GG | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | Right Angle | - | - | 3A | Silver | PC Pin | 125V | - | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 3A | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | 14mm | 34.5mm | 7.87mm | - | - | 13.08mm | - | - | - | ROHS3 Compliant | - | Lead Free |