- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Body Material | Number of Terminals | Actuator Material | Product Weight (g) | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Illuminated | Insulation Materials | Manufacturer | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | RoHS | Row Spacing (mm) | Seal Description | Seal Location | Size Type | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Washable | Solderability | Contact (DC) Max Power Rating R Load | Washability | Lamp Type | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-124-0219 CW Industries | 19 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 104°C | -10°C | - | - | - | - | 125V | 500mA AC/DC | - | Vertical | - | 500mA | Silver | PC Pin | 125V | - | - | Baton | SPDT | On-On | - | - | - | - | - | - | - | - | SPDT | - | 10,000 Cycles | - | - | - | - | - | - | - | - | Not Specified | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.28mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() G-141S-0069 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | 4 | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 4 | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | - | 10.16 mm | Standard | DP4T | On-On-On-On | - | - | 100000000Ohm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | - | 0.25 inch | 3.18mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 48ASSP2S2M6QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | 250V | 5A | - | - | 28V | - | SLIDE SWITCH | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 13.57mm | - | - | 7.24mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1203M2S4CQE2 C&K | 47 |
| - | - | - | - | - | - | - | Stainless Steel | - | 6 | - | - | 7.24 | Extended Top Slide | Black | Cu Alloy | 11.43 | 7.62 | 12.7 | Straight | C&K | - | 1000Vrms | EAR99 | - | 1 | 8536.50.90.50 | Non-Illuminated | - | C&K Switches | <10 | 6@120VAC 28VDC | 65 | 1000 | -30 | Through Hole | DPDT | 11.43 | Details | 4.83 | Epoxy | Terminals | Miniature | ON OFF ON | 6.35 | 4.7 | - | Bulk | - | 1000 | - | - | Active | - | - | - | Slide | - | - | - | 2 | - | - | Switches | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 | Slide Switches | 12.7 | - | - | - | - | 16.41 | - | - | RoHS Compliant | - | - | ||
![]() AS13AW NKK Switches | 206 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2010 | AS | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | Gold | Wire Wrap | 28V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 2.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EG2214 E-Switch | 188000 |
| - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA DC | - | Right Angle | - | 300mA | Silver | PC Pin | - | - | 6.6 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 5mm | - | 4.20mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GI-116-0005 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | - | Copper Alloy | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | Press-Fit | 125V | 16.383mm | 5.588 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 5 | 2.67mm | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 3.81mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GF-361-0063 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | - | - | Standard | 3PDT | On-On | - | - | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | .5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | - | - | 8.74mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 28V | 6A AC/DC | - | Straight | 7.92mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | 16.11mm | - | - | 6.88mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() GI-154-0007 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GI | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 7.62 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | 10.541mm | 0.219 inch | 8.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EG1201 E-Switch | 519 | - | - | 11 Weeks | - | Panel, Solder | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2003 | EG | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | - | 30V | 200mA DC | - | Vertical | - | 200mA | Silver | Solder Lug | 30V | 33.3mm | 5.8 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | 3.00mm | - | - | - | - | - | - | - | - | - | - | 5mm | - | 4.00mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() G-107-SI-0011 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | - | - | - | - | - | 500mA AC/DC | - | - | - | - | - | Solder Lug | 125V | - | 7.747 mm | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 2.29mm | - | - | - | - | - | - | - | - | - | - | 4.953mm | 0.155 inch | 5.08mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHS233 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | MHS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Standard | DP3T | On-On-On | - | - | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | SLIDE SWITCH | 300mA | 250gf | Non-Illuminated | - | - | - | - | Not Specified | .3A@30VDC | - | 2.00mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.5mm | - | 4.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() GI-151-0043 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | - | STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GI | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 3 | 3.30mm | - | - | - | - | - | - | - | - | - | - | 10.2616mm | 0.25 inch | 8.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CL-SB-22A-02 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 12V | 200mA DC | - | - | - | 200mA | Gold | J Lead | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | 200mA | 153gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CAS-220TA1 Nidec Copal Electronics | 8626 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Polyphenylene | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CAS | - | - | Active | 1 (Unlimited) | J-Hook | - | - | 2 | 85°C | -40°C | - | - | - | - | 6V | 100mA DC | 1.7272mm | - | - | 100mA | Gold | J Lead | - | - | - | Flush | DPDT | On-On | - | - | - | - | - | - | - | - | DPDT | 24V | - | - | - | 51 ~ 510gf | - | - | - | - | - | Not Specified | - | - | 0.60mm | No | - | - | - | - | - | - | - | - | 5.3848mm | - | - | Flush | - | No | - | ROHS3 Compliant | - | - | ||
![]() SLG12014 APEM Inc. | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | - | STEEL | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | SLG | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA AC/DC | - | Vertical | - | 300mA | Silver | PC Pin | 125V | 11mm | 5.7 mm | Standard | SPDT | On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY | 125V | - | 500VRMS V | - | 30V | - | SLIDE SWITCH | 300mA | 200gf | - | - | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | 3 | 3.00mm | - | WAVE | - | SOLVENT | - | - | - | - | - | - | 4.9mm | 0.094 inch | 4.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMS-2212WC NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | 6 | - | 0.42 | 2 | Side Slide | - | Cu Alloy | 5.2 | 3.5 | 10.8 | Right Angle | - | - | 500VAC | EAR99 | - | - | - | - | - | - | 70 | 0.1@12VDC | 85 | 100 | -40 | Through Hole | DPDT | 7.2 | - | 5.2 | - | - | - | - | 3 | - | - | Tray | - | - | - | - | Active | - | - | - | Low Profile | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000 | - | 10.8 | - | - | - | - | 3.5 | - | - | RoHS Compliant | - | - | ||
![]() AS13BB NKK Switches | 19 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | WHITE | - | - | - | - | - | - | Phosphor Bronze | - | - | 50,000 Cycles | - | - | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | MOUNTING BRACKET | - | - | 28V | 0.4VA AC/DC | - | Vertical | - | - | Gold | PC Pin | 28V | 9.8044mm | 5.6896 mm | Flush | SPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | 7 | 2.50mm | - | WAVE | 0.4VA@28VDC | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.192mm | 0.122 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 49 |
| Datasheet | 16 Weeks | Gold, Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Vertical, Right Angle | 25.58mm | 3A | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | 3A | - | Non-Illuminated | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | 6.6mm | - | - | 6.88mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |