- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-1126-0025 CW Industries | 399 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 11A AC 500mA DC | - | - | - | 11A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.155 inch | 4.78mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M1S3ZGE2 C&K | 25 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | 120 | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 6A AC/DC | Vertical | 6.6mm | - | 6A | Gold | Solder Lug | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | - | 6A | - | - | 28V | - | - | 6A | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 19.56mm | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1101M2S3AGE2 C&K | 19 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 6A AC/DC | Right Angle | 15.51mm | - | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | - | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 13.57mm | - | - | - | 4.72mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2016 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 7.92mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | 250V | - | 6A | - | - | 28V | - | - | 3A | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 16.11mm | - | - | - | 6.88mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() EG2325A E-Switch | 192000 |
| - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | 12V | 100mA DC | - | - | - | 100mA | Silver | PC Pin | - | 16mm | 6.6 mm | Standard | DP3T | On-On-On | Shorting | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200/250gf | - | - | - | Shorting (MBB) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | 5.2mm | - | 6.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() L102021SS03Q C&K | 36 |
| Datasheet | 14 Weeks | Silver | Panel, Solder | Panel Mount | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.6mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | - | 4A | - | SPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | 30.48mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() L102121MS02Q C&K | 189 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | SPDT | On-On | - | - | - | - | - | - | 250V | - | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | 19.3mm | - | - | - | 1.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS13BH NKK Switches | 19 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | Right Angle | - | - | - | Gold | PC Pin | 28V | 9.8044mm | 6.1722 mm | Flush | SPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 5 | - | 2.50mm | - | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | 10.1854mm | 0.122 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLG12004 APEM Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | STEEL | Thermoplastic | - | - | 10,000 Cycles | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | - | SLG | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | - | 300mA | Silver | Solder Lug | 125V | 19mm | 5.4 mm | Standard | SPDT | On-On | - | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY | - | - | - | - | 500VRMS V | - | - | - | SLIDE SWITCH | 300mA | 200gf | - | 0.3A | .3A@125VAC | Not Specified | - | - | - | - | 3.00mm | - | WAVE | - | SOLVENT | - | - | - | 4.8mm | 0.157 inch | 4.00mm | - | - | RoHS Compliant | - | - | ||
![]() TS01ASE C&K | 36 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Silver (Ag) | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -30°C | - | - | 28V | 3A AC/DC | Right Angle | 13.13mm | - | 3A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 120V | - | 3A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.05mm | - | - | - | - | Epoxy Sealed Terminals | 10.16mm | - | - | - | 3.10mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1203M2S3AQE2 C&K | 36 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Horizontal, Right Angle | 22.49mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-Off-On | - | 10mOhm | 1GOhm | - | - | - | 250V | - | 6A | - | DPDT | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 13.57mm | 12.7mm | - | - | 4.72mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1108M1S3ZQE2 C&K | 36 |
| Datasheet | 16 Weeks | Silver | Panel, Solder | Panel Mount | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Straight | 6.6mm | - | 6A | Silver | Solder Lug | 120V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | 250V | - | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 19.56mm | - | - | - | 5.08mm | No | - | Non-RoHS Compliant | - | - | ||
![]() SS312MAH4-R NKK Switches | 19 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | SS3 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Right Angle | - | - | - | Gold | Gull Wing | 28V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() L212192MV02QE2 C&K Components | In Stock | - | - | - | Silver | Through Hole | - | - | - | - | Nylon | Nylon | - | Copper | 10 kcycles | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | 65 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | DPDT | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() L123012MS02Q C&K | 36 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.8mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SP3T | Mom-On-Mom | - | - | - | - | - | - | - | - | - | - | SP3T | - | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | 4.06mm | - | - | - | - | - | 23.9mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() AS13BP NKK Switches | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | - | 28V | 0.4VA AC/DC | - | 5.38mm | - | - | Gold | PC Pin | 28V | - | 5.3848 mm | Flush | SPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 28V | - | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 3 | - | 2.50mm | - | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | 9.8mm | - | 12.192mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 500SSP2S1M1QEB E-Switch | 36 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | (ON)-ON | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | 7.6962mm | 0.156 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS13BV NKK Switches | 19 |
| Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | 10.2108mm | 5.6896 mm | Flush | SPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 5 | - | 2.50mm | - | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | 15.2654mm | 0.161 inch | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() L103012TS03Q C&K | 36 |
| Datasheet | 10 Weeks | Silver | Panel, Solder | Panel Mount | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.8mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | 250V | - | 4A | - | SP3T | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.06mm | - | - | - | - | - | 31.75mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() V70213MA08QE C&K Components | In Stock | - | - | - | Silver | Through Hole | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | Copper | 10000 Cycle(s) | C & K COMPONENTS INC | - | C&K | V70213MA08QE | V | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.43 | Compliant | Yes | - | - | - | - | e4 | Yes | - | - | PC Pins | EAR99 | - | Silver (Ag) | 85 °C | -30 °C | - | 8536.50.90.50 | - | - | - | - | compliant | - | - | - | - | 26.19 mm | 15.75 mm | SCREW DRIVER SLOT | - | SPDT | - | - | - | 4 A | EPOXY TERMINAL SEALED | 28 V | 250 V | SOLDER | - | - | SPDT | - | - | SLIDE SWITCH | - | - | - | 10.1 A | - | - | - | 125 V | - | - | - | LATCHED | - | - | - | - | - | - | 16.5 mm | - | - | No | - | - | - | - |