- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Illuminated | Manufacturer | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Row Spacing (mm) | Seal Description | Seal Location | Size Type | Switch Configuration | Tail Length | Terminal Length (mm) | Terminal Pitch (mm) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Current Rating (Max) | PCB Hole Count | Switch Travel | Solderability | Life (Cycles) | Washability | Lamp Type | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-668L-0005 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | PC Pin | 125V | 42.0624mm | 19.812 mm | Standard | 3P3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | - | - | - | - | - | - | - | - | 8.382mm | 0.36 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TS03AQE C&K | 36 |
| Datasheet | 14 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | TS | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 28V | 1A AC/DC | Right Angle | 13.13mm | 1A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | - | 120V | 1A | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.05mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.16mm | - | - | - | 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EG4302A E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | EG | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | 300mA | Silver | PC Pin | - | - | - | Standard | 4P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | 300/500gf | - | - | - | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AYZ0203AGRLC C&K | 79 |
| Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 100 | - | Glass | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2012 | AYZ | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | 12V | 100mA DC | Vertical | 6mm | 100mA | Silver | Gull Wing | - | - | - | Standard | DP3T | On-On-On | - | 80mOhm | - | - | - | - | - | - | 100mA | - | - | 12V | 10,000 Cycles | - | 100mA | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | 9.8mm | - | - | - | 1.00mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1201M2S5ABE2 C&K | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | 6 | - | - | - | 9.04 | Extended Side Slide | Black | Cu Alloy | 13.32 | 11.43 | 13.57 | Right Angle | - | - | - | 1000Vrms | EAR99 | - | - | - | - | - | <10 | - | - | 65 | 0.4@20VAC 20VDC | - | 1000 | - | -30 | Bracket Mount/Through Hole | - | - | - | - | DPDT | 26.81 | - | 3.81 | Epoxy | Terminals | Miniature | ON None ON | - | 3.18 | 4.7 | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | 13.57 | - | - | - | - | - | 11.43 | - | - | RoHS Compliant | - | - | ||
![]() ES02MCKE C&K | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 1999 | ES | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | SPDT, SPST | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | - | - | 3.07mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() L103031MS02Q C&K | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | L | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | PC Pin | 125V | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.06mm | - | - | - | - | - | - | - | - | 23.9mm | - | - | - | 9.53mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() GI-116-0017 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | BLACK | - | - | - | - | - | - | Copper Alloy | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GI | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Press-Fit | 125V | 16.383mm | 6.0452 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 5 | 2.67mm | - | - | - | - | - | - | - | - | - | - | 5.588mm | - | 3.81mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 42 |
| - | - | Gold/Nickel | - | - | - | - | Stainless Steel | 3 | Nylon | 20 | - | 9.4 | Extended Side Slide | Black | Cu Alloy | 10.34 | 12.7 | 6.6 | Vertical Right Angle | C&K | Copper Alloy | 20 | 1000Vrms | EAR99 | - | 80 | 8536.50.90.50 | Non-Illuminated | C&K Switches | <10 | - | - | 65 | 0.4@20VAC 20VDC | - | 1000 | - | -30 | Bracket Mount/Through Hole | - | -30C to 65C | 65C | -30C | SPDT | 27.74 | Details | - | Epoxy | Terminals | Miniature | ON OFF ON | - | 2.69 | 3.81 | 0.785075 oz | - | - | - | - | Bulk | - | 1000 | - | Active | - | - | - | Miniature | - | - | - | 1 | - | - | Switches | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | Slide Switches | 6.6 | - | - | - | - | - | 12.7 | - | - | RoHS Compliant | - | - | ||
![]() SLS121PC04 TE Connectivity | 4 | - | - | - | Silver | Through Hole | - | - | 2 | - | 3 | PBT, Polycarbonate | - | - | 5 | Top Slide | Black | - | 5.59 | 5 | 10.1 | Straight | - | - | - | 500Vrms | EAR99 | 6 kcycles | - | 8536.50.90.50 | - | - | 30 | 0.25@125VAC | - | 85 | - | 10000 | 500 | - | -10 | Through Hole | - | - | - | - | SPDT | 5.59 | Compliant | - | - | - | - | - | 4.32 mm | 4.32 | 3.2 | - | 125 V | 12 V | - | - | Box|Carton | - | - | - | Obsolete | - | PC Pins, Solder | - | Switch | 2 | 85 °C | -10 °C | 1 | - | - | - | - | - | Vertical | 5.59 mm | 150 mA | - | PC Pins | - | - | - | - | - | On-On | Non-Shorting | 30 mΩ | - | - | - | Compliant | - | 125 V | 250 mA | 1 | SPDT | 12 V | 10 kcycles | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | 6 kcycles | - | - | - | 6000 | - | 10.1 | 10.89914 mm | 5.4991 mm | - | - | 5 mm | 10.01 | - | Unknown | Yes with exemptions | UL94 V-0 | Lead Free | ||
![]() EG4211A E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | EG | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300gf | - | - | - | - | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GF-324-0001 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() G-169S-0006 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | 3 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 125V | 3A AC 500mA DC | Vertical | - | 3A | Silver | PC Pin | 125V | - | - | Baton | 4P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.02mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0S103011MA7QP1 C&K Components | 104 | - | - | - | Silver/Gold | - | - | - | - | Phenolic Resin/N/A | - | Polyoxymethylene | - | Slide | - | Side Slide | - | - | - | - | - | - | C&K | Copper Alloy | 12 | - | - | - | 150 | - | Non-Illuminated | C&K Switches | - | - | + 70 C | - | - | - | - | - 10 C | - | - | Through Hole | -30C to 70C | 70C | -30C | SP3T | 8.3(mm) | - | - | - | - | - | ON ON ON | - | - | - | 0.042329 oz | - | - | 30 VDC | - | Bulk | - | OS | - | - | - | - | - | Miniature | - | - | - | - | - | - | Switches | - | - | - | - | 200 mA | - | PC Terminal | - | - | - | - | - | ON - ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | SP3T | - | - | PC Pins | Slide Switches | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | Slide Switches | 12.6(mm) | - | - | - | - | - | 4.7(mm) | - | - | - | - | - | ||
![]() 1101M2S3CQE1 C&K | 460 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals, White Actuator | - | - | - | 12.7mm | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GB36W010001 APEM Inc. | 36 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | - | G | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 3A DC | Right Angle | - | 3A | - | PC Pin | - | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | - | - | 250V | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.20mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 7.25mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MS12 APEM Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | - | MS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | LOW PROFILE | 8536.50.90.50 | - | 6V | 300mA DC | - | - | 300mA | Silver | PC Pin | - | 9mm | 3.5 mm | Standard | SPDT | On-On | - | 0.07mOhm | 100000000Ohm | 0.3A | MOLDED | - | 6V | - | - | - | - | - | - | SLIDE SWITCH | 300mA | - | - | Non-Illuminated | - | - | - | - | - | Not Specified | .3A@6VDC | - | 3 | - | WAVE | - | PARTIAL | - | - | - | - | - | - | - | 3.5mm | 0.118 inch | 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GF-1123-0027 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Wire Wrap | - | - | 1 | - | - | - | - | - | - | 125V | 11A AC 500mA DC | - | - | 11A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.312 inch | 8.89mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 500SDP3S1M2QEB E-Switch | 19 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 500 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | DPDT | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() JS203011SCQN C&K | 178 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Nylon | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | JS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | 6V | 300mA DC | - | 7.5mm | - | Silver | Gull Wing | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | 300mA | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | 2.00mm | - | No | - | ROHS3 Compliant | - | - |