- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS12AP/C NKK Switches | 28 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | 50,000 Cycles | - | - | - | -30°C~85°C | Tray | 2010 | AS | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 28V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | 260gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() G-2012-1315 CW Industries | 1454 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide (PA), Nylon | - | Copper | 25,000 Cycles | - | 125°C | -65°C | - | Bulk | 2002 | 2000 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | 1 | - | - | - | - | 13A AC | - | Vertical | - | - | 13A | Silver | Quick Connect - 0.250 (6.3mm) | 125V | - | 17.272 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | - | - | - | - | 2500VAC V | - | - | 100,000 Cycles | - | 10A | - | Non-Illuminated | - | 10A@250VAC | Not Specified | - | 250V | - | - | - | 0.75HP@250VAC | - | Black Actuator and Housing | 16.1mm | 31.4mm | 17.3mm | - | - | 10.29mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() G-1138S-1110 CW Industries | 1002 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 4 | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | 2002 | G | - | yes | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 11A AC 500mA DC | - | Vertical | - | - | 11A | Silver | PC Pin | 125V | - | - | Standard | DP4T | On-On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | 11A | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.76mm | - | - | - | - | 8.13mm | 50mm | 14.2mm | - | - | 8.74mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() G-141S-3011 CW Industries | 728 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 4 | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | 2010 | G | e4 | yes | Active | 1 (Unlimited) | Solder | - | 4 | - | - | - | 125V | 3A AC 500mA DC | - | Vertical | - | - | 3A | Silver | Solder Lug | 125V | - | 10.16 mm | Standard | DP4T | On-On-On-On | - | - | 100000000Ohm | 0.5A | - | - | - | - | DP4T, DPDT | - | 10,000 Cycles | - | 500mA | - | Non-Illuminated | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | - | - | 7.49mm | 35mm | 10.2mm | - | - | 5.08mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AS22AW NKK Switches | 19 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | 50,000 Cycles | - | - | - | -30°C~85°C | Tube | 2010 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | 28V | 0.4VA AC/DC | - | Vertical | - | - | - | Gold | Wire Wrap | 28V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | DPDT | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S1M2QEA E-Switch | 1352 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 28V | 5A AC/DC | - | Straight | - | - | 5A | Silver | PC Pin | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 10mOhm | 1000000000Ohm | 5A | - | 250V | - | - | - | 28V | 30,000 Cycles | SLIDE SWITCH | 5A | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | 5A@28VDC | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.189 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL-SB-22A-01 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V | 200mA DC | - | - | - | unknown | 200mA | Silver | J Lead | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CJS-1201A Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 200 Cycles | - | - | - | -40°C~85°C | Bulk | 2016 | CJS | - | - | Active | 1 (Unlimited) | J-Hook | - | - | 85°C | -40°C | - | 6V | 100mA DC | - | - | - | - | - | Gold | J Lead | - | - | - | Flush | SPDT | On-Off-On | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | 100mA | 600gf | - | - | - | Not Specified | - | - | - | 0.60mm | - | - | - | Tape Seal | - | - | - | - | - | Flush | No | - | RoHS Compliant | - | - | ||
![]() ASE2D-5M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~85°C | Tray | - | ASE | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | 60V | 50mA AC/DC | - | - | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 70 ~ 500gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | - | Washable | - | - | - | - | - | 2.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 48ASSP1S1M7QBT Grayhill Inc. | 36 |
| Datasheet | 18 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | - | -30°C~85°C | Bulk | 2003 | 48A | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | Right Angle | 23.42mm | - | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | 250V | 5A | - | - | 28V | - | SLIDE SWITCH | 5A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | 6.6mm | - | - | - | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() 1203M2S3CQE2 C&K | 36 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 6A AC/DC | - | Vertical | 11.43mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-Off-On | - | 10mOhm | 1GOhm | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | 12.7mm | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 19 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 6A AC/DC | - | - | 23.42mm | - | - | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 6.6mm | - | - | - | 4.72mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GH49S010001 APEM Inc. | 36 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | Silver (Ag) | 20,000 Cycles | THERMOPLASTIC | - | - | -30°C~85°C | Tube | - | G | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 3A DC | BULK | Vertical | - | - | 3A | - | Solder Lug | - | 12.7mm | 10.55 mm | Standard | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 3A | EPOXY TERMINAL SEALED | - | - | 1000VRMS V | - | - | - | SLIDE SWITCH | - | - | - | 4A | 4A@125VAC | Not Specified | 3A@30VDC | 125V | - | 2.20mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 7.6mm | - | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 10,000 Cycles | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6V | 300mA DC | - | - | - | - | - | Silver | Gull Wing | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() EG4218 E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | 300mA | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 350gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-123-3011 CW Industries | 1655 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | 2002 | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | Solder Lug | 125V | 15.9512mm | 10.16 mm | Standard | SPST | On-Off | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | 3A | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | ON-ON | 3.61mm | - | - | - | - | - | - | - | 7.239mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS1D-6M-10-Z Nidec Copal Electronics | 77 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~85°C | Tray | 2016 | AS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 48V | 50mA AC/DC | - | - | - | unknown | 50mA | Gold | PC Pin | 48V | 9.5mm | 8 mm | Standard | SPDT | On-On | Non-Shorting | - | - | 0.05A | - | - | - | - | - | - | - | SLIDE SWITCH | - | 70 ~ 500gf | - | 0.05A | .05A@48VAC | Non-Shorting (BBM) | .05A@48VDC | - | - | 2.20mm | - | - | - | - | - | - | - | 5mm | - | 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() GG-387-0015 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GG | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | PC Pin | 125V | 32.004mm | 7.874 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.90mm | - | - | - | - | - | - | - | 13.97mm | 0.3 inch | 13.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() CSS-1300MC Nidec Copal Electronics | In Stock | - | Datasheet | 10 Weeks | Gold | PCB, Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | 10,000 Cycles | - | - | - | -20°C~70°C | Tube | 2006 | CSS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -20°C | - | 12V | 100mA DC | - | Vertical | - | - | 100mA | Gold | PC Pin | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | SP3T | 12V | - | - | 100mA | 102 ~ 357gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1203M1S3CQE2 C&K | 24 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 6A AC/DC | - | Vertical | 11.43mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-Off-On | - | 10mOhm | 1GOhm | - | - | 250V | 6A | - | - | 28V | - | - | 3A | - | Non-Illuminated | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | 12.7mm | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |