- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Body Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Product Weight (g) | Actuator Style | ActuatorColor | Base Material | Body Orientation | Brand | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mfr | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal Description | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Switch Action | Washable | Body Color | Contact (DC) Max Power Rating R Load | Lamp Type | Features | Terminal Length | Product Category | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 42091 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | 300 | - | - | Polymer | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2011 | JSM | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | 4V | 300mA DC | - | Right Angle | 6.5mm | - | - | Silver | Gull Wing | - | - | - | Standard | SP3T | On-On-Mom | 70mOhm | - | - | - | - | - | - | 300mA | - | SP3T, SPDT | 4V | - | - | 300mA | - | Non-Illuminated | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | - | 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CJS-1201TB Nidec Copal Electronics | 4000 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 200 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | CJS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | - | 85°C | -40°C | - | - | 6V | 100mA DC | - | Vertical | - | - | 100mA | Gold | Gull Wing | - | - | - | Flush | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | 100mA | 600gf | - | - | - | - | - | Not Specified | - | - | - | 0.60mm | - | Yes | - | - | - | Tape Seal | - | - | - | 5.9944mm | - | - | Flush | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 500SSP2S3M2REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2003 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 9.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() CFS-0200TB NIDEC Copal Electronics | 376 |
| - | - | - | - | - | - | - | - | Polyphenylene Sulphide | - | 4 | - | - | - | - | - | - | 0.24 | Flat Knob | - | Cu Alloy | Straight | - | - | 500VAC | - | EAR99 | - | - | 8536.50.90.50 | - | - | - | - | - | - | 50 | 0.1@6VDC | 85 | - | 1000 | -40 | Surface Mount | - | - | - | - | - | DPST | 6.5 | - | - | - | - | Tape | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 3.7 | - | - | RoHS Compliant | - | ||
![]() 25436NAH6 APEM Inc. | 69 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | 8536.50.90.50 | - | 30V | 4A AC 1A DC | BULK | Straight | - | - | 1A | - | PC Pin | 125V | 14.1mm | 7.5 mm | Standard | SPDT | On-On | 10mOhm | - | 1A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | - | 30V | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 4A | 4A@125VAC | Not Specified | 1A@30VDC | - | - | 4.00mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 8.1mm | - | 6.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 600SP1S1M1Q E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | - | 30V | 1A DC | - | - | - | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Recessed | SPDT | On-On | 0.1mOhm | 1000000000Ohm | 1A | - | - | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 3 | 4.00mm | - | - | - | - | - | Epoxy Sealed Terminals, IP67 | - | - | - | - | 7.6962mm | 0.169 inch | - | - | - | - | ROHS3 Compliant | - | ||
![]() 600DP1S1M2Q E-Switch | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | - | 30V | 1A DC | - | - | - | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Recessed | DPDT | On-On | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 6 | 4.00mm | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | 7.6962mm | 0.169 inch | - | - | - | - | ROHS3 Compliant | - | ||
![]() GF-326-0253 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 19.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-326-0127 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 0.79mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-324-0126 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.155 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-326-0245 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Push-Pull | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 1.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() L101021SS03Q C&K | 36 |
| Datasheet | 14 Weeks | Silver | Panel, Solder | Panel Mount | - | - | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | - | Straight | 10.6mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | - | 4A | - | SPST | 125V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 8.51mm | - | No | - | ROHS3 Compliant | - | ||
![]() L101121SS03Q C&K Components | In Stock | - | - | - | Silver | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | Copper | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | C&K Switches | - | - | - | - | C&K | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | L | - | - | - | - | Solder | - | Slide | - | - | 65 °C | -30 °C | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | SPST | 125 V | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | No | - | - | - | ||
![]() L102031SS03B C&K Components | In Stock | - | - | 14 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | BLACK | - | - | C&K | - | - | 1000VRMS V | - | 10000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | NYLON | C&K Switches | L102031SS03B | - | - | - | - | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | 1 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.50 | Switches | - | - | - | - | - | compliant | - | - | - | - | 19.3 mm | 10.6 mm | HIGH TYPE | - | SPDT | 0.01 mΩ | 1000000000 Ω | 0.02 A | - | 20 V | - | SOLDER | - | - | - | - | - | SLIDE SWITCH | - | - | - | Slide Switches | - | 0.02 A | .02A@20VAC | - | .02A@20VDC | 20 V | - | - | LATCHED | - | BLACK | 0.4VA@20VDC | - | - | 0.24 inch | Slide Switches | - | - | 9.09 mm | - | 0.375 inch | - | - | - | - | - | ||
![]() GF-624-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() L102011SS03G C&K | 36 |
| Datasheet | 14 Weeks | Gold, Silver | Panel, Solder | Panel Mount | - | - | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.6mm | - | 4A | Gold | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | - | 4A | - | - | 125V | - | - | 4A | - | Non-Illuminated | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 5.08mm | - | No | - | ROHS3 Compliant | - | ||
![]() 500SDP1S3M1QEB E-Switch | 19 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 30,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | 2.25mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.144mm | 0.096 inch | 9.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 500SDP1S2M3QEB E-Switch | 36 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 30,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 500 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 1 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Silver | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | 2.16mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.62mm | 0.189 inch | 7.24mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-326-0267 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.312 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-326-0012 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | COLD ROLLED STEEL | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | - | - | ROHS3 Compliant | - |