- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS23AH-RO NKK Switches | In Stock | - | Datasheet | - | Gold | Brackets, Through Hole | - | - | Glass fibre, Polyamide | - | Brass, Bronze | 50 kcycles | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | 28 V | - | - | DPDT | 28 V | 50 kcycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | 12.4 mm | 10 mm | 9.8 mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 600DP3S2M2Q E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 30V | 1A DC | - | - | - | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | DPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 6 | - | 2.00mm | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | ROHS3 Compliant | - | - | ||
![]() 600DP3S2M4Q E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | 30V | 1A DC | - | - | - | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | DPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 6 | - | 2.00mm | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | ROHS3 Compliant | - | - | ||
![]() EPS4PC1 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Plastic | Thermoplastic | - | Copper Alloy | - | - | - | -20°C~70°C | Bulk | 2005 | EPS4 | e4 | - | Active | - | PC Pins | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.90.65 | - | 10A AC | - | Straight | 16.51mm | - | 10A | - | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | 10.1A | - | - | 250V | - | - | - | 250V | - | TOGGLE SWITCH | - | - | 10.1A | 10.1A@125VAC | Not Specified | 10.1A@125VDC | - | - | - | 5.99mm | - | - | - | 115V-230V Marking | - | 27.18mm | - | 18.54mm | - | Flush | - | ROHS3 Compliant | - | Lead Free | ||
![]() 500SSP2S2M7QEA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Silver | PC Pin | 120V | 6.604mm | 12.7 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | ON-(ON) | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 17.78mm | 0.106 inch | 6.88mm | - | ROHS3 Compliant | - | - | ||
![]() GF-624-0032 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.312 inch | 12.70mm | - | ROHS3 Compliant | - | - | ||
![]() L102011SS03Q C&K | 36 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.6mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | 30.48mm | - | - | - | 5.08mm | No | ROHS3 Compliant | - | - | ||
![]() 600SP1S2M3Q E-Switch | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 30V | 1A DC | - | - | - | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 3 | - | 4.00mm | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | ROHS3 Compliant | - | - | ||
![]() 600SP1S1M3R E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Recessed | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 3 | - | 4.00mm | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S3M2QEA E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | - | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | 28V | 5A AC/DC | - | Vertical | - | - | 5A | Silver | PC Pin | 120V | - | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 3 | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | 6.35mm | 3.86mm | 6.1mm | - | - | 9.40mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 600SP1S3M3R E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 3 | - | 4.00mm | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.30mm | - | ROHS3 Compliant | - | - | ||
![]() 600SP3S2M3R E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Standard | SPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 3 | - | 2.00mm | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | ROHS3 Compliant | - | - | ||
![]() S102031MS02Q C&K | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 125V | 6A AC 1A DC | - | Vertical | 13.46mm | - | 1A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | 6A | - | - | 125V | - | - | 6A | - | - | - | Not Specified | - | - | - | - | 4.57mm | - | - | - | - | - | 22.99mm | - | - | - | 8.51mm | No | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() LSS-420101A5 E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | - | -30°C~105°C | Bulk | 2012 | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 50V | 500mA DC | - | - | - | - | 500mA | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | Not Specified | - | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() GF-326-0149 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 0.79mm | - | ROHS3 Compliant | - | - | ||
![]() 8SS2022-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 20,000 Cycles | - | - | -30°C~85°C | Bulk | 2016 | 8SS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | BAG | - | - | unknown | 4A | Silver | PC Pin | 125V | 13mm | 12.9 mm | Standard | DPDT | On-Off-On | Non-Shorting | - | - | 4A | - | - | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | 6A | 6A@125VAC | Non-Shorting (BBM) | - | - | - | - | 2.60mm | - | - | - | - | - | - | - | 9.85mm | - | 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S2M6REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | Gold | PC Pin | 20V | 13.208mm | 6.604 mm | Standard | SPDT | On-On | - | 10mOhm | 1000000000Ohm | - | - | - | 20V | - | 1000VRMS V | - | 20V | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | Not Specified | - | - | 5 | - | 2.16mm | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | - | 0.125 inch | 6.88mm | - | ROHS3 Compliant | - | - | ||
![]() 25436NLDH APEM Inc. | 49 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | Brass | 10,000 Cycles | POLYBUTYLENE TEREPHTHALATE | - | -40°C~85°C | Tube | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.90.50 | 30V | 100mA DC | BULK | Straight | - | - | 100mA | Gold | PC Pin | - | 14.1mm | 7.5 mm | Standard | SPDT | On-On | - | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | - | 50mV | - | - | - | 30V | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | Not Specified | .1A@30VDC | - | - | - | 4.00mm | WAVE | - | - | Epoxy Sealed Terminals | - | - | - | 8.1mm | 0.149 inch | 2.80mm | - | ROHS3 Compliant | - | - | ||
![]() MS23 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Thermoplastic | - | - | 10,000 Cycles | - | - | -10°C~60°C | Bulk | - | MS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | LOW PROFILE | 8536.50.90.50 | 6V | 300mA DC | - | - | - | - | 300mA | Silver | PC Pin | - | 13mm | 3.5 mm | Standard | DP3T | On-On-On | - | 0.07mOhm | 100000000Ohm | 0.3A | MOLDED | 6V | - | - | - | - | - | - | SLIDE SWITCH | 300mA | Non-Illuminated | - | - | Not Specified | .3A@6VDC | - | 8 | - | - | WAVE | - | PARTIAL | - | - | - | - | 3.5mm | 0.118 inch | 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() GF-326-0260 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | ROHS3 Compliant | - | - |