- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Base Material | Base Product Number | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | Dielectric Withstand Volts | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mfr | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Switch Travel | Switch Action | Solderability | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Lamp Type | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1201M2S3V4GE1 C&K Components | In Stock | - | - | - | - | Gold | Brackets, Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | Stainless Steel | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 40 kcycles | - | - | C & K COMPONENTS INC | - | - | C&K | 1201M2S3V4GE1 | 1000 | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.57 | Compliant | Yes | - | - | - | - | - | - | e4 | Yes | - | - | PC Pins | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 65 °C | -30 °C | - | 8536.50.90.50 | - | - | - | - | Straight | - | compliant | - | - | - | - | 15.75 mm | 12.5 mm | HIGH TYPE | - | - | DPDT | - | - | - | 0.4 A | EPOXY TERMINAL SEALED | - | 28 V | 250 V | SOLDER | - | - | DPDT | 28 V | - | SLIDE SWITCH | - | - | - | - | - | - | 6 A | - | - | - | 120 V | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | 14.61 mm | - | - | - | No | - | - | - | ||
![]() EGL2290G E-Switch | 1517 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EGL2290 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 6V | 300mA DC | - | - | - | - | - | - | Gull Wing | - | - | - | Illuminated | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 200gf | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | - | - | - | LED, Green | - | - | - | - | - | - | - | - | 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() EG4319A E-Switch | 102 |
| - | 11 Weeks | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -20°C | - | - | - | 30V | 200mA DC | - | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | - | 4P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | 4P3T | - | - | - | - | 250/400/600gf | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 25346NA APEM Inc. | 49 |
| Datasheet | 5 Weeks | - | - | PCB, Through Hole | Through Hole, Right Angle | - | - | 2 | GLASS FILLED NYLON | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | 10,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 8536.50.90.50 | - | 30V | 4A AC 1A DC | BULK | Right Angle | - | - | 1A | - | PC Pin | 125V | 14.1mm | - | Standard | - | DPDT | On-On | - | 10mOhm | 1000000000Ohm | 1A | EPOXY TERMINAL SEALED | - | - | 250V | - | - | 1000VRMS V | - | 30V | 20,000 Cycles | SLIDE SWITCH | 1A | - | - | - | - | - | 2A | - | Not Specified | 1A@30VDC | - | - | 6 | 4.00mm | - | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 8.1mm | 0.15 inch | 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1-1437581-1 TE Connectivity | 89 |
| - | - | Production (Last Updated: 1 week ago) | Silver/Nickel Flash | Surface Mount | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | Rynite/N/A | 6 | Nylon | SILVER OVER NICKEL | BERYLLIUM COPPER | COPPER ALLOY | COPPER ALLOY | SILVER OVER NICKEL | 115 | Extended Side Slide | Black | Cu Alloy|Polyethylene Terephthalate | 1437581 | Right Angle | TE Connectivity / Alcoswitch | Copper Alloy | 28 | 1000Vrms | 600VRMS V | EAR99 | 15,000 Cycles | 51 | 8536.50.90.50 | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | 1-1437581-1 | - | 40 | 0.3@115VAC 28VDC | 80 | TE Connectivity ALCOSWITCH Switches | 1000 | -40 | Surface Mount | Surface Mount | -40C to 80C | 80C | -40C | 80 °C | -40 °C | Box | - | ASE22RL | Active | DPDT | 11.05 | Active | 5.47 | Compliant | No | - | 115 V | -40°C ~ 80°C | Tube | - | ASE | e0 | - | Active | - | Gull Wing | EAR99 | Switch | 2 | Tin/Lead (Sn/Pb) | 80 °C | -40 °C | ELV COMPLIANT | 8536.50.90.50 | Switches | - | 300mA (AC) | TUBE | - | 11.05 mm | compliant | - | Silver | Gull Wing | - | 10.16 mm | 7.37 mm | Standard | Alcoswitch | DPDT | On-On | - | 0.1 mΩ | 1000000000 Ω | 0.3 A | TAPE SEALED | Compliant | 28 V | 115 V | SOLDER | 300 mA | - | DPDT | 28 V | 15,000 Cycles | SLIDE SWITCH | 300 mA | 950gf | - | Gull Wing | Slide Switches | - | 0.3 A | - | Shorting (MBB) | - | 115 V | 0.3(A) | - | 2.79mm | LATCHED | - | - | 9.81 N | - | - | - | 10000 | Slide Switches | 10.2 | - | 10.16 mm | 7.37 mm | 4.43 mm | - | 2.79 mm | 5.32 | - | RoHS non-compliant | UL94 V-0 | - | ||
![]() G-107-0020 CW Industries | 36 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | - | - | - | PC Pin | 125V | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-161-0001 CW Industries | 36 |
| Datasheet | 12 Weeks | - | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | BLACK | - | - | - | - | Copper | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | 25.4mm | 14.4018 mm | Standard | - | 3PDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 9 | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.493mm | 0.219 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHS121 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | -10°C~70°C | Bulk | 2016 | MHS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -10°C | - | - | - | 12V | 200mA DC | - | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | - | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 50 ~ 250gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 5.5mm | 8.6mm | 3.8mm | - | - | 2.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GH36Y000001 APEM Inc. | 36 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 60,000 Cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | 16.2052mm | 7.493 mm | Standard | - | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 7 | 2.20mm | - | WAVE | 0.4VA@20VDC | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 18.5928mm | 0.185 inch | 4.70mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | - | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 65°C | -30°C | - | - | - | 28V | 6A AC/DC | - | - | 23.06mm | - | 6A | Gold | PC Pin | 120V | - | - | Standard | - | DPDT | On-On | - | - | - | - | - | - | - | 250V | - | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | - | 11.43mm | - | - | - | 4.72mm | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 250gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12F14G9 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.50mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12D10G3ENS C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12F27G9NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK13D28G6NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK13D04G11 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | - | DPDT | On-On | - | - | - | - | - | - | - | 250V | - | 4A | - | - | 125V | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 19.3mm | - | - | - | 9.53mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500ASSP3M2QE E-Switch | 366 |
| - | 9 Weeks | - | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 30,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 1 | - | - | - | - | - | - | 28V | 3A AC/DC | - | - | - | - | 3A | Silver | PC Pin | 120V | 8.128mm | 5.08 mm | Standard | - | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | - | 3 | 3.05mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 9.8044mm | 0.13 inch | 3.10mm | - | - | ROHS3 Compliant | - | - |