- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Maximum Contact Resistance (mOhm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mfr | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Row Spacing (mm) | Seal Description | Seal Location | Size Type | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Lamp Type | Mounting Angle | Features | Electrical Life Cycles | Product Category | Travel | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | - | Panel, Snap in, Solder | Panel Mount, Snap-In | - | - | Nylon | - | Acetal, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | LP | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 28V | 6A AC/DC | Straight | 17.55mm | 6A | Silver | Solder Lug | 125V | - | - | Snap on Cap | SPDT | On-On | - | - | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | Non-Illuminated | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | On-Off Marking on Housing | - | - | - | - | 27.48mm | - | - | 9.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1201M2S4ABE2 C&K | 36 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 24.65mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | - | 13.57mm | - | - | 6.88mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1101M2S2CBE2 C&K | 19 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 6.6mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | - | 12.7mm | - | - | 3.56mm | - | No | - | ROHS3 Compliant | - | ||
![]() 25139NAB APEM Inc. | 144 |
| Datasheet | 9 Weeks | Silver | PCB, Through Hole | Through Hole | - | 3 | GLASS FILLED NYLON | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 25000N | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 30V | 4A AC 1A DC | Vertical | - | 1A | - | PC Pin | 125V | 14.097mm | - | Flush | SPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 3A | - | - | 1000VRMS V | - | - | 20,000 Cycles | - | 1A | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 3 | - | 4.00mm | WAVE | - | PARTIAL | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 11.9126mm | 0.15 inch | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() S201121SS03B C&K | In Stock | - | - | - | Gold/Nickel | - | - | - | - | Nylon 6/6 | 4 | Nylon 6/6 | 20 | - | 1.57 | Screwdriver | Black | - | 13.46 | 7.11 | 34.93 | Straight | C&K | Copper | 20 | 1000Vrms | EAR99 | - | 1 | Non-Illuminated | - | C&K Switches | <10 | - | 65 | 0.4@20VAC 20VDC | C&K | 1000 | - | -30 | Panel Mount | Panel | -30C to 65C | 65C | -30C | Bulk | - | DPST | 13.46 | Active | - | 7.62 | - | - | - | ON OFF | 7.62 | 6.35 | - | - | Bulk | - | S | - | Active | - | - | Slide | - | - | - | 2 | Switches | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | Slide Switches | - | 34.93 | - | - | - | - | 16.3 | - | - | RoHS Compliant | - | ||
![]() JS207011CQNR C&K | 36 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | JS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() GH39W000001 APEM Inc. | 84 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | STAINLESS STEEL | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 60,000 Cycles | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | - | G | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | - | - | Gold | PC Pin | 20V | 13.589mm | 6.6548 mm | Standard | SPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | - | 20V | - | 1000VRMS V | - | 20V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 5 | - | 2.20mm | WAVE | 0.4VA@20VDC | PARTIAL | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 15.3162mm | 0.169 inch | 4.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-123-0055 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-124-0088 CW Industries | 91 |
| Datasheet | 12 Weeks | Silver | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | - | - | 104°C | -10°C | - | - | 125V | 500mA AC/DC | Vertical | - | 500mA | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | SPDT | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-1326-0009 CW Industries | 389 |
| Datasheet | 12 Weeks | Silver | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | - | - | 104°C | -10°C | - | - | 125V | 13A AC 500mA DC | Vertical | - | 13A | Silver | Solder Lug | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | - | DPDT | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.01mm | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | 3.18mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-124-0217 CW Industries | 547 |
| Datasheet | 12 Weeks | Silver | Panel | Panel Mount | 200 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | - | - | 104°C | -10°C | - | - | 125V | 500mA AC/DC | Vertical | - | 500mA | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | SPDT | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1108M2S3ABE2 C&K | 44 |
| - | - | Gold/Nickel | - | - | - | - | Stainless Steel | 3 | Nylon | 20 | - | 4.72 | Side Slide | Black | Cu Alloy | 10.15 | 6.6 | 13.57 | Right Angle | C&K | Copper Alloy | 20 | 1000Vrms | EAR99 | - | 80 | Non-Illuminated | - | C&K Switches | <10 | - | 65 | 0.4@20VAC 20VDC | - | 1000 | - | -30 | Bracket Mount/Through Hole | Through Hole | -30C to 65C | 65C | -30C | - | - | SPDT | 15.51 | - | Details | - | Epoxy | Terminals | Miniature | Mom None ON | 3.18 | 4.7 | - | - | Bulk | - | 1000 | - | Active | - | - | Miniature | - | - | - | 1 | Switches | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | Slide Switches | - | 13.57 | - | - | - | - | 6.6 | - | - | RoHS Compliant | - | ||
![]() 56206L2X Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Solder | Panel Mount | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 6000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2012 | 56200 | - | Active | - | Solder | - | - | 70°C | -20°C | - | - | 125V | 500mA AC/DC | Straight | - | 500mA | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | 125V | - | - | DPDT | 125V | - | - | 500mA | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SK14D01G5L C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SP4T | On-On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() GS04MCBE C&K | 36 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | GS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 1.02mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 1.27mm | - | - | - | ROHS3 Compliant | - | ||
![]() AS24AB NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | NKK Switches | Brass | - | - | - | - | 1 | Non-Illuminated | - | NKK Switches | - | + 85 C | - | - | - | - | - 30 C | - | - | Through Hole | - | - | - | - | AS-24AB-D8M | - | - | - | Details | - | - | - | - | - | - | - | 28 VDC | - | - | - | AS | - | - | - | - | Subminiature Slides | - | - | - | - | Switches | - | - | - | - | 400 mVA | - | Straight PC with Bracket | - | - | - | - | - | ON - ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | SP3T | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Slide Switches | 2.5 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | Lead, Silver, Tin | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | - | 23.06mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | - | - | 6.6mm | - | - | 4.72mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() G-632-0006 CW Industries | 1272 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Screwdriver Slot | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | ON-(ON) | 4.01mm | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.155 inch | 5.59mm | - | - | - | ROHS3 Compliant | - | ||
![]() GI-151-0029 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | BLACK | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GI | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 3 | - | 3.30mm | - | - | - | - | - | - | - | - | - | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | - | - | ROHS3 Compliant | - |