- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Body Color | Contact (DC) Max Power Rating R Load | Washability | Lamp Type | Features | Terminal Length | Product Category | Length | Width | Body Height | Length - Termination | Length - Tail | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L104051MS02QE C&K Components | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | BLACK | - | - | 1000VRMS V | 10000 Cycle(s) | - | C & K COMPONENTS INC | - | NYLON | C&K | L104051MS02QE | L | 65 °C | -30 °C | ROHS COMPLIANT | Active | 5.66 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | 1 | Silver (Ag) | - | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 28.5 mm | 10.79 mm | HIGH TYPE | - | SP4T | - | 0.01 mΩ | 1000000000 Ω | 4 A | EPOXY TERMINAL SEALED | - | 28 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | 4 A | - | - | - | 125 V | - | - | - | LATCHED | - | BLACK | - | - | - | - | 0.226 inch | - | - | - | 7.32 mm | - | - | 0.312 inch | - | - | - | - | ||
![]() CL-SB-12C-01 Nidec Copal Electronics | 370 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 153gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 48ASSP1S1M7QAT Grayhill Inc. | 49 |
| - | 18 Weeks | - | Brackets, Panel, Through Hole, Vertical | Panel Mount, Right Angle, Vertical | - | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2007 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.90.50 | - | 28V | 5A AC/DC | - | 23.42mm | - | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | 5A | EPOXY TERMINAL SEALED | - | - | 250V | - | 5A | - | 28V | - | SLIDE SWITCH | - | - | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 6.6mm | - | 12.7mm | - | - | 5.08mm | No | RoHS Compliant | - | Lead Free | ||
![]() L102121ML04B C&K | 3888 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Tray | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 13.59mm | - | - | Gold | PC Pin | 20V | - | - | Screwdriver Slot | SPDT | On-On | - | - | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | Non-Illuminated | - | - | - | - | Not Specified | - | - | - | - | 3.56mm | - | - | - | - | - | - | - | - | - | 19.3mm | - | - | - | - | 1.65mm | No | ROHS3 Compliant | - | - | ||
![]() 1825116-2 TE Connectivity | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.14mm | 5mm | - | RoHS Compliant | UL94 HB | - | ||
![]() 1101M2S4V4BE3 C&K Components | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | C & K COMPONENTS INC | - | - | C&K | 1101M2S4V4BE3 | 1000 | 65 °C | -30 °C | ROHS COMPLIANT | Active | 5.31 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 15.75 mm | 7.92 mm | HIGH TYPE | - | SPDT | - | - | - | 0.02 A | EPOXY TERMINAL SEALED | - | 20 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | 0.02 A | - | - | - | 20 V | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 13.34 mm | - | - | - | - | - | - | - | ||
![]() 48ASSP2S3V2QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | 8mm | - | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | - | 250V | - | 5A | - | 28V | - | SLIDE SWITCH | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 16.11mm | - | - | - | - | 9.40mm | No | RoHS Compliant | - | - | ||
![]() ASE1E-5M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | - | ASE | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | 60V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 70 ~ 500gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.20mm | - | - | - | - | - | - | Washable | - | - | - | - | - | - | - | 2.80mm | - | ROHS3 Compliant | - | - | ||
![]() 4-1825011-0 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1825011-1 TE Connectivity | In Stock | - | - | - | Silver | Reverse, Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 7.37 mm | - | - | - | - | - | - | - | - | ||
![]() 1201M2S3WGE2 C&K Components | In Stock | - | - | 16 Weeks | Gold | Through Hole | - | NO | PANEL MOUNT | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | SILVER | GOLD OVER NICKEL | BLACK | C&K | Silver | 1000VRMS V | 40000 Cycle(s) | 40 | C & K COMPONENTS INC | Non-Illuminated | DIALLYL PHTHALATE | C&K Switches | 1201M2S3WGE2 | - | 65 °C | -30 °C | ROHS COMPLIANT | Active | 5.78 | Compliant | Yes | - | Bulk | - | 1000 | e4 | Yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 65 °C | -30 °C | 8536.50.90.50 | Switches | - | - | - | - | compliant | - | - | - | - | 12.7 mm | 11.43 mm | HIGH TYPE | - | DPDT | - | 0.01 mΩ | 1000000000 Ω | 0.4 A | EPOXY TERMINAL SEALED | - | 28 V | - | WIRE WRAP | - | DPDT | - | - | SLIDE SWITCH | - | - | Slide Switches | - | 6 A | - | - | - | 120 V | 6 | ON-ON | - | LATCHED | MIL-STD | - | - | PARTIAL | - | - | 0.75 inch | Slide Switches | - | - | 7.62 mm | - | - | 0.2 inch | - | - | - | - | ||
![]() GF-124-0216 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | - | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() G-1331-0000 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 13A AC 500mA DC | - | - | - | 13A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST-NO | Off-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | SPST | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | - | OFF-(ON) | 4.01mm | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | - | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() G-127L-0000 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | Solder Lug | 125V | 30.226mm | 10.16 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | - | 7.493mm | 0.25 inch | - | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() G-332-0039 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | ON-(ON) | 4.01mm | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.385 inch | - | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() 48ASSP1S4M6RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 20V | - | - | - | 20V | - | SLIDE SWITCH | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.57mm | - | - | - | - | 3.56mm | No | RoHS Compliant | - | - | ||
![]() 48ASDP3T1V2RBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | 12.5mm | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | - | - | 20V | - | - | - | 20V | - | SLIDE SWITCH | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 16.11mm | - | - | - | - | 5.08mm | No | RoHS Compliant | - | - | ||
![]() G-329L-0001 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 42.0624mm | 13.97 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | - | - | - | - | - | - | - | - | - | 8.128mm | 0.36 inch | - | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() G-332-0043 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | ON-(ON) | 4.01mm | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.385 inch | - | 12.70mm | - | ROHS3 Compliant | - | - | ||
![]() G-128L-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2016 | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | Solder Lug | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | - | 7.493mm | 0.25 inch | - | 5.08mm | - | ROHS3 Compliant | - | - |