- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Switch Action | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 48ASSP1S3M6QBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | - | 5A | - | 28V | - | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Epoxy Sealed Terminals | 13.57mm | - | - | 9.40mm | No | - | RoHS Compliant | - | - | ||
![]() V80202MA08Q C&K | 36 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | - | Right Angle | 33.94mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | 250V | - | 10.1A | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | O - Marking | 26.19mm | - | - | 7.36mm | No | - | ROHS3 Compliant | - | - | ||
![]() 48ASDP1S1M1QAT Grayhill Inc. | 36 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | 48A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.90.50 | - | 28V | 5A AC/DC | - | - | 11.43mm | - | 5A | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | 5A | EPOXY TERMINAL SEALED | - | 250V | - | 5A | - | 28V | - | SLIDE SWITCH | - | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | 2.16mm | - | Epoxy Sealed Terminals | 19.56mm | 6.35mm | - | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() V80212MA08QE C&K | 36 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Right Angle | 26.58mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | 250V | - | 10A | - | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 115V-230V Marking, Epoxy Sealed Terminals | 26.19mm | - | - | Flush | No | - | ROHS3 Compliant | - | - | ||
![]() GF-165-0003 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2010 | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | 25.4mm | 7.62 mm | Standard | 3PDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 9 | 3.61mm | - | - | - | 14.4018mm | 0.219 inch | 8.33mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GI-152-0011 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GI | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | .5A@125VAC | Not Specified | .5A@125VDC | - | 3.30mm | - | - | - | - | - | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() GS-100-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper Alloy | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2004 | GS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | 10.922mm | 5.207 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 3 | 2.67mm | - | - | - | 5.715mm | 0.1 inch | 3.05mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GS-100-0008 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper Alloy | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | 10.922mm | 5.207 mm | Standard | SPDT | On-On | - | 0.001mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 2.67mm | - | - | - | 5.715mm | 0.1 inch | 3.05mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SLA2200 APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Thermoplastic | - | Brass | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | - | SLA | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | - | - | 500mA AC | - | Straight | - | - | 500mA | Silver | PC Pin | 125V | 19.4mm | 8 mm | Standard | DPDT | On-On | - | 20mOhm | - | - | - | - | 125V | - | - | DPDT, SPDT | - | - | SLIDE SWITCH | - | 350gf | - | 0.5A | .5A@125VAC | Not Specified | - | - | 2.70mm | - | - | - | 6.9mm | - | 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() V70114MS02Q C&K | 36 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | - | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | - | Straight | 16.5mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | SPST | On-Off | - | - | - | - | - | - | 250V | - | 10.1A | SPST | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | O - Marking | 26.19mm | - | - | Flush | - | - | ROHS3 Compliant | - | - | ||
![]() TS01CGE C&K | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Silver (Ag) | 60,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2013 | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 3A AC/DC | - | Straight | 5.08mm | - | 3A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 120V | - | 3A | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | 3.05mm | - | Epoxy Sealed Terminals | 10.16mm | - | - | 3.10mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V80214SS05Q C&K | 36 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Straight | 16.5mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | - | - | 250V | - | 10A | - | 30V | - | - | 2A | - | - | - | - | Not Specified | - | - | - | - | O - Marking | 41mm | - | - | Flush | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() TS01AGE C&K | 36 |
| Datasheet | 14 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Silver (Ag) | 60,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 400mW | 28V | 3A AC/DC | - | Right Angle | 13.13mm | - | 3A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 120V | - | 3A | - | 28V | - | - | - | - | Non-Illuminated | - | - | Not Specified | - | - | 3.05mm | - | Epoxy Sealed Terminals | 10.16mm | - | - | 3.10mm | No | - | ROHS3 Compliant | - | - | ||
![]() 46203LEX Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Solder | Panel Mount | - | - | - | Steel | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2013 | 46200E | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 70°C | -20°C | - | - | 125V | 3A AC 500mA DC | - | Straight | - | - | 3A | - | Solder Lug | 125V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | 125V | - | 3A | SPDT | - | - | - | 3A | - | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 4.78mm | - | - | - | - | - | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() V70114S205Q C&K | 36 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Straight | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPST | On-Off | - | - | - | - | - | - | 250V | - | 10A | - | 30V | - | - | 5A | - | - | - | - | Not Specified | - | - | - | - | O - Marking | - | - | - | Flush | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() V70113S205Q C&K | 59 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Straight | 19.05mm | - | - | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPST | On-Off | - | - | - | - | - | - | 250V | - | 10.1A | - | 28V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | No Marking | - | - | - | Flush | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Polyamide (PA46), Nylon 4/6 | - | Beryllium Copper | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2011 | JSX | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 5V | 10mA DC | - | Right Angle | - | - | 10mA | Silver | Gull Wing | - | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | - | - | - | - | 1.65mm | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 5-1825011-8 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1825011-6 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | - | - | - | - | - | Gull Wing | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1825011-4 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | Polyester | - | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 5-1825011-4 | 80 °C | -40 °C | Obsolete | 5.84 | Non-Compliant | Yes | - | Tape & Reel | - | - | - | - | - | - | Gull Wing | EAR99 | 4 | - | - | - | 8536.50.90.50 | - | - | - | TAPE AND REEL | - | - | unknown | - | - | - | - | 27.94 mm | 7.37 mm | FLUSH SIDE TYPE | - | 4P3T | - | - | - | 0.02 A | TAPE SEALED | 20 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | LATCHED | - | - | 4.45 mm | - | - | - | - | - | - | - |