- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Product Weight (g) | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Base Material | Body Orientation | Brand | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seal Description | Switch Configuration | Voltage Rating (AC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Body Color | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Lamp Type | Mounting Angle | Features | Terminal Length | Electrical Life Cycles | Product Category | Travel | Product Length (mm) | Length | Body Height | Length - Termination | Length - Tail | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L202021MS12QE C&K Components | In Stock | - | - | - | Silver | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | BLACK | - | - | - | Copper | - | 1000VRMS V | - | 10000 Cycle(s) | - | C & K COMPONENTS INC | - | - | NYLON | C&K | L202021MS12QE | L | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Active | - | - | 5.66 | Compliant | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | PC Pins | EAR99 | - | 1 | Silver (Ag) | 65 °C | -30 °C | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 19.3 mm | 10.79 mm | HIGH TYPE | - | DPDT | 0.01 mΩ | 1000000000 Ω | 4 A | EPOXY TERMINAL SEALED | - | 28 V | 250 V | SOLDER | - | - | DPDT | 125 V | - | SLIDE SWITCH | - | - | - | - | - | - | 4 A | 4A@125VAC | - | 4A@28VDC | 125 V | - | - | - | - | LATCHED | - | BLACK | - | - | - | - | - | - | 0.419 inch | - | - | - | - | - | 7.32 mm | - | - | 0.335 inch | - | No | - | - | ||
![]() L203031MS02B C&K Components | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | BLACK | - | - | - | - | - | 1000VRMS V | - | 10000 Cycle(s) | - | C & K COMPONENTS INC | - | - | NYLON | C&K | L203031MS02B | L | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Active | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | 1 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 23.9 mm | 10.8 mm | HIGH TYPE | - | DP3T | 0.01 mΩ | 1000000000 Ω | 0.02 A | - | - | 20 V | - | SOLDER | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | 0.02 A | - | - | - | 20 V | - | - | - | - | LATCHED | - | BLACK | - | - | - | - | - | - | 0.226 inch | - | - | - | - | - | 9.09 mm | - | - | 0.375 inch | - | - | - | - | ||
![]() 1825115-3 TE Connectivity | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 5mm | - | - | RoHS Compliant | UL94 HB | ||
![]() V80112MS02Q C&K Components | In Stock | - | - | - | Silver | Through Hole | - | - | - | Nylon | - | Glass, Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 10 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() L204051MS02GE C&K Components | In Stock | - | - | - | Gold, Silver | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | NYLON | GOLD OVER SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER SILVER | - | - | - | - | BLACK | - | - | - | Copper | - | 1000VRMS V | - | 10000 Cycle(s) | - | C & K COMPONENTS INC | - | - | NYLON | C&K | L204051MS02GE | L | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Active | - | - | 5.66 | Compliant | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | PC Pins | EAR99 | - | 1 | Gold (Au) - with Nickel (Ni) barrier | 65 °C | -30 °C | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 28.5 mm | 10.79 mm | HIGH TYPE | - | DP4T | 0.01 mΩ | 1000000000 Ω | 4 A | EPOXY TERMINAL SEALED | - | 28 V | 250 V | SOLDER | - | - | DP4T | 125 V | - | SLIDE SWITCH | - | - | - | - | - | - | 4 A | 4A@125VAC | - | 4A@28VDC | 125 V | - | - | - | - | LATCHED | - | BLACK | - | - | - | - | - | - | 0.226 inch | - | - | - | - | - | 7.32 mm | - | - | 0.312 inch | - | No | - | - | ||
![]() L101021ML04G C&K Components | In Stock | - | - | - | Gold, Silver | Through Hole | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | NYLON | GOLD OVER SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER SILVER | - | - | - | - | BLACK | - | - | - | Copper | - | 1000VRMS V | - | 10000 Cycle(s) | - | C & K COMPONENTS INC | - | - | NYLON | C&K | L101021ML04G | L | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Active | - | - | 5.66 | Compliant | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | PC Pins | EAR99 | - | 1 | Gold (Au) - with Nickel (Ni) barrier | 65 °C | -30 °C | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 19.3 mm | 10.16 mm | HIGH TYPE | - | SPST | 0.01 mΩ | 1000000000 Ω | 4 A | - | - | 28 V | 250 V | SOLDER | - | - | SPST | 125 V | - | SLIDE SWITCH | - | - | - | - | - | - | 4 A | 4A@125VAC | - | 4A@28VDC | 125 V | - | - | - | - | LATCHED | - | BLACK | - | - | - | - | - | - | 0.256 inch | - | - | - | - | - | 10.46 mm | - | - | 0.335 inch | - | No | - | - | ||
![]() L101012MS06Q C&K Components | In Stock | - | - | - | Silver | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Wrap | - | - | - | - | 65 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | SPST | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() L203021MS02B C&K Components | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | BLACK | - | - | - | - | - | 1000VRMS V | - | 10000 Cycle(s) | - | C & K COMPONENTS INC | - | - | NYLON | C&K | L203021MS02B | L | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Active | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | 1 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 23.9 mm | 10.8 mm | HIGH TYPE | - | DP3T | 0.01 mΩ | 1000000000 Ω | 0.02 A | - | - | 20 V | - | SOLDER | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | 0.02 A | .02A@20VAC | - | .02A@20VDC | 20 V | - | - | - | - | LATCHED | - | BLACK | - | 0.4VA@20VDC | - | - | - | - | 0.226 inch | - | - | - | - | - | 9.09 mm | - | - | 0.335 inch | - | - | - | - | ||
![]() PM13B012 APEM Inc. | 2096 |
| Datasheet | 8 Weeks | - | Panel, Solder | Panel Mount | - | - | STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 10,000 Cycles | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Tube | - | PM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | Tin (Sn) | - | - | UL & CSA | 8536.50.90.50 | - | - | 6A AC | Straight | - | - | 6A | Silver | Solder Lug | 125V | 35mm | 13.2 mm | Standard | SPDT | On-On | 30mOhm | 100000000Ohm | - | - | - | - | 250V | - | - | 1000VAC V | - | - | - | SLIDE SWITCH | - | 500gf | Non-Illuminated | - | - | - | 6A | 6A@125VAC | Not Specified | - | - | - | - | - | 4.90mm | - | - | - | - | - | SOLVENT | - | - | - | - | - | - | - | - | - | 9mm | - | - | 9.00mm | - | - | ROHS3 Compliant | - | ||
![]() AS23BV NKK Switches | In Stock | - | - | - | Gold | - | - | NO | THROUGH HOLE-RIGHT ANGLE | GLASS FILLED NYLON | - | GLASS FILLED POLYAMIDE | GOLD OVER SILVER | PHOSPHOR BRONZE | BRASS | BRASS | GOLD OVER NICKEL | - | - | Flush | - | WHITE | - | - | NKK Switches | Brass | - | 500VAC V | - | 50000 Cycle(s) | 1 | NKK SWITCHES OF AMERICA INC | Non-Illuminated | - | CARBON COMPOSITE POLYMER | NKK Switches | AS23BV | - | - | - | + 85 C | - | - | - 30 C | - | - | Through Hole | - | - | - | 85 °C | -10 °C | - | Active | - | - | 5.78 | Details | Yes | - | - | 28 V | 28 VDC | - | - | - | AS | e4 | - | - | - | - | - | Subminiature Slides | 3 | Gold (Au) | 85 °C | -30 °C | MOUNTING BRACKET | - | Switches | - | - | - | - | compliant | 400 mVA | - | Vertical PC with Bracket | - | 10.2108 mm | 9.4996 mm | SLIDE | - | ON - OFF - ON | 0.05 mΩ | 500000000 Ω | - | - | - | - | - | SOLDER | - | - | DPDT | - | - | SLIDE SWITCH | DPDT | - | Non-Illuminated | - | Slide Switches | - | - | - | - | - | - | - | 8 | ON-OFF-ON | - | HORIZONTAL | WAVE | - | - | - | - | - | Straight | - | 0.161 inch | - | Slide Switches | 2.5 mm | - | - | 15.2654 mm | - | - | - | - | - | - | - | ||
![]() GF-124-0196 CW Industries | 519 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | Vertical | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | - | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() CFS-0800MB-13 NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | - | Polyphenylene Sulphide | 16 | - | - | - | - | - | - | 0.82 | - | - | Flat Knob | - | Cu Alloy | Straight | - | - | 500VAC | - | EAR99 | - | - | - | - | - | - | - | - | - | 50 | 0.1@6VDC | - | 85 | 1000 | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | 8PST | 21.8 | - | - | - | Tape | OFF ON | - | - | - | Magazine | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | 3.7 | - | RoHS Compliant | - | ||
![]() GH46WW00001 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.6548 mm | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | 1400VAC V | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.20mm | - | WAVE | - | 0.4VA@20VAC | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 0.11 inch | - | 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() ASE22S04 TE Connectivity | In Stock | - | - | 14 Weeks | Silver/Nickel | - | - | - | - | - | 6 | Polyester | - | - | - | - | - | - | 115 | - | Top Slide | Black | Polychlorinated Terphenyl | Straight | - | Copper Alloy | 600Vrms | - | EAR99 | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | ASE22S04 | - | 40 | 0.3@115VAC | - | 80 | 1000 | - | -40 | Surface Mount | Surface Mount | -40C to 80C | 80C | -40C | - | - | - | Obsolete | DPDT | 7.99 | 5.78 | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | J-Lead | - | - | - | - | - | - | - | 0.3(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 | - | - | 10.16 | - | - | - | - | - | 8 | - | RoHS Compliant | - | ||
![]() CHS-04TB2 Copal | 404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48ASDP3S5M2QAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | 11.43mm | - | 5A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | - | 250V | - | 5A | - | - | 28V | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 19.56mm | - | - | - | 1.02mm | - | No | RoHS Compliant | - | ||
![]() GF-123-0033 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | - | - | ROHS3 Compliant | - | ||
![]() GF-124-0007 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | - | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() G-133-0007 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | SPDT | On-Mom | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | ON-(ON) | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | - | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() G-332-0016 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | Copper | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | ON-(ON) | 4.01mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | - | 4.78mm | - | - | ROHS3 Compliant | - |