- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-127L-0028 CW Industries | 36 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | 1 | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | SP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | - | 3.94mm | - | - | 7.493mm | 0.219 inch | 11.50mm | - | ROHS3 Compliant | - | ||
![]() G-127L-0026 CW Industries | 19 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | 1 | 125V | 3A AC 500mA DC | - | 3A | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | SP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | - | 3.94mm | - | - | 7.493mm | 0.438 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() GI-152-0058 CW Industries | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GI | - | Active | 1 (Unlimited) | PC Pin | - | 1 | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 9 | - | 3.30mm | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | Lead Free | ||
![]() GI-152-0008 CW Industries | 36 |
| Datasheet | 12 Weeks | Panel | Panel Mount, Right Angle | - | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GI | - | Active | 1 (Unlimited) | PC Pin | - | 1 | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 9 | - | 3.30mm | - | - | 10.2616mm | 0.25 inch | 11.50mm | - | ROHS3 Compliant | - | ||
![]() 48ASSP1S2M6QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | Active | - | PC Pins | EAR99 | - | 28V | 5A AC/DC | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | 125V | - | - | 28V | 30000 cycles | SLIDE SWITCH | - | - | Not Specified | - | - | - | - | 2.16mm | Epoxy Sealed Terminals | - | - | - | 7.24mm | No | RoHS Compliant | - | ||
![]() 48ASSP2S3V2RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 20V | 0.4VA AC/DC | 8mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Mom | - | - | - | - | 20V | - | - | 20V | - | SLIDE SWITCH | - | - | Not Specified | - | - | - | - | 2.16mm | Epoxy Sealed Terminals | 16.11mm | - | - | 9.40mm | - | RoHS Compliant | - | ||
![]() G-141L-0000 CW Industries | 19 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | 4 | 125V | 500mA AC/DC | - | 500mA | Silver | Solder Lug | 125V | 34.9758mm | 10.16 mm | Standard | DP4T | On-On-On-On | - | 100000000Ohm | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.94mm | - | - | 7.493mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() G-128L-0101 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | 6000 Cycle(s) | 104°C | -10°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 1 | - | - | - | - | - | - | - | 30.226mm | 10.16 mm | SLIDE | - | DP3T | 0.01mOhm | - | 0.5A | 125V | - | WIRE WRAP | - | - | - | - | 3A | 3A@125VAC | - | 0.5A@125VDC | 125V | 8 | ON-ON-ON | - | - | - | 7.493mm | 0.438 inch | 0.328 inch | - | ROHS3 Compliant | - | ||
![]() G-329S-0001 CW Industries | 19 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | 3 | 125V | 3A AC 500mA DC | - | 3A | Silver | PC Pin | 125V | 42.0624mm | 13.97 mm | Standard | SP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | 8.128mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() G-1128S-0011 CW Industries | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | 3 | 125V | 11A AC 500mA DC | - | 11A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | 8.128mm | 0.36 inch | 4.78mm | - | ROHS3 Compliant | - | ||
![]() G-168S-0034 CW Industries | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | 3 | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 20.701mm | 14.4018 mm | Standard | 3P3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.94mm | - | - | 7.493mm | 0.219 inch | 2.54mm | - | ROHS3 Compliant | - | ||
![]() G-628S-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | 1 | 125V | 6A AC 500mA DC | - | 6A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | 8.128mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() GF-124-3011 CW Industries | 19 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | - | 1 | 125V | 3A AC 500mA DC | - | 3A | Silver | Solder Lug | 125V | 15.9512mm | 10.16 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.61mm | - | - | 7.239mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() GF-124-0191 CW Industries | 36 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | - | 1 | 125V | 500mA AC/DC | - | 500mA | Silver | Solder Lug | 125V | 15.9512mm | 10.16 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.61mm | - | - | 7.239mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() GF-123-0027 CW Industries | 36 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | yes | Active | 1 (Unlimited) | Solder | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | Solder Lug | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | Not Specified | - | - | - | - | 3.61mm | - | - | - | - | 3.18mm | - | ROHS3 Compliant | - | ||
![]() G-127L-0009 CW Industries | 19 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | 1 | 125V | 3A AC 500mA DC | - | 3A | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | SP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | - | 3.94mm | - | - | 7.493mm | 0.159 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() GF-124-0165 CW Industries | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | 1 | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.61mm | - | - | 7.239mm | 0.25 inch | 3.18mm | - | ROHS3 Compliant | - | ||
![]() GF-1323-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | - | 1 | 125V | 13A AC 500mA DC | - | 13A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.89mm | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() G-141L-0018 CW Industries | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | 4 | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 34.9758mm | 10.16 mm | Standard | DP4T | On-On-On-On | - | 100000000Ohm | 0.5A | - | - | - | - | - | 10,000 Cycles | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.94mm | - | - | 7.493mm | 0.25 inch | 11.50mm | - | ROHS3 Compliant | - | ||
![]() G-331-0000 CW Industries | 19 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | 3 | 125V | 3A AC 500mA DC | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST-NO | Off-Mom | 0.01mOhm | - | 0.5A | - | - | - | SPST | - | 10,000 Cycles | SLIDE SWITCH | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | OFF-(ON) | 4.01mm | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - |