- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Travel | Switch Action | Solderability | Contact (AC) Max Power Rating R Load | Lamp Type | Features | Product Category | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASE1D-6M-10-Z Nidec Copal Electronics | 75 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -20°C | - | - | 60V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 70 ~ 500gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | Washable | - | - | - | - | 2.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() V70212SS05QE C&K | 36 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | - | 250V | - | 10A | - | 30V | - | 5A | - | Non-Illuminated | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 115V-230V Marking, Epoxy Sealed Terminals | - | - | 41mm | - | Flush | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() V70212S205QE C&K | 36 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 115V-230V Marking, Epoxy Sealed Terminals | - | - | - | - | Flush | - | - | ROHS3 Compliant | - | - | ||
![]() V70114SS05Q C&K | 49 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | - | - | - | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPST | On-Off | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | O - Marking | - | - | - | - | Flush | - | - | ROHS3 Compliant | - | - | ||
![]() V80214S205QE C&K | 50 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | O - Marking, Epoxy Sealed Terminals | - | - | - | - | Flush | - | No | ROHS3 Compliant | - | - | ||
![]() ES215P-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() V80214MS02QE C&K | 36 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | - | - | - | 250V | - | 10A | - | 30V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | O - Marking, Epoxy Sealed Terminals | - | - | 26.19mm | - | Flush | - | No | ROHS3 Compliant | - | - | ||
![]() V80114S205QE C&K | 27 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | DPST | On-Off | - | - | - | - | - | - | - | 250V | - | - | DPST | 28V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | O - Marking, Epoxy Sealed Terminals | - | - | - | - | Flush | - | - | ROHS3 Compliant | - | - | ||
![]() V80212S205QE C&K | 36 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | - | 250V | - | 10.1A | DPDT | 28V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 115V-230V Marking, Epoxy Sealed Terminals | - | - | - | - | Flush | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() V70201MS02QE C&K | 24 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 26.19mm | - | 7.36mm | - | - | ROHS3 Compliant | - | - | ||
![]() C56313L1 Switchcraft Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 6000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 1998 | 56300 | e4 | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | - | 500mA AC/DC | Vertical | - | - | - | Silver | PC Pin | - | 20.32mm | 10.16 mm | Standard | DP3T | On-On-On | - | - | - | 0.5A | - | - | - | 125V | - | - | - | 125V | SLIDE SWITCH | 500mA | - | - | - | - | - | 0.5A | .5A@125VAC | Non-Shorting (BBM) | .5A@125VDC | - | 3.81mm | - | - | - | - | - | - | - | - | 14.85mm | 4.75mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() MHS123 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | Brass | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | MHS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Standard | SPDT | On-Off-On | - | - | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | SLIDE SWITCH | 300mA | 250gf | Non-Illuminated | - | - | - | - | - | Not Specified | .3A@30VDC | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5mm | 4.50mm | - | - | RoHS Compliant | - | - | ||
![]() ES125D10-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | 25A AC | - | - | - | 25A | - | Screw Terminal | 125V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() V70112S205QE C&K | 36 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPST | On-Off | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 30V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | 115V-230V Marking, Epoxy Sealed Terminals | - | - | - | - | Flush | - | - | ROHS3 Compliant | - | - | ||
![]() V70214S205QE C&K | 36 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPDT | On-On | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | O - Marking, Epoxy Sealed Terminals | - | - | - | - | Flush | - | - | ROHS3 Compliant | - | - | ||
![]() 3-1825010-1 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | J-Bend | - | - | 4 | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 20V | - | - | 4P3T | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() ESD165257 Panasonic | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 1103M2S3V3BE2 C&K Components | In Stock | - | - | 16 Weeks | Gold/Nickel | Brackets, Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT | N/A/Stainless Steel | Nylon | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 20 | Top Slide | BLACK | C&K | Copper Alloy | 20 | 1000VRMS V | 100 kcycles | 80 | C & K COMPONENTS INC | Non-Illuminated | DIALLYL PHTHALATE | C&K Switches | 1103M2S3V3BE2 | -30C to 65C | 65C | -30C | 65 °C | -30 °C | ROHS COMPLIANT | Active | SPDT | 7.92(mm) | 5.49 | Compliant | Yes | ON OFF ON | - | Bulk | - | 1000 | e4 | Yes | - | - | PC Pins | EAR99 | Miniature | - | Gold (Au) - with Nickel (Ni) barrier | 65 °C | -30 °C | 8536.50.90.50 | Switches | - | - | Straight | - | compliant | - | - | - | - | 15.75 mm | 7.92 mm | HIGH TYPE | - | SPDT | - | 0.01 mΩ | 1000000000 Ω | 0.02 A | EPOXY TERMINAL SEALED | - | 20 V | 20 V | SOLDER | - | SPDT | 20 V | SLIDE SWITCH | - | - | - | PC Pins | Slide Switches | - | 0.02 A | - | - | - | 20 V | - | LATCHED | MIL-STD | - | - | - | Slide Switches | 16.11(mm) | - | 8.89 mm | 0.2 inch | 13.61(mm) | No | - | - | - | ||
![]() MHS223 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | Brass | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | MHS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Standard | DPDT | On-Off-On | - | - | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | SLIDE SWITCH | 300mA | 250gf | Non-Illuminated | - | - | - | - | - | Not Specified | .3A@30VDC | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5mm | 4.50mm | - | - | RoHS Compliant | - | - | ||
![]() EPS3PC3 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Plastic | Thermoplastic | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 1998 | EPS3 | e4 | - | Active | - | PC Pin | EAR99 | - | - | Silver (Ag) | - | - | 8536.50.90.65 | - | - | 10A AC | - | 26.67mm | - | 10A | - | PC Pin | 125V | - | 19.28 mm | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | 10.1A | - | - | - | 250V | - | - | - | 250V | TOGGLE SWITCH | - | - | - | - | - | - | 10.1A | 10.1A@125VAC | Not Specified | 10.1A@125VDC | - | 5.99mm | - | - | - | - | 115V-230V Marking | - | - | 41mm | 16.51mm | Flush | - | - | ROHS3 Compliant | - | Lead Free |