- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Solderability | Washability | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1571004-6 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | Thermoplastic | - | - | Non-Compliant | - | Tape & Reel | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | ||
![]() ESD177202 Panasonic | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MS13 APEM Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Thermoplastic | - | 10,000 Cycles | - | -10°C~60°C | Bulk | - | MS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | LOW PROFILE | 8536.50.90.50 | 6V | 300mA DC | 300mA | Silver | PC Pin | 13mm | 3.5 mm | Standard | SP3T | On-On-On | 0.07mOhm | 100000000Ohm | 0.3A | MOLDED | 6V | - | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | Not Specified | .3A@6VDC | 4 | - | WAVE | PARTIAL | 3.5mm | 0.118 inch | 2.00mm | - | ROHS3 Compliant | - | ||
![]() EG4303A E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | EG | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS12F21G3LT C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F50G4 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12D16G3ENS C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F47G5 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F48G7 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F02G5 C&K | 36 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12D11G3ENS C&K | 36 |
| - | 7 Weeks | - | - | Through Hole | - | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 300mA DC | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 200gf | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | 3.00mm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F50G10 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F50G7LT C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12D01G4ENS C&K | 36 |
| - | 7 Weeks | - | - | Through Hole | - | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 300mA DC | - | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 200gf | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | 4.00mm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F32G4B C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS12F12G9 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SS22F18G5B C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |