- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Number of Terminals | Actuator Material | Product Weight (g) | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Row Spacing (mm) | Seal Description | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Washable | Solderability | Contact (DC) Max Power Rating R Load | Switching Capacity | Features | Electrical Life Cycles | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS13LFW01F NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | Silver Alloy | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2012 | MS | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | 6A AC | - | - | 6A | Silver | Solder Lug | 125V | - | - | Illuminated | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | 3A | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.50mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.10mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() AS23AP NKK Switches | 135 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | WHITE | - | - | - | - | Phosphor Bronze | - | - | 50,000 Cycles | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | 9.2mm | - | Gold | PC Pin | 28V | - | 9.1948 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 6 | - | - | WAVE | 0.4VA@28VDC | 400 mW | Epoxy Sealed Terminals | - | - | 9.8mm | 14.6812mm | - | 2.50mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SS12SBP4 NKK Switches | 19 |
| Datasheet | 9 Weeks | Gold, Silver | Through Hole | Through Hole | Resin | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~60°C | Tray | 2010 | SS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | - | 28V | 0.4VA AC/DC | Vertical | 4mm | - | Gold | PC Pin | 28V | - | - | Standard | SPDT | On-On | Shorting | - | - | 0.014A | - | 28V | 100mA | - | - | 28V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | 0.014A | .014A@28VAC | Shorting (MBB) | .014A@28VDC | - | - | - | - | - | - | - | - | - | - | 10.2mm | 4.5mm | - | 2.00mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SS12SDP2LE NKK Switches | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Resin | - | - | Polyacetal | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 100mA DC | - | 9mm | 100mA | Silver | PC Pin | 28V | - | - | Illuminated | SPDT | On-On | Shorting | - | - | - | - | - | 100mA | - | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Shorting (MBB) | - | - | - | 2.00mm | - | - | - | - | - | - | - | 13mm | - | - | 2.50mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CAS-120TB Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | Polyphenylene | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | CAS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | 85°C | -40°C | - | - | - | - | 6V | 100mA DC | Vertical | - | 100mA | Gold | Gull Wing | - | - | - | Flush | SPDT | On-On | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | 100mA | 51 ~ 510gf | - | - | - | Not Specified | - | - | - | 0.60mm | Yes | - | - | - | Tape Seal | - | - | 5.3848mm | - | - | Flush | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1103M2S3ABE2 C&K | 49 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | 15.51mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | Non-Illuminated | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 13.57mm | - | - | 4.72mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 500SSP1S1M2REA E-Switch | 49 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | - | 400mA | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.08mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 500SSP3S1M7REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.156 inch | 4.72mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MS12ASG30/U NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | Copper | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 28V | 13.208mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | WAVE | - | - | Epoxy Sealed Terminals | - | - | - | 9.525mm | 0.126 inch | 5.10mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 7.92mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 16.11mm | - | - | 4.72mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MMS6202 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | MMS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.50.90.50 | - | 30V | 300mA DC | Straight | - | 300mA | Silver | PC Pin | - | 22mm | 7 mm | Standard | 6PDT | On-On | - | 25mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | 30V | - | SLIDE SWITCH | - | - | - | - | - | Not Specified | .3A@30VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 5.5mm | - | 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CHS-04TA2 NIDEC Copal Electronics | 3500 | - | - | - | - | - | - | Polyphenylene Sulphide | - | 8 | - | 0.12 | 0 | Recessed Slide | - | 6.6 | 2.4 | 5.4 | Straight | - | 500VAC | EAR99 | - | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Surface Mount | 4PST | 6.6 | 1.27 | Tape | OFF ON | 0.9 | 4.7 | - | Tape and Reel | - | - | - | - | Active | - | - | - | Low Profile | - | - | - | 4 | - | - | - | - | - | - | - | - | - | J-Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 5.6 | - | - | - | - | 2.5 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 4.00mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1103M2S4ABE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 17.67mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 13.57mm | - | - | 6.88mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M2S3WBE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Through Hole, Wire | Through Hole | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | - | 65°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | Gold | Wire Wrap | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 12.7mm | - | - | 5.08mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1103M2S2AQE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | - | - | 28V | 6A AC/DC | Right Angle | 13.99mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 13.57mm | - | - | 3.20mm | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() G-2011-0041 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2000 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | - | 8A AC | - | - | 8A | Silver | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | White Actuator and Housing | - | - | - | - | - | 6.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S1M7QEA E-Switch | 1750 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2004 | 500 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | Right Angle | - | 5A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | 250V | - | - | - | 28V | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 4.72mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | 1A | Silver | PC Pin | 125V | - | - | Standard | DPST | On-Off | - | - | - | - | - | 250V | 6A | - | DPST | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | Epoxy Sealed Terminals | - | - | 22.99mm | - | - | 12.70mm | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Gold | Panel, Wire | Panel Mount | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | Wire | - | - | - | 65°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 13.46mm | - | Gold | Wire Leads | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 20V | - | - | SPST | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | Epoxy Sealed Terminals | - | - | 34.93mm | - | - | 6.35mm | - | No | - | ROHS3 Compliant | - | - |