- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Contact Style | Throw Configuration | Operating Force | Contact Timing | Switch Travel | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F32G2.5 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12D07G3NS C&K | 36 |
| - | 7 Weeks | Silver | Through Hole | Through Hole | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | SS, COMAX | Active | 1 (Unlimited) | PC Pin | 70°C | -20°C | 30V | 300mA DC | 300mA | Silver | PC Pin | Standard | SPDT | On-On | Non-Shorting | SPDT | 250gf | Non-Shorting (BBM) | 2.00mm | 3.00mm | Non-RoHS Compliant | ||
![]() SS12D01G3ENS C&K | 36 |
| - | 7 Weeks | - | - | Through Hole | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | SS, COMAX | Active | 1 (Unlimited) | - | - | - | 30V | 300mA DC | - | Silver | PC Pin | Standard | SPDT | On-On | - | - | 200gf | Non-Shorting (BBM) | 2.00mm | 3.00mm | Non-RoHS Compliant | ||
![]() SS12F02G6 C&K | 36 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F06G7 C&K | 36 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F18G5ZB C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F80G4ZB C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F53G3 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F39G2.5 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12D07G4NS C&K | 36 |
| - | 7 Weeks | Silver | Through Hole | Through Hole | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | SS, COMAX | Active | 1 (Unlimited) | PC Pin | 70°C | -20°C | 30V | 300mA DC | 300mA | Silver | PC Pin | Standard | SPDT | On-On | Non-Shorting | SPDT | 250gf | Non-Shorting (BBM) | 2.00mm | 4.00mm | Non-RoHS Compliant | ||
![]() SS12F06G6 C&K | 36 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12D01G6ENS C&K | 36 |
| - | 7 Weeks | - | - | Through Hole | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | SS, COMAX | Active | 1 (Unlimited) | - | - | - | 30V | 300mA DC | - | Silver | PC Pin | Standard | SPDT | On-On | - | - | 200gf | Non-Shorting (BBM) | 2.00mm | 6.00mm | Non-RoHS Compliant | ||
![]() SS12D01G2ENS C&K | 36 |
| - | 7 Weeks | - | - | Through Hole | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | SS, COMAX | Active | 1 (Unlimited) | - | - | - | 30V | 300mA DC | - | Silver | PC Pin | Standard | SPDT | On-On | - | - | 200gf | Non-Shorting (BBM) | 2.00mm | 2.00mm | Non-RoHS Compliant | ||
![]() SS13D16VG4 C&K | 36 |
| - | 7 Weeks | - | - | Through Hole | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | SS, COMAX | Active | 1 (Unlimited) | - | - | - | 30V | 300mA DC | - | Silver | PC Pin | Standard | SP3T | On-On-On | - | - | 200/250gf | Not Specified | 2.00mm | 4.00mm | Non-RoHS Compliant | ||
![]() SS12H26VG3 C&K | 36 |
| - | 7 Weeks | - | - | Through Hole | Polyoxymethylene (Acetal) (POM) | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | SS, COMAX | Active | 1 (Unlimited) | - | - | - | 30V | 300mA DC | - | Silver | PC Pin | Standard | SPDT | On-On | - | - | 150gf | Non-Shorting (BBM) | 2.00mm | 3.00mm | Non-RoHS Compliant | ||
![]() SS22D07VG3NS C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |