- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-127L-0001 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | 3.94mm | - | - | 7.493mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | ||
![]() G-127S-0062 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Solder Lug | 125V | 30.226mm | 10.16 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | 3.94mm | - | - | 7.493mm | 0.25 inch | 11.50mm | - | ROHS3 Compliant | ||
![]() G-1129L-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 11A AC 500mA DC | - | - | 11A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | 8.128mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() 48ASSP3S1M1RBT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Panel | Panel Mount | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | 6.6mm | - | - | Gold | Solder Lug | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 20V | - | SPDT | 20V | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | - | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP1S4M1QAT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.90.50 | 28V | 5A AC/DC | 6.6mm | - | 5A | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | 5A | EPOXY TERMINAL SEALED | - | 250V | 5A | - | 28V | - | SLIDE SWITCH | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | 6.35mm | - | 3.56mm | No | RoHS Compliant | ||
![]() 48ASSP2S1M6RBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | - | - | - | 5.08mm | - | RoHS Compliant | ||
![]() 48ASSP1S1V2QBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | 8mm | - | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 5A | - | 28V | - | SLIDE SWITCH | - | - | - | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | 16.11mm | - | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP3S2M6RBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | - | - | - | 7.24mm | - | RoHS Compliant | ||
![]() 48ASDP3S1M1QAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | - | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.90.50 | 28V | 5A AC/DC | - | - | - | Silver | Solder Lug | - | 12.7mm | 11.43 mm | Standard | DPDT | On-Off-On | - | - | 5A | EPOXY TERMINAL SEALED | - | 125V | - | - | 28V | 30000 cycles | SLIDE SWITCH | - | 5A | 5A@125VAC | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | - | 6.35mm | - | 5.08mm | No | RoHS Compliant | ||
![]() G-1128S-0054 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | 3 | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 11A AC 500mA DC | - | - | - | Silver | PC Pin | 125V | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | Not Specified | - | - | - | 6.25mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() G-1328L-0000 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 13A AC 500mA DC | - | - | 13A | Silver | Solder Lug | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | 8 | 6.25mm | - | - | 7.493mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() GF-165-0019 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GF | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | - | - | Standard | 3PDT | On-On | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | Not Specified | - | - | - | 3.61mm | - | - | - | - | 8.33mm | - | ROHS3 Compliant | ||
![]() G-1328S-0030 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 13A AC 500mA DC | - | - | 13A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 13A@125VAC | Not Specified | .5A@125VDC | - | - | 6.25mm | - | - | 8.128mm | 0.26 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() SLB234145 APEM Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | NO | - | - | Thermoplastic | - | - | 10,000 Cycles | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | compliant | - | Silver | PC Pin | 125V | 16mm | 6.7 mm | Standard | DP3T | On-On-On | - | - | 0.3A | EPOXY TERMINAL SEALED | 30V | - | - | - | - | - | SLIDE SWITCH | 220gf | 0.3A | - | Not Specified | - | 125V | - | 3.20mm | Epoxy Sealed Terminals | - | 7.5mm | - | 4.50mm | - | - | ||
![]() 48ASDP1S1M6RAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | - | - | - | 5.08mm | - | RoHS Compliant | ||
![]() 48ASDP1S3V2RAT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Brackets, Panel, Through Hole | Panel Mount | - | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | 12.5mm | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | 20V | - | SLIDE SWITCH | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.16mm | Epoxy Sealed Terminals | 16.11mm | 10.16mm | - | 9.40mm | No | RoHS Compliant | ||
![]() CL-SB-23B-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Bulk | 2016 | CL-SB | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | 12V | 200mA DC | - | - | 200mA | Gold | Gull Wing | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | DP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() SS12F23G5 C&K | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GI-153-0000 CW Industries | 28 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Solder Lug | 125V | 30.226mm | 7.62 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | 10.541mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | ||
![]() GPI-154-0000 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GPI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 29.718mm | 7.493 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | 10.2616mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant |