- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tail Length | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Travel | Switch Action | Features | Length | Width | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES125A12-Z Nidec Copal Electronics | 4479277 |
| Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | 25A AC | - | - | - | - | 25A | - | Solder Lug | 125V | - | - | Standard | SPST | On-Off | Non-Shorting | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() ES225P-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 25A AC | - | - | - | - | 25A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() ASE2N-5M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | 60V | 50mA AC/DC | - | - | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | 70 ~ 500gf | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | Washable | - | - | - | 2.80mm | - | ROHS3 Compliant | - | - | ||
![]() ASE2P-6M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | 60V | 50mA AC/DC | - | - | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | 70 ~ 500gf | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | Washable | - | - | - | 2.80mm | - | ROHS3 Compliant | - | - | ||
![]() 3-1825010-4 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1825010-4 TE Connectivity | In Stock | - | - | 10 Weeks | Silver | Reverse, Surface Mount | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | Polyester | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 2-1825010-4 | 80 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | Yes | - | - | - | - | - | - | Yes | - | - | J-Lead | EAR99 | 2 | - | - | 8536.50.90.50 | - | - | ANTI-STATIC TUBE | - | - | compliant | - | - | - | - | 17.78 mm | 4.46 mm | EXTENDED SIDE TYPE | - | 4PDT | - | 0.3 A | - | Compliant | 115 V | - | SOLDER | - | 4PDT | 115 V | SLIDE SWITCH | - | - | - | 0.3 A | - | - | - | 115 V | - | LATCHED | - | - | - | 7.37 mm | - | No | - | UL94 V-0 | - | ||
![]() 3-1825010-3 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | Nylon | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 3-1825010-3 | 80 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | Yes | - | - | Gull Wing | EAR99 | 4 | - | - | 8536.50.90.50 | - | - | ANTI-STATIC TUBE | - | - | unknown | - | - | - | - | 27.94 mm | 4.46 mm | SIDE TYPE | - | 4P3T | - | 0.02 A | - | - | 20 V | - | SOLDER | - | - | - | SLIDE SWITCH | - | - | - | 0.02 A | - | - | - | 20 V | - | LATCHED | - | - | - | 7.37 mm | - | - | - | - | - | ||
![]() 1-1825011-4 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | Gull Wing | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 7.37 mm | - | - | - | - | - | - | ||
![]() 4-1825010-7 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | Polyester | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 4-1825010-7 | 80 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | 6 | - | - | 8536.50.90.50 | - | - | ANTI-STATIC TUBE | - | - | compliant | - | - | - | - | 25.4 mm | 4.46 mm | SIDE TYPE | - | 6PDT | - | 0.02 A | - | - | 20 V | - | SOLDER | - | - | - | SLIDE SWITCH | - | - | - | 0.02 A | - | - | - | 20 V | - | LATCHED | - | - | - | 7.37 mm | - | - | - | - | - | ||
![]() 1-1825011-0 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 4.06 mm | - | - | Tape & Reel | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1825010-5 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | Nylon | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 3-1825010-5 | 80 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | 4 | - | - | 8536.50.90.50 | - | - | ANTI-STATIC TUBE | - | - | unknown | - | - | - | - | 27.94 mm | 4.46 mm | SIDE TYPE | - | 4P3T | - | 0.02 A | - | - | 20 V | - | SOLDER | - | - | - | SLIDE SWITCH | - | - | - | 0.02 A | - | - | - | 20 V | - | LATCHED | - | - | - | 7.37 mm | - | - | - | - | - | ||
![]() 6-1825011-0 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES23MAVKE C&K Components | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On-Off-On | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 5-1825011-7 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | Polyester | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 5-1825011-7 | 80 °C | -40 °C | - | Obsolete | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | 4 | - | - | 8536.50.90.50 | - | - | TUBE | - | - | unknown | - | - | - | - | 27.94 mm | 7.37 mm | FLUSH SIDE TYPE | - | 4P3T | - | 0.02 A | TAPE SEALED | - | 20 V | - | SOLDER | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | LATCHED | - | - | - | 4.45 mm | - | - | - | - | - | ||
![]() 5-1825011-6 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | Gull Wing | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS12ANA03-RO NKK Switches | In Stock | - | - | - | Gold, Silver | - | - | - | - | - | Glass fibre, Polyester | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | - | 28 V | - | - | - | - | - | - | - | PC Pins | - | - | 85 °C | -30 °C | - | - | - | - | - | 7.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 6 A | SPDT | 28 V | - | 6 A | - | Non-Illuminated | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 7-1825011-5 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1825011-9 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES01MAVKE C&K Components | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On-On | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ESD-165236 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | ESD | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.50 | - | 200mA DC | TAPE AND REEL | Right Angle | - | - | 200mA | - | SMD (SMT) Tab | - | 11mm | 3.5 mm | Standard | SPDT | On-Mom | - | 0.2A | - | - | - | - | - | - | - | 5V | SLIDE SWITCH | - | 220gf | - | - | - | Non-Shorting (BBM) | .2A@5VDC | - | 2.70mm | - | Board Guide | - | - | 2mm | 2.50mm | No | RoHS Compliant | - | Lead Free |