- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tail Length | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Features | Terminal Length | Length | Width | Body Height | Length - Termination | Length - Tail | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS220K-23-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~50°C | Bulk | 2016 | SS220K-23 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 50°C | -10°C | - | - | - | - | 20A AC | - | - | 20A | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Standard | DPST | On-Off | Non-Shorting | - | - | - | - | - | - | - | - | - | DPST | - | - | - | 350 ~ 750gf | - | - | Non-Shorting (BBM) | - | - | - | 5.50mm | - | - | - | - | - | - | - | - | - | - | - | - | 8.00mm | - | ROHS3 Compliant | - | - | ||
![]() ASE1E-6M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | - | 60V | 50mA AC/DC | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | - | - | - | Washable | - | - | - | - | - | - | 2.80mm | - | ROHS3 Compliant | - | - | ||
![]() ASE2P-2M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | - | 60V | 50mA AC/DC | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | - | - | - | Washable | - | - | - | - | - | - | 2.80mm | - | ROHS3 Compliant | - | - | ||
![]() ES215N-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | 15A AC | - | - | 15A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() ES215K-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | 15A AC | - | - | 15A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | DPST | On-Off | Non-Shorting | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() ES225K12-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | 25A AC | - | - | 25A | - | Solder Lug | 125V | - | - | Standard | DPST | On-Off | Non-Shorting | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() ES225N12-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | 25A AC | - | - | 25A | - | Solder Lug | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() 4PM-601-S2-M1RE Carling Technologies | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | PC Pins | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES21MCKE C&K Components | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | On-On | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 2-1825011-9 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 4.06 mm | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1825011-0 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 7.37 mm | - | - | - | - | - | - | - | - | ||
![]() 3-1825011-2 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 4.06 mm | - | Tape & Reel | - | - | - | - | - | J-Bend | - | 4 | - | 80 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 115 V | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 7-1825011-8 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1825011-4 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | - | - | - | Gull Wing | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 7.37 mm | - | - | - | - | - | - | - | - | ||
![]() 7-1825011-2 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1825011-8 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | - | - | - | Gull Wing | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS22CH-RO NKK Switches | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | GLASS FILLED POLYAMIDE | GOLD | PHOSPHOR BRONZE | BRASS | BRASS | GOLD | - | 500VAC V | 50000 Cycle(s) | NKK SWITCHES OF AMERICA INC | - | NKK Switches | AS22CH-RO | AS | 85 °C | -30 °C | Active | 5.6 | - | Yes | - | - | - | - | - | e4 | - | - | - | - | 6 | Gold (Au) | - | - | ROHS COMPLIANT | - | - | - | - | - | compliant | - | - | - | - | 10.0076 mm | 9.8044 mm | SLIDE | - | DPDT | - | 0.05 mΩ | 500000000 Ω | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 8 | ON-ON | - | - | - | - | - | - | - | 0.122 inch | - | - | 12.7508 mm | - | - | 0.15 inch | - | - | - | - | ||
![]() 6-1825011-9 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | J-Bend | - | 6 | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 6PDT | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825204-1 TE Connectivity | In Stock | - | - | - | Silver | Through Hole | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | 15000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | EAR99 | 4 | - | 85°C | -20°C | - | 8536.50.90.50 | 400mW | - | - | Vertical | - | - | - | - | - | 26.67mm | 9.35 mm | EXTENDED TOP TYPE | - | - | - | - | - | 0.02A | EPOXY TERMINAL SEALED | Compliant | 20V | 125V | - | - | 3P4T | - | - | SLIDE SWITCH | - | 0.3A | .3A@125VAC | - | .02A@20VDC | - | - | - | LATCHED | - | - | 8.83 N | - | - | - | - | - | 11.99mm | - | 3.51mm | 9.02mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 25549NA6 APEM Inc. | 76 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | GOLD | - | BRASS | - | GOLD | Silver (Ag) | - | 10,000 Cycles | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | - | 30V | 4A AC 1A DC | - | - | 1A | - | PC Pin | 125V | 14.097mm | 8.1026 mm | Standard | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | 1000VRMS V | - | - | 20,000 Cycles | - | - | - | - | Not Specified | - | 6 | ON-ON | 4.00mm | - | WAVE | 0.4VA@20VDC | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 17.8054mm | 0.15 inch | - | 6.00mm | - | ROHS3 Compliant | - | - |