- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ActuatorColor | Base Product Number | Contact Materials | ElectricalLife | Insulation Materials | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Washable | Solderability | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS02CPE C&K Components | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | TS02 | Copper Alloy | 30,000 Cycles | - | C&K | - | - | Bulk | Active | 20 V | 20 V | -30°C ~ 85°C | - | - | TS | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | Gold | PC Pin | - | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.05mm | - | - | - | - | - | - | - | - | 3.10mm | - | - | ||
![]() C56313L1X Switchcraft Inc. | In Stock | - | - | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 1998 | 56300 | - | Active | - | PC Pin | - | 70°C | -20°C | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | DP3T, DPTT | - | - | - | 500mA | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | 4.75mm | ROHS3 Compliant | - | ||
![]() MHS123K15D APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Aluminum Alloy | - | - | - | - | - | Brass | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | - | MHS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | - | - | Baton | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() SLF23018 APEM Inc. | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | STEEL | - | THERMOPLASTIC | SILVER | - | SILVER | - | - | - | 10000 Cycle(s) | PHENOLIC | - | 85°C | -20°C | - | - | - | - | - | Tube | - | SLF | - | Obsolete | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 24.003mm | 7.6962 mm | SLIDE | - | DP3T | - | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY | 30V | SOLDER LUG | 500VRMS V | - | - | - | - | - | - | 0.3A | 0.3A@125VAC | BREAK-BEFORE-MAKE | 0.3A@30VDC | 125V | - | ON-ON-ON | - | HORIZONTAL | - | - | SOLVENT | - | - | - | - | 0.315 inch | RoHS Compliant | - | ||
![]() CL-SB-23A-11 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | yes | Active | 1 (Unlimited) | - | - | - | - | 12V | 200mA DC | - | Horizontal | unknown | 200mA | Silver | J Lead | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-23A-01 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | yes | Active | 1 (Unlimited) | - | - | - | - | 12V | 200mA DC | - | Vertical | unknown | 200mA | Silver | J Lead | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CAS-D20TB1 Nidec Copal Electronics | 1990 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Polyphenylene | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CAS | - | Active | 1 (Unlimited) | Gull Wing | 2 | 85°C | -40°C | 6V | 100mA DC | 1.7272mm | - | - | 100mA | Gold | Gull Wing | - | - | - | Flush | SPDT x 2 | On-On | - | - | - | - | - | - | - | - | DPDT, SPDT | 24V | - | - | - | 51 ~ 510gf | - | - | Not Specified | - | - | - | - | 0.60mm | - | No | - | - | - | 5.3848mm | - | - | Flush | ROHS3 Compliant | - | ||
![]() CL-SB-23B-01 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | 200mA DC | - | Vertical | unknown | 200mA | Silver | Gull Wing | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() GF-642-0022 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | PC Pin | 125V | 3.4544mm | 25.4 mm | Screwdriver Slot | 4PDT | On-On (Line Voltage Selector) | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | No Marking | - | 8.382mm | 0.3 inch | 0.79mm | ROHS3 Compliant | - | ||
![]() GS-113-0048 CW Industries | 28 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS22BSW30 NKK Switches | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | - | - | MS | - | Active | 1 (Unlimited) | - | 2 | - | - | - | 6A AC | - | - | not_compliant | - | Silver | PC Pin | 125V | 12.7mm | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | EPOXY | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | 3A | 3A@250VAC | Non-Shorting (BBM) | - | 250V | 8 | - | 2.20mm | - | - | WAVE | - | - | - | 22.8346mm | 0.126 inch | 5.10mm | ROHS3 Compliant | - | ||
![]() AS1E-5M-10-Z Nidec Copal Electronics | 77 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | - | AS | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -20°C | 48V | 50mA AC/DC | - | Right Angle | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | - | 50mA | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.20mm | - | - | - | - | - | - | - | - | 4.30mm | ROHS3 Compliant | - | ||
![]() CL-SB-12B-12T Nidec Copal Electronics | 460 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | 12V | 200mA DC | - | - | - | 200mA | Gold | Gull Wing | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | - | - | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-23A-02T Nidec Copal Electronics | 460 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | - | 200mA | Gold | J Lead | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | DP3T | - | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | Lead Free | ||
![]() CL-SB-23B-02T Nidec Copal Electronics | 460 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | 12V | 200mA DC | - | - | - | 200mA | Gold | Gull Wing | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | DP3T | - | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | Lead Free | ||
![]() CAS-D20TA Nidec Copal Electronics | 1 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Polyphenylene | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | CAS | - | Active | 1 (Unlimited) | J-Hook | 2 | 85°C | -40°C | 6V | 100mA DC | 1.7272mm | Vertical | - | 100mA | Gold | J Lead | - | - | - | Flush | SPDT x 2 | On-On | - | - | - | - | - | - | - | - | DPDT, SPDT | 24V | - | - | 100mA | 51 ~ 510gf | - | - | Not Specified | - | - | - | - | 0.60mm | - | Yes | - | - | Tape Seal | 5.3848mm | - | - | Flush | ROHS3 Compliant | Contains Lead | ||
![]() CL-SB-13B-01T Nidec Copal Electronics | 4479277 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | - | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | 12V | 200mA DC | - | Vertical | - | 200mA | Silver | Gull Wing | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | SP3T | - | - | - | 200mA | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-12B-11T Nidec Copal Electronics | 1810 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | - | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | 12V | 200mA DC | - | Horizontal | - | 200mA | Silver | Gull Wing | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | - | 200mA | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() AS2D-2M-10-Z Nidec Copal Electronics | 269 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | AS | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -20°C | 48V | 50mA AC/DC | - | Vertical | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.20mm | - | - | - | - | - | - | - | - | 4.30mm | ROHS3 Compliant | - | ||
![]() S802C21S207DQ C&K Components | 7 |
| - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | C&K | - | - | Bulk | Active | - | - | -30°C ~ 65°C | - | - | S | - | - | - | - | - | - | - | - | 15A (AC) | - | - | - | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | Snap on Cap | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |