- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | Rohs Code | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Switch Travel | Switch Action | Solderability | Washability | Features | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C56313L2X Switchcraft Inc. | In Stock | - | - | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 1998 | 56300 | - | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | 125V | 500mA AC/DC | Vertical | - | 400mA | Silver | PC Pin | 20V | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | DP3T, DPTT | - | - | - | 500mA | - | Non-Illuminated | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.81mm | - | - | - | - | - | - | 4.75mm | - | ROHS3 Compliant | - | ||
![]() S1DGPC04 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | Thermoplastic | - | Top Slide | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | SPDT | - | - | ON None ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600DP3S2M4RE E-Switch | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | - | PBT, Polybutylene | - | - | - | - | - | 20000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | - | - | PC Pin | - | - | - | - | 80°C | -40°C | - | 20V | - | - | - | - | - | - | 20V | - | - | - | - | On-Off-On | - | - | - | - | - | - | - | - | - | DPDT | - | 20000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | 2.81mm | - | RoHS Compliant | - | ||
![]() GF-126-0157 CW Industries | 36 |
| Datasheet | 12 Weeks | - | - | Through Hole | NO | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | - | - | - | 1 | - | - | - | - | - | 500mA AC/DC | - | - | - | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | 0.01mOhm | - | 0.5A | - | 125V | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 0.5A | - | Not Specified | - | 125V | - | 6 | 3.61mm | - | - | - | - | 7.239mm | 0.153 inch | 1.27mm | - | ROHS3 Compliant | - | ||
![]() SLB2280R5 APEM Inc. | In Stock | - | Datasheet | - | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | STEEL | Thermoplastic | - | - | - | - | - | 10,000 Cycles | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | Right Angle | - | 300mA | Silver | PC Pin | 125V | 14mm | 6.2 mm | Standard | DPDT | On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | 125V | - | 500VRMS V | - | 30V | - | SLIDE SWITCH | - | 220gf | - | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | - | 10 | 3.20mm | - | WAVE | SOLVENT | Epoxy Sealed Terminals | 5.5mm | 0.102 inch | 5.00mm | - | RoHS Compliant | - | ||
![]() CAS-220A Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | CAS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6V | 100mA DC | - | - | - | Gold | J Lead | - | - | - | Flush | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 ~ 510gf | - | - | - | - | Not Specified | - | - | - | - | 0.60mm | - | - | - | Tape Seal | - | - | Flush | - | - | - | ||
![]() 48ASDP3S6M6QAT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Gold (Au) | - | - | 8536.50.90.50 | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | 12.7mm | 9.53 mm | Standard | DPDT | On-Off-On | - | - | - | 5A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | 5A | 5A@125VAC | Not Specified | - | - | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | 11.43mm | - | 12.32mm | - | RoHS Compliant | - | ||
![]() MRC12RTR APEM Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | Phosphor Bronze | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | MRC | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 4V | 300mA DC | - | - | 300mA | Silver | Gull Wing | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 150gf | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | 1.50mm | - | RoHS Compliant | - | ||
![]() G-128S-0122 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 8 | 3.94mm | - | - | - | - | 7.493mm | 0.219 inch | 11.50mm | - | ROHS3 Compliant | - | ||
![]() 48ASSP3S3M2QBT Grayhill Inc. | 36 |
| - | 18 Weeks | - | - | Through Hole | NO | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | - | - | EAR99 | - | - | Gold (Au) | - | - | 8536.50.90.50 | 28V | 5A AC/DC | - | - | - | Silver | PC Pin | 125V | 12.7mm | 6.6 mm | Standard | SPDT | On-Off-On | - | - | - | 5A | EPOXY TERMINAL SEALED | 28V | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | 5A | - | Not Specified | - | 125V | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | 6.35mm | - | 9.40mm | - | RoHS Compliant | - | ||
![]() ES03MAKE C&K | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 1999 | ES | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | SPDT | - | 40,000 Cycles | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | 3.07mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ES02MAVKE C&K | In Stock | - | Datasheet | - | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 1999 | ES | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | SPDT, SPST | - | 40,000 Cycles | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | 3.07mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ES22MAVKE C&K | In Stock | - | Datasheet | - | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 1999 | ES | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | DPST | On-Off | - | - | - | - | - | - | - | - | - | DPDT, DPST | - | 40,000 Cycles | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | 3.07mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 46206MR Switchcraft | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | N/A/Steel | Thermoplastic | 125 | Top Slide | - | Copper Alloy | 125 | - | SWITCHCRAFT INC | - | Switchcraft Conxall | 46206MR | Panel | -20C to 70C | 70C | -20C | 70 °C | -20 °C | Active | DPDT | 5.82 | No | - | - | - | - | - | - | - | - | - | - | EAR99 | General Purpose | - | - | - | - | 8536.50.90.40 | - | - | - | compliant | - | - | - | - | - | - | KNOB TYPE | - | DPDT | - | - | - | 0.5 A | - | 125 V | - | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | - | Solder Lug | 3 A | - | - | - | 125 V | 3(A) | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | ||
![]() SSSS914500 ALPS | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-3-Z Nidec Copal Electronics | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | S | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 8A AC | - | - | 8A | - | Solder Lug | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 5.00mm | - | - | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | ||
![]() ESE-15700 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | ESE | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | 10V | 1mA DC | Right Angle | - | 1mA | - | SMD (SMT) Tab | - | - | - | Standard | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | - | SPDT, SPST | - | - | - | - | 82gf | - | - | - | - | Not Specified | - | - | - | - | 1.25mm | - | - | - | Push On Switch | - | - | 2.60mm | - | RoHS Compliant | Lead Free | ||
![]() 48ASDP1S1V2QAT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Brackets, Panel, Through Hole | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Gold (Au) | - | - | 8536.50.90.50 | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | 15.75mm | 12.5 mm | Standard | DPDT | On-On | - | - | - | 5A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | 28V | - | SLIDE SWITCH | - | - | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | 10.16mm | - | 5.08mm | No | RoHS Compliant | - | ||
![]() 48ASSP2S2M1QAT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Panel Mount | NO | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | - | - | EAR99 | - | - | Gold (Au) | - | - | 8536.50.90.40 | 28V | 5A AC/DC | - | - | - | Silver | Solder Lug | 125V | 12.7mm | 6.6 mm | Standard | SPDT | On-Mom | - | - | - | 5A | EPOXY TERMINAL SEALED | 28V | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | 5A | - | Not Specified | - | 125V | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | 6.35mm | - | 7.24mm | - | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| Datasheet | 13 Weeks | - | - | Panel Mount | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | Copper Alloy | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | Solder Lug | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150/200gf | - | - | - | - | Not Specified | - | - | - | - | 3.00mm | - | - | - | - | - | - | 6.00mm | - | ROHS3 Compliant | - |