- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Package Specifications | Pin Type | Slider Shape | Switch Color | Switch Length | Switch Width | Voltage, Rating | Working Angle | Operating Temperature | Part Status | Current Rating | Mechanical Life | Switch Height | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS13F06L10 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SS-3456S-02-L3 XKB CONNECTIVITY | 200000 |
| - | Prone | 0 | Double Pole 4 Throw | SMD | SMD | SMD | Rectangular Column | White | 15mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.5mm | - | - | - | ||
![]() SS15E01L12 XKB CONNECTIVITY | 200000 |
| - | Side Insertion | 0 | Single Pole 5 Throw | SS15E01L12 | Insert | PC pins | Rectangular Column | White | 22mm | 5.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.4mm | - | - | - | ||
![]() SS-12M10G4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12M10G4 | Insert | PC pins | Rectangular Column | White | 13.2mm | 7.2mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.6mm | - | - | - | ||
![]() SW-58025PD-10B5 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | More sluggish | - | Active | <20MA | 200,000 CYCLES | - | 3.2 | 8.5 | 3.2 | ||
![]() SS-12D10L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 1.418 | Single Pole Double Throw | Insert High Current Toggle Switch Black Flat Handle SS-12D10L4 | Insert | PC pins | Rectangular Column | White | 13mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D10L12 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10L12 | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D10L10R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10L10R | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D06L4 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SS-12D06L8 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06L8 | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-3235D-03-L2 XKB CONNECTIVITY | 200000 |
| Datasheet | Standing sticker | 0.193 | Double Pole Double Throw | W9.05xD3.5xH3.5 3P SMD toggle switch Stem height 3.0mm | SMD | SMD | Rectangular Column | White | 9.05mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.5mm | - | - | - | ||
![]() SS-3235S-L3 XKB CONNECTIVITY | 200000 |
| Datasheet | Standing sticker | 0.58 | Double Pole Double Throw | W9.1xD3.55xH3.3 SMD 6P toggle switch handle height 4.0mm | SMD | SMD | Rectangular Column | White | 9.1mm | 3.55mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.6mm | - | - | - | ||
![]() SS-12D06G6 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06G6 | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D06G4R XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06G4R | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D10G6 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10G6 | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D16G9R XKB CONNECTIVITY | In Stock | - | Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D16G9R | Insert | PC pins | Rectangular Column | White | 12.9mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D16L3R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 1.334 | Single Pole Double Throw | W12.9*D6.4xH6.8 Shank height 3mm High current toggle switch red flat shank SS-12D16L3 | Insert | PC pins | Rectangular Column | White | 12.9mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D11G3 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | SS-12D11G3 | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D11G12 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | SS-12D11G12 | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-1400S-L0 XKB CONNECTIVITY | 200000 |
| Datasheet | Standing sticker | 0 | Double Pole 3 Throw | Toggle switch W10.0xD3.5xH1.5 Vertical three-position toggle switch Shank height 1.0 | SMD | SMD | Rectangular Column | White | 10mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 1.5mm | - | - | - |