- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Package Specifications | Pin Type | Slider Shape | Switch Color | Switch Length | Switch Width | Voltage, Rating | Working Angle | Operating Temperature | Part Status | Current Rating | Mechanical Life | Switch Height | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW-18015PZR-10G12B3 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | More sensitive | - | Active | <20MA | 200,000 CYCLES | - | 4.5 | 11 | 4.5 | ||
![]() SW-18030PR-10G12B6 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | Very sluggish | - | Active | <20MA | 200,000 CYCLES | - | 4.5 | 11 | 4.5 | ||
![]() SW-18110Z-10G12S1 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SW-18030PR-10G8B6 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | Very sluggish | - | Active | <20MA | 200,000 CYCLES | - | 4.5 | 11 | 4.5 | ||
![]() SW-58010PWD-4A10B2 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | Sensitive | - | Active | <20MA | 200,000 CYCLES | - | 3.2 | 8.5 | 3.2 | ||
![]() SW-58010PZD-7N11S1 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | Sensitive | - | Active | <20MA | 200,000 CYCLES | - | 3.2 | 8.5 | 3.2 | ||
![]() SS-3336D-02-L2 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0.275 | Double Pole 3 Throw | Toggle switch W13xD3.5xH3.2,eight-foot vertical Insert,shank height H3 | Insert | PC pins | Rectangular Column | White | 13mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.5mm | - | - | - | ||
![]() SS-3456D-02-L1 XKB CONNECTIVITY | 200000 |
| - | Straight plug | 1 | Double Pole 4 Throw | SS-3456D-02-L1 | Insert | PC pins | Rectangular Column | White | 15mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.5mm | - | - | - | ||
![]() SS15E01L10 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 0 | Single Pole 5 Throw | Insert | Insert | PC pins | Rectangular Column | White | 22mm | 5.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.4mm | - | - | - | ||
![]() SS-3456D-02-L2 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Double Pole 4 Throw | Insert | Insert | PC pins | Rectangular Column | White | 15mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.5mm | - | - | - | ||
![]() SK22D15L7 XKB CONNECTIVITY | In Stock | - | Datasheet | Side Insertion | 0 | Double Pole Double Throw | Insert | Insert | PC pins | Rectangular Column | White | 14.6mm | 7.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 11.8mm | - | - | - | ||
![]() SK22D15L8 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SW-58015PD-10B3 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | More sensitive | - | Active | <20MA | 200,000 CYCLES | - | 3.2 | 8.5 | 3.2 | ||
![]() SK-3245S-L4-A XKB CONNECTIVITY | 200000 |
| Datasheet | Prone | 0.454 | Double Pole Double Throw | W9.0xD3.55xH3.2,Single-row foot horizontal patch two-stage small toggle switch handle height 4mm | SMD | SMD | Rectangular Column | White | 9.1mm | 3.55mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.2mm | - | - | - | ||
![]() SS-12D10L5 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 1.475 | Single Pole Double Throw | Insert high current toggle switch | Insert | PC pins | Rectangular Column | White | 13mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D10L11R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10L11R | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D06L5 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | Toggle switch W12.7xD6.6xH6.3 Stem height 5mm High current toggle switch without fixing post | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D06L9 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06L9 | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-3235D-03-L3 XKB CONNECTIVITY | 200000 |
| Datasheet | Prone | 0 | Double Pole 3 Throw | SMD | SMD | SMD | Rectangular Column | White | 9mm | 3.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.5mm | - | - | - | ||
![]() SS-12D06G3 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06G3 | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - |