- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact Timing | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Washability | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLB124188 APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLB | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLB228012 APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLB | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLE1201 APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | Brass | 10,000 Cycles | - | -20°C~85°C | Bulk | SLE | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 500mA AC | - | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 350gf | - | Not Specified | - | - | 3.90mm | - | - | - | - | - | - | 4.90mm | - | - | ||
![]() SLB13805 APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLB | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | PC Pin | 125V | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLB63056 APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLB | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | PC Pin | 125V | - | - | Standard | 6P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLB1380R5 APEM Inc. | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | STEEL | Thermoplastic | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | SLB | e4 | Obsolete | Not Applicable | - | EAR99 | 3 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | compliant | Silver | PC Pin | 125V | 17.8mm | 6.2 mm | Standard | SP3T | On-On-On | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | - | 30V | - | 500VRMS V | - | - | SLIDE SWITCH | 220gf | 0.3A | Not Specified | 125V | 8 | 3.20mm | WAVE | SOLVENT | - | - | 5.5mm | 0.102 inch | 5.00mm | - | - | ||
![]() SLC1201 APEM Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLC | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC2204L APEM Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLC | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLB2209L APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLB | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLB16205 APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLB | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | PC Pin | 125V | - | - | Standard | SP6T | - | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLD12025 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLD | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC1204L APEM Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | Thermoplastic | - | 10,000 Cycles | - | -20°C~85°C | Bulk | SLC | - | Obsolete | Not Applicable | - | - | - | - | - | - | 30V | 300mA AC/DC | - | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 220gf | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSA-131FVT NMB Technologies Corporation | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | 50,000 Cycles | - | - | Tape & Reel (TR) | SSA | - | Active | Not Applicable | - | - | - | - | - | - | 4V | 300mA DC | - | - | SMD (SMT) Tab | - | - | - | Standard | SP3T | Mom-On-Mom | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | 153gf | - | Not Specified | - | - | 1.50mm | - | - | - | - | - | - | 1.00mm | RoHS Compliant | - | ||
![]() 4-1825010-8 TE Connectivity | In Stock | - | Datasheet | - | Silver | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1-1825011-5 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | SMD/SMT | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Gull Wing | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 115V | - | DPDT | - | - | - | - | - | - | - | - | - | - | 10.16mm | 7.37mm | - | - | - | RoHS Compliant | UL94 V-0 |