- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Number of Terminals | Actuator Material | Terminal Material | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Features | Electrical Life Cycles | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CJS-1201B Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 200 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | CJS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | 6V | 100mA DC | - | - | - | - | Gold | Gull Wing | - | - | - | - | Flush | SPDT | On-Off-On | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | 100mA | 600gf | - | - | - | Not Specified | - | 0.60mm | - | - | Tape Seal | - | - | - | - | - | Flush | - | No | - | RoHS Compliant | - | - | ||
![]() GS-115-0054 CW Industries | 1693 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | Copper Alloy | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | 125V | 500mA AC/DC | Vertical | - | - | 500mA | Silver | PC Pin | 125V | - | 10.29mm | 5.59 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 2.67mm | - | - | - | - | - | - | 5.59mm | 0.187 inch | 3.18mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 500RDP1S1M2RE E-Switch | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tray | 2011 | 500R | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 500V | - | - | - | Standard | DPDT | On-On | - | 50mOhm | - | - | 20V | - | - | - | DPDT, DPST | 20V | 40,000 Cycles | SLIDE SWITCH | - | 200gf | Non-Illuminated | - | - | Not Specified | - | 1.90mm | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | 2.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() V70212S205Q C&K | 36 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -30°C | - | - | - | 30V | 10A AC 4A DC | Vertical | 19.05mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Screwdriver Slot | SPDT | On-On (Line Voltage Selector) | - | - | - | - | 250V | 10.1A | - | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 115V-230V Marking | - | - | - | - | - | Flush | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | - | 25.58mm | - | - | Gold | PC Pin | 20V | - | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | 2.16mm | - | - | Epoxy Sealed Terminals, Red Actuator | - | - | 6.6mm | - | - | 6.88mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CL-SB-22B-01 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | 12V | 200mA DC | - | - | unknown | 200mA | Silver | Gull Wing | - | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 28 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 28V | 4A AC/DC | Right Angle | 22.48mm | - | 4A | Silver | PC Pin | 125V | - | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 4A | - | - | - | 125V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | 3.30mm | - | - | Epoxy Sealed Terminals | - | - | 20.32mm | - | - | 8.51mm | - | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() SLS121RA04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | 5 | Side Slide | Black | 7.27 | 5.6 | 11 | Right Angle | - | 500Vrms | EAR99 | - | - | 30 | 0.25@125VAC | 85 | 10000 | 500 | -10 | Through Hole | SPDT | 12.5 | 4.17 | 3.2 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 | 11 | - | - | - | - | 5.6 | - | - | Yes with exemptions | - | - | ||
![]() EG2208 E-Switch | 2 |
| - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | Right Angle | - | - | 200mA | Silver | PC Pin | 30V | - | 10mm | 6 mm | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | Non-Illuminated | - | - | Not Specified | - | 2.00mm | - | - | - | - | - | - | 5mm | - | 4.00mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1101M2S6CQE2 C&K | 36 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | - | 6A | Silver | PC Pin | 120V | - | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 12.7mm | - | - | 12.32mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() L202031MS12Q C&K | 36 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | - | 28V | 4A AC/DC | Straight | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 4A | - | - | DPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | 3.81mm | - | - | - | - | - | 19.3mm | - | - | 9.53mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1203M1S3ZQE2 C&K | 19 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 11.43mm | - | 6A | Silver | Solder Lug | 120V | CSA, UL | - | - | Standard | DPDT | On-Off-On | - | 10mOhm | 1GOhm | - | 250V | 6A | - | 2 | - | 28V | - | - | 3A | - | Non-Illuminated | - | - | Not Specified | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 19.56mm | - | - | 5.08mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() AS23CH NKK Switches | 88 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Right Angle | - | - | - | Gold | PC Pin | 28V | - | 9.8044mm | 10.0076 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 500VAC V | - | - | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | 2.50mm | - | 0.4VA@28VDC | Epoxy Sealed Terminals | - | - | - | 12.4206mm | 0.122 inch | 3.80mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 28V | 4A AC/DC | - | 28.83mm | - | 4A | Gold | PC Pin | 125V | - | - | - | Snap on Cap | DPDT | On-Mom | - | - | - | - | 250V | 4A | - | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | 3.30mm | - | - | Black Actuator | - | - | 10.79mm | - | - | 9.53mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CSS-1210TB Nidec Copal Electronics | 1177 | - | Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2008 | CSS | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | - | - | - | - | - | 12V | 100mA DC | Right Angle | - | - | 100mA | Gold | Gull Wing | - | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | 1 | - | 12V | - | SLIDE SWITCH | 100mA | 102 ~ 357gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() EG1313 E-Switch | 198000 |
| - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | Right Angle | - | - | 200mA | Silver | PC Pin | 30V | - | 16mm | 3.8 mm | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 100/150gf | Non-Illuminated | - | - | Not Specified | - | 2.00mm | - | - | - | - | - | - | 5mm | - | 5.00mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PM13B022 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Solder | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | BRASS | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 10,000 Cycles | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Tube | - | PM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Tin (Sn) | - | - | - | UL & CSA | 8536.50.90.50 | - | 6A AC | Straight | - | - | 6A | Silver | Solder Lug | 125V | - | 35mm | 13.2 mm | Standard | DPDT | On-On | - | 30mOhm | 100000000Ohm | - | 250V | - | 1000VAC V | - | - | - | - | SLIDE SWITCH | 3A | 500gf | - | 6A | 6A@125VAC | Not Specified | - | 4.90mm | WAVE | - | - | - | - | - | 9mm | 0.296 inch | 9.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V80213MA08QE C&K | 409 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | Right Angle | 26.58mm | - | 4A | Silver | PC Pin | 125V | - | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | 250V | 10A | - | - | - | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | Epoxy Sealed Terminals, No Marking | - | - | 26.19mm | - | - | Flush | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() EPS2PC1 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Plastic | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2005 | EPS2 | e4 | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | 4A AC | Straight | - | - | 4A | Silver | PC Pin | 125V | - | 27.18mm | 16.51 mm | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | 250V | 4A | - | - | - | - | - | TOGGLE SWITCH | 2A | - | - | 4A | 4A@125VAC | Not Specified | - | 5.99mm | - | - | 115V-230V Marking | - | - | - | 18.54mm | - | Flush | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG2301B E-Switch | 195 |
| - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | Straight | - | - | 200mA | Silver | PC Pin | - | - | 16mm | 6.5 mm | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200/300gf | Non-Illuminated | - | - | Not Specified | - | 2.00mm | - | - | - | - | - | - | 8mm | - | 9.00mm | - | - | - | ROHS3 Compliant | - | Lead Free |