- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Body Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG2301B E-Switch | 195 |
| - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | Straight | - | 200mA | Silver | PC Pin | - | - | 16mm | 6.5 mm | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200/300gf | Non-Illuminated | - | - | Not Specified | - | - | 2.00mm | - | - | - | - | - | - | - | 8mm | - | 9.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLB1370 APEM Inc. | 49 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Phenolic | - | Thermoplastic | BRASS | BRASS | BRASS | - | - | 10,000 Cycles | - | -20°C~85°C | Tube | - | SLB | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | Straight | 5mm | 300mA | Silver | PC Pin | 125V | - | - | - | Standard | SP3T | On-On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | 300mA | 500VRMS V | - | - | 30V | - | SLIDE SWITCH | 300mA | 220gf | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | 5 | 2.30mm | WAVE | - | SOLVENT | Epoxy Sealed Terminals | - | 20mm | - | - | - | 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS12ANG03 NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | NO | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 28V | - | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Non-Shorting (BBM) | - | 3 | 2.20mm | WAVE | - | - | Epoxy Sealed Terminals | - | - | - | 17.8562mm | 0.25 inch | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | 1A | Silver | PC Pin | 125V | - | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | 6A | - | - | SPST | 125V | - | - | - | - | - | - | - | Not Specified | - | - | 4.57mm | - | - | - | Epoxy Sealed Terminals | - | 22.99mm | - | - | - | 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() AYZ0103AGRLC C&K | 1960 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Glass | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | Copper Alloy | - | - | -10°C~60°C | Tape & Reel (TR) | 2011 | AYZ | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 12V | 100mA DC | Vertical | 5.5mm | 100mA | Silver | Gull Wing | - | - | - | - | Standard | SP3T | On-On-On | - | 80mOhm | - | - | - | - | 100mA | - | - | SP3T, SPDT | 12V | 10,000 Cycles | - | 100mA | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | 9.8mm | - | - | - | 1.00mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V70212MA08Q C&K | 120 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Polyester, Glass Filled | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | Right Angle | 19.58mm | 4A | Silver | PC Pin | 125V | - | - | - | Screwdriver Slot | SPDT | On-On (Line Voltage Selector) | - | - | - | - | - | 250V | 10A | - | - | - | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | 115V-230V Marking | - | 26.19mm | - | - | - | Flush | No | - | ROHS3 Compliant | - | - | ||
![]() G-1132-0003 CW Industries | 4270 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | 2002 | G | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 125V | 11A AC 500mA DC | Vertical | - | 11A | Silver | Solder Lug | 125V | - | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 500mA | - | Non-Illuminated | - | - | Not Specified | - | - | 4.01mm | - | - | - | - | 7.87mm | 34.5mm | 14mm | - | - | 8.74mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V80202MS02QE C&K | 53 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | - | Polyester, Glass Filled | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | 4A | Silver | PC Pin | 125V | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 10A | - | - | DPDT | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | O - Marking, Epoxy Sealed Terminals | - | 26.19mm | - | - | - | 7.36mm | No | - | ROHS3 Compliant | - | - | ||
![]() CJS-1201B1 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | 200 Cycles | - | -40°C~85°C | Bulk | 2016 | CJS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | 6V | 100mA DC | - | - | - | Gold | Gull Wing | - | - | - | - | Flush | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | - | 600gf | - | - | - | Not Specified | - | - | 0.60mm | - | - | - | - | - | - | - | - | - | Flush | No | - | RoHS Compliant | - | Lead Free | ||
![]() S112032SS03Q C&K | 36 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | S | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | 1A | Silver | Solder Lug | 125V | - | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | 250V | 6A | - | - | - | 125V | - | - | 6A | - | - | - | - | Not Specified | - | - | 4.57mm | - | - | - | - | - | 34.93mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() ES22MABE C&K | 36 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Bronze | 40,000 Cycles | - | -30°C~85°C | Tray | 2006 | ES | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 15.17mm | - | Gold | PC Pin | 20V | - | - | - | Standard | DPST | On-Off | - | 50mOhm | - | - | - | 20V | - | - | - | DPDT, DPST | 20V | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | - | 10.03mm | - | - | - | 3.07mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1101M1S2ZGE2 C&K | 36 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Gold | Solder Lug | 120V | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | - | 3.56mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-326-0217 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Wire Wrap | 125V | - | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.312 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() EG2229 E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2002 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | 30V | 300mA DC | - | - | 300mA | Silver | PC Pin | - | - | 13.7922mm | 8.509 mm | Standard | DPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | - | - | 500VAC V | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 250gf | - | - | - | Non-Shorting (BBM) | 0.3A@30VDC | 10 | 4.00mm | - | - | - | - | - | - | - | 6.5024mm | 0.157 inch | 9.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SS14MBH2 NKK Switches | 36 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Resin | - | Polyamide (PA), Nylon | - | - | - | - | Phosphor Bronze | 10,000 Cycles | - | -15°C~60°C | Bulk | 2010 | SS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | - | 8536.50.90.50 | 30V | 100mA DC | Right Angle | 6.5mm | 100mA | Silver | PC Pin | 28V | - | - | 4 mm | Standard | SP3T | On-On-On | Non-Shorting | - | - | 0.1A | - | - | 100mA | - | - | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | - | - | Non-Shorting (BBM) | .1A@30VDC | - | 2.00mm | - | - | - | - | - | 15.8mm | - | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() S701C22S207Q C&K | 36 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | S | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 65°C | -30°C | - | - | - | 15A AC | Straight | 17.27mm | 15A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Snap on Cap | SPST | On-Off | - | - | - | - | - | 250V | 15A | - | - | SPST | - | - | - | - | - | - | - | - | Not Specified | - | - | 4.57mm | - | - | - | Black Actuator | - | - | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() TS01CBE C&K | 10 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | - | - | Stainless Steel | Nylon, Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | 60,000 Cycles | - | -30°C~85°C | Bulk | 2009 | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | 5.08mm | 6A | Gold | PC Pin | 20V | UL | - | - | Standard | SPDT | On-On | - | 20mOhm | - | - | - | 20V | - | - | 1 | - | 20V | - | - | 400mA | - | - | - | - | Not Specified | - | - | 3.05mm | - | - | - | Epoxy Sealed Terminals | - | 10.16mm | - | - | - | 3.10mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() AS12BV NKK Switches | 273 |
| Datasheet | 5 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 28V | - | 10.2108mm | 5.6896 mm | Flush | SPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | 500VAC V | - | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | - | - | - | Non-Shorting (BBM) | - | 5 | 2.50mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | 15.2654mm | 0.161 inch | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() EPS2PC2 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Plastic | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2005 | EPS2 | e4 | - | Active | - | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 4A AC | Vertical | 16.51mm | - | Silver | PC Pin | 125V | - | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | 250V | 4A | - | - | - | - | - | TOGGLE SWITCH | - | - | - | 4A | - | Not Specified | - | - | 5.99mm | - | - | - | 115V-230V Marking | - | 27.18mm | - | 19.51mm | - | Flush | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1201M2S1CBE2 C&K | 97 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | Gold | PC Pin | 20V | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | 20V | - | - | - | DPDT, DPST | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 1.02mm | - | - | ROHS3 Compliant | - | Lead Free |