- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Actuator | Actuator Style | ActuatorColor | Brand | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | Rohs Code | Samacsys Description | Switch Configuration | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Switch Travel | Switch Action | Solderability | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Lamp Type | Features | Product Category | Product Length (mm) | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | - | 21.9mm | - | - | Gold | PC Pin | 20V | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | 20V | - | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 6.6mm | - | - | - | 3.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GH49P010001 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Silver (Ag) | - | 20,000 Cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | 30V | 3A DC | Vertical | - | - | 3A | - | PC Pin | - | - | 12.7mm | 11.4046 mm | Standard | - | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | - | 8 | 2.20mm | - | WAVE | - | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | - | - | 18.5674mm | 0.157 inch | 5.10mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.6mm | - | 4A | Silver | Solder Lug | 125V | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | 250V | - | 4A | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 30.48mm | - | - | - | 5.08mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S1M1REA E-Switch | 19 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2004 | 500 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | Solder Lug | 20V | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHSS1104 APEM Inc. | 97 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | GLASS FILLED NYLON | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 5,000 Cycles | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | MHSS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | 8536.50.90.40 | - | 6V | 300mA DC | Straight | - | - | 300mA | Silver | PC Pin | 6V | - | 8.5mm | 3.5 mm | Standard | - | SPDT | On-On | - | 60mOhm | 100000000Ohm | 0.3A | EPOXY | - | - | - | - | 100VAC V | - | - | 6V | - | SLIDE SWITCH | 300mA | - | - | Non-Illuminated | - | - | - | - | - | Not Specified | .3A@6VDC | - | - | 6 | - | - | WAVE | - | - | PARTIAL | - | Black Actuator | - | - | - | - | 3.5mm | 0.118 inch | 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() S202031MS02G C&K | 36 |
| Datasheet | 14 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | - | 1A | Gold | PC Pin | 125V | - | - | - | Standard | - | DPDT | On-On | - | - | - | - | - | - | 250V | - | 6A | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.57mm | - | - | - | - | - | - | - | - | - | 22.99mm | - | - | - | 8.51mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0S102011MS2QS1 C&K Components | In Stock | - | Datasheet | - | Gold, Silver | Brackets, Through Hole | - | - | - | - | Resin | - | Polyoxymethylene | Slide | Top Slide | - | C&K | Copper Alloy | 12 | 10 kcycles | 300 | - | Non-Illuminated | - | C&K Switches | - | - | + 70 C | - 10 C | Through Hole | -30C to 70C | 70C | -30C | - | - | - | - | SPDT | 4.3(mm) | - | - | - | ON ON | 0.111995 oz | - | 30 V | 30 VDC | - | Bulk | - | OS | - | - | - | - | PC Pins | - | Miniature | - | 70 °C | -10 °C | - | - | Switches | - | - | Straight | 4.3 mm | - | 200 mA | - | PC Terminal | - | - | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | 100 mA | - | - | SPDT | 12 V | 10 kcycles | - | 200 mA | SPDT | - | - | PC Pins | Slide Switches | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | Slide Switches | 8.6(mm) | 8.6 mm | - | - | - | - | 8.7(mm) | No | - | RoHS Compliant | - | - | ||
![]() 1101M1S3ZQE2 C&K | 200 | - | Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | 120 | - | - | Stainless Steel | Nylon, Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 3 | - | - | - | - | - | 28V | 6A AC/DC | Vertical | 6.6mm | - | 6A | Silver | Solder Lug | 120V | UL | - | - | Standard | - | SPDT | On-On | - | 10mOhm | 1GOhm | - | - | - | 250V | - | 6A | - | 1 | - | 28V | - | - | 6A | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | - | 19.56mm | 12.7mm | - | - | 5.08mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CST023NK TE Connectivity | In Stock | - | - | 13 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | CST023NK | CST | - | - | - | - | - | - | 55 °C | -15 °C | ROHS COMPLIANT | Obsolete | - | - | 5.6 | Yes | CST023NK=REPLACEMENT FOR CST02 ROHS COMPLIANT: YES Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | - | 23 mm | 12.2 mm | LEVER | Alcoswitch | - | DP3T | - | - | - | 0.2 A | EPOXY TERMINAL SEALED | 12 V | - | SOLDER | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | 0.3 A | - | - | - | 125 V | - | - | - | LATCHED | - | - | 6.86 N | - | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | - | - | ||
![]() 500SSP1S2M6QEA E-Switch | 257 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 6.88mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GF-626-0061 CW Industries | 580 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | PC Pin | 125V | - | 34.544mm | 13.97 mm | Standard | - | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 19.05mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AS11AH NKK Switches | 691 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | WHITE | - | Phosphor Bronze | - | 50,000 Cycles | - | - | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | - | - | MOUNTING BRACKET | - | - | 28V | 0.4VA AC/DC | Right Angle | 12.7mm | - | - | Gold | PC Pin | 28V | - | - | 6.1722 mm | Standard | - | SPST | On-Off | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | 28V | - | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | - | 260gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 5 | - | - | WAVE | 0.4VA@28VDC | - | - | - | Epoxy Sealed Terminals | - | - | 9.8mm | - | 12.6746mm | - | 2.50mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() JS203011JCQN C&K | 800 | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Copper Alloy | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | JS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 300mA DC | - | - | - | - | Silver | J Lead | - | - | - | - | Standard | - | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CJS-1201A1 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | 200 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CJS | - | - | Active | 1 (Unlimited) | J-Hook | - | - | - | 85°C | -40°C | - | - | - | 6V | 100mA DC | - | - | - | - | Gold | J Lead | - | - | - | - | Flush | - | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | - | - | 600gf | - | - | - | - | - | - | Not Specified | - | - | - | - | 0.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | No | - | RoHS Compliant | - | - | ||
![]() 48ASSP1S2M6RBT Grayhill Inc. | 123 |
| Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | 20V | - | - | - | - | - | 20V | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.57mm | - | - | - | 7.24mm | - | No | - | RoHS Compliant | - | - | ||
![]() L202011MS02B C&K | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | 10.79mm | - | - | Gold | PC Pin | 20V | - | - | - | Standard | - | DPDT | On-On | - | - | - | - | - | - | 20V | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | 19.3mm | - | - | - | 5.08mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 500RSP1S1M6RE E-Switch | 57 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tray | 2011 | 500R | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | - | - | - | - | PC Pin | 20V | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | SPDT, SPST | - | 40,000 Cycles | SLIDE SWITCH | - | - | 200gf | Non-Illuminated | - | - | - | - | - | Not Specified | - | - | - | - | 1.90mm | - | - | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | - | 2.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1103M2S3CGE3 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | - | 6A | Gold | PC Pin | 120V | - | - | - | Standard | - | SPDT | On-Off-On | - | - | - | - | - | - | 250V | - | 6A | - | - | SPDT | 28V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals, Red Actuator | - | - | 12.7mm | - | - | - | 5.08mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() L102011MS02Q C&K | In Stock |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | - | - | - | - | 28V | 4A AC/DC | Vertical | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | 250V | - | 4A | - | - | - | 125V | - | - | 4A | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | 19.3mm | - | - | - | 5.08mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() MSL33 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | STEEL | - | Thermoplastic | - | - | - | - | - | - | 10,000 Cycles | - | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tube | - | MSL | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | - | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | PC Pin | 125V | - | 28mm | 9.6 mm | Standard | - | SP3T | On-On-On | Non-Shorting | 30mOhm | 100000000Ohm | 0.2A | EPOXY TERMINAL SEALED | - | 125V | - | - | 500VRMS V | - | - | 30V | - | SLIDE SWITCH | - | - | 250gf | Non-Illuminated | - | - | - | 0.2A | .2A@125VAC | Non-Shorting (BBM) | .2A@30VDC | - | - | 10 | 4.00mm | - | - | - | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | - | - | 10mm | 0.118 inch | 14.20mm | - | - | - | ROHS3 Compliant | - | - |