- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSL33 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Brackets, Through Hole | Through Hole | - | STEEL | Thermoplastic | - | - | 10,000 Cycles | PHENOLIC | -10°C~60°C | Tube | - | MSL | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 30V | 200mA AC/DC | Straight | - | - | 200mA | Silver | PC Pin | 125V | 28mm | 9.6 mm | Standard | SP3T | On-On-On | Non-Shorting | 30mOhm | 100000000Ohm | 0.2A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | - | 30V | - | SLIDE SWITCH | - | 250gf | Non-Illuminated | 0.2A | .2A@125VAC | Non-Shorting (BBM) | .2A@30VDC | 10 | 4.00mm | - | - | SOLVENT | Epoxy Sealed Terminals | - | - | - | 10mm | 0.118 inch | 14.20mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 4A AC/DC | Vertical | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | 3.81mm | - | - | - | Epoxy Sealed Terminals | - | 19.3mm | - | - | - | 1.65mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() AS11BV NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | 15.3mm | - | - | Gold | PC Pin | 28V | - | 5.6896 mm | Flush | SPST | On-Off | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | - | - | - | Non-Shorting (BBM) | - | 5 | 2.50mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 5.7mm | - | 15.2654mm | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() MS22ANA03/UC NKK Switches | In Stock | - | Datasheet | 7 Weeks | Gold, Silver | - | Through Hole | NO | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Silver Alloy | 25,000 Cycles | - | -30°C~85°C | Bulk | 2011 | MS | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 6A AC | - | 11.9mm | - | - | Gold | PC Pin | 28V | - | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | 250V | 6A | - | - | 28V | 100,000 Cycles | - | 6A | - | Non-Illuminated | 6A | - | Non-Shorting (BBM) | - | - | 2.20mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 12.7mm | - | 7.5946mm | - | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 10.8mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | 20V | - | - | SP3T | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 4.06mm | - | - | - | Epoxy Sealed Terminals | - | 23.9mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() CRFS-2204W Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 10,000 Cycles | - | -40°C~85°C | Tray | 2016 | CRFS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | 100mA DC | - | - | unknown | 100mA | Gold | PC Pin | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 255gf | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1103M2S3CBE2 C&K | 49 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 6.6mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() AS11CP NKK Switches | 24 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2010 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | 5.38mm | - | 400mA | Gold | PC Pin | 28V | - | 5.3848 mm | Standard | SPST | On-Off | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | 3 | 2.50mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 9.8mm | - | 16.002mm | - | 3.80mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() GF-626-0001 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 6A | 6A@125VAC | Not Specified | .5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | - | - | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 13.46mm | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 4.57mm | - | - | - | Epoxy Sealed Terminals | - | 22.99mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() L101011MS02Q C&K | 200 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.8mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | - | - | - | Not Specified | - | - | 3.81mm | - | - | - | - | - | 19.1mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG2319 E-Switch | 50 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2007 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 15V | 500mA DC | Right Angle | - | - | 500mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 250/300gf | - | - | - | Not Specified | - | - | 2.00mm | - | - | - | - | 6.5mm | 13.8mm | 8.5mm | - | - | 8.80mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1101M2S4ABE2 C&K | 49 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Tray | 2008 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 17.67mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 6.88mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() L202121MA04Q C&K | 302 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 4A AC/DC | Right Angle | 15.62mm | - | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | 3.30mm | - | - | - | - | - | 20.32mm | - | - | - | 1.65mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() GF-326-0276 CW Industries | 19 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.312 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() TG36W010050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | Brass | 60,000 Cycles | - | -30°C~85°C | Tray | - | TG | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 48V | 500mA AC/DC | Right Angle | - | - | 500mA | Silver | PC Pin | 48V | 10.1092mm | 4.9784 mm | Standard | SPDT | On-On | - | 0.02mOhm | 1000000000Ohm | - | EPOXY | - | - | 1000VRMS V | - | - | - | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | 5 | 2.60mm | WAVE | 0.4VA@20VDC | PARTIAL | Washable | - | - | - | 9.6012mm | - | 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS23BNW03/UC NKK Switches | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | NO | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Silver Alloy | 25,000 Cycles | - | -30°C~85°C | Bulk | 2011 | MS | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 6A AC | - | 11.9mm | - | - | Silver | PC Pin | 125V | - | 11.4046 mm | Standard | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | 250V | 6A | - | - | - | 100,000 Cycles | - | 3A | - | Non-Illuminated | 6A | - | Non-Shorting (BBM) | - | - | 3.50mm | WAVE | - | - | Epoxy Sealed Terminals | - | 12.7mm | - | 7.5946mm | - | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SK12H12G10 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MS23BSG30 NKK Switches | 43 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Tray | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | 28V | 0.4VA AC/DC | - | - | not_compliant | - | Gold | PC Pin | 28V | 12.7mm | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | Non-Illuminated | - | - | Non-Shorting (BBM) | - | 8 | 3.50mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | 22.8346mm | 0.126 inch | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() GH39S010001 APEM Inc. | 71 |
| Datasheet | 9 Weeks | - | Panel, Solder | Panel Mount | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | Silver (Ag) | 20,000 Cycles | THERMOPLASTIC | -30°C~85°C | Bulk | - | G | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.90.50 | 30V | 3A DC | Vertical | - | - | 3A | - | Solder Lug | - | 12.7mm | 5.8 mm | Standard | SPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 3A | EPOXY TERMINAL SEALED | 250V | - | 1000VRMS V | - | 30V | - | SLIDE SWITCH | - | - | - | 4A | 4A@125VAC | Not Specified | 3A@30VDC | - | 2.20mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 6.35mm | 0.165 inch | 5.10mm | - | - | ROHS3 Compliant | - | - |