- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Actuator Material | Manufacturer Package Identifier | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Life (Cycles) | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG2201 E-Switch | 698 |
| - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Copper Alloy | 10000 cycles | -20°C~70°C | Bulk | 2004 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 300mA DC | Vertical | - | 300mA | Silver | PC Pin | 30V | - | 16mm | 6.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | 4.00mm | - | - | - | - | - | - | 8mm | - | 3.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TS01CQF C&K | 36 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | Silver (Ag) | 60,000 Cycles | -30°C~85°C | Bulk | - | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | 28V | 3A AC/DC | Straight | 5.08mm | 3A | Silver | PC Pin | 120V | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | 120V | 3A | - | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.05mm | - | - | Epoxy Sealed Terminals, RTV Rubber Seal | - | 10.16mm | - | - | - | 3.10mm | No | - | ROHS3 Compliant | - | - | ||
![]() S602031MS08Q C&K | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2012 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 125V | 12A AC 1A DC | Right Angle | 24.97mm | 1A | Silver | PC Pin | 125V | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 12A | - | - | - | 125V | - | - | 12A | - | Non-Illuminated | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | 22.99mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() AS24CH NKK Switches | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | 50,000 Cycles | -30°C~85°C | Tray | 2010 | AS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 0.4VA AC/DC | - | 16.5mm | - | Gold | PC Pin | 28V | - | - | 6.1722 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | EPOXY | 28V | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | - | - | 260gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | 0.4VA@28VDC | Jumper needed to achieve triple throw | - | 9.8mm | - | 9.8806mm | - | 3.80mm | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() S702C21S207Q C&K | 36 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 15A AC | Straight | 17.27mm | 15A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Snap on Cap | SPDT | On-On | - | - | - | - | - | 250V | 15A | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | Black Actuator | - | - | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() L102121ML04Q C&K | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 4A AC/DC | Right Angle | 13.59mm | 4A | Silver | PC Pin | 125V | - | - | - | Screwdriver Slot | SPDT | On-On | - | - | - | - | - | 250V | 4A | - | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.56mm | - | - | - | - | 19.3mm | - | - | - | 1.65mm | No | - | ROHS3 Compliant | - | - | ||
![]() 600DP1S2M2R E-Switch | 19 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 20,000 Cycles | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | 13.9954mm | 7.7978 mm | Standard | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 6 | 4.00mm | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 76 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | PC Pin | 125V | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | 250V | 4A | - | - | - | 125V | - | - | 4A | - | - | - | - | Not Specified | - | - | - | 4.06mm | - | - | Epoxy Sealed Terminals | - | 23.9mm | - | - | - | 5.08mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SK12D07VG4NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 4.00mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 3825 |
| Datasheet | 24 Weeks | Gold, Silver | Through Hole | Through Hole | - | Resin | - | Polyoxymethylene (Acetal) (POM) | OS203013MT8QN1 | - | Copper Alloy | 10,000 Cycles | -30°C~70°C | Bulk | 2011 | OS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 30V | 300mA DC | Vertical | 10.2mm | - | Silver | PC Pin | - | - | - | - | Standard | DP3T | On-On-On | - | 20mOhm | - | - | - | - | - | - | - | - | 30V | 10,000 Cycles | - | 300mA | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.20mm | 10000 cycles | - | Epoxy Sealed Terminals | 10mm | 16.8mm | - | - | - | 3.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 49 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | Copper | 100,000 Cycles | -30°C~65°C | Tray | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | 7.92mm | 400mA | Gold | PC Pin | 20V | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | - | - | 20V | - | - | - | - | Non-Illuminated | - | - | Not Specified | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 4.72mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() L203021MS12Q C&K | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | PC Pin | 125V | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | 250V | 4A | - | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.06mm | - | - | - | - | 23.9mm | - | - | - | 8.51mm | - | - | ROHS3 Compliant | - | - | ||
![]() V80212SS05Q C&K | 140 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Nylon | Glass, Nylon, Polyster, Stainless Steel | Polyester, Glass Filled | - | - | Copper | 10,000 Cycles | -30°C~85°C | Bulk | 2012 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | 28V | 10A AC 4A DC | Vertical | 16.5mm | 10A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL, VDE | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | 250V | 10A | - | - | - | 30V | - | - | 2A | - | - | - | - | Not Specified | - | - | - | - | - | - | 115V-230V Marking | - | 41mm | - | - | - | Flush | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() G-168S-3011 CW Industries | 703 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | 3 | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | 2002 | G | - | yes | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | 125V | 500mA AC/DC | Vertical | - | 500mA | Silver | Solder Lug | 125V | - | - | 14.4018 mm | Standard | 3P3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 3P3T, 3PDT | - | 10,000 Cycles | - | 500mA | - | Non-Illuminated | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | - | 7.49mm | 30.2mm | 14.4mm | - | - | 5.08mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG2327 E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 10,000 Cycles | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 300/400gf | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | Copper | 40,000 Cycles | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 28V | 6A AC/DC | Straight | 7.92mm | 6A | Silver | PC Pin | 120V | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals, Red Actuator | - | 16.11mm | - | - | - | 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() G-107-0513 CW Industries | 5741 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | Copper | - | -20°C~105°C | Bulk | 2002 | G | - | yes | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 500mA AC/DC | Vertical | - | 500mA | - | PC Pin | 125V | - | - | 7.747 mm | Standard | SPDT | On-On | - | - | - | 0.5A | - | - | - | 2000VRMS V | - | - | - | - | - | 500mA | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 3 | 2.29mm | - | - | - | 6.48mm | 12.8mm | 7.75mm | - | - | 3.56mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1101M2S3CBE2 C&K | 3928 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | Stainless Steel | Nylon, Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 100,000 Cycles | -30°C~65°C | Bulk | 2008 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | - | - | 20V | 0.4VA AC/DC | Vertical | 6.6mm | 6A | Gold | PC Pin | 20V | UL | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | 20V | - | - | 1 | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() GF-323-0105 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Solder Lug | 125V | - | 34.544mm | 13.97 mm | Screwdriver Slot | SPST | On-Off | - | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | 7.874mm | 0.36 inch | 0.79mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 21 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 10,000 Cycles | -20°C~70°C | Bulk | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 4.00mm | - | - | ROHS3 Compliant | - | - |