- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Switch Travel | Lamp Type | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS314SAH4-R NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 10,000 Cycles | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | SS3 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Right Angle | - | - | Gold | Gull Wing | 28V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1103M2S6CBE2 C&K | 43 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | 6.6mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | 20V | - | - | 20V | - | - | - | - | Non-Illuminated | - | - | - | Not Specified | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | 12.7mm | - | - | 12.32mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() G-124-0000 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | Details | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-831-0000 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | Details | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-1523-0000 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | Details | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-223-0000 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | Details | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPS3PC2 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Plastic | Thermoplastic | - | Copper Alloy | - | - | - | - | -20°C~70°C | Bulk | 1998 | EPS3 | e4 | - | Active | - | PC Pin | EAR99 | - | Silver (Ag) | - | - | 8536.50.90.65 | - | - | 10A AC | - | 16.51mm | 10A | - | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | 10.1A | 250V | - | - | 250V | - | TOGGLE SWITCH | 2A | - | - | - | 10.1A | 10.1A@125VAC | Not Specified | 10.1A@125VDC | 5.99mm | - | 115V-230V Marking | 41mm | 16.28mm | - | Flush | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GF-361-0025 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Solder Lug | 125V | 35.7124mm | 18.1356 mm | Standard | 3PDT | On-On | - | 0.01mOhm | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | 4.01mm | - | - | - | 8.128mm | 0.36 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS13LFW01E NKK Switches | 58 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Silver Alloy | 25,000 Cycles | - | - | - | -30°C~85°C | Tray | 2012 | MS | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 6A AC | - | - | 6A | Silver | Solder Lug | 125V | - | - | Illuminated | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | 3A | - | - | - | - | - | Non-Shorting (BBM) | - | 3.50mm | - | Epoxy Sealed Terminals | - | - | - | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() CMS-2202B Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | PCB, Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | - | -40°C~85°C | Bulk | 2012 | CMS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | 12V | 100mA DC | - | - | 100mA | Gold | Gull Wing | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | DPDT | 20V | - | - | 100mA | 153gf | - | - | - | - | Non-Shorting (BBM) | - | 2.00mm | - | - | - | - | - | 2.00mm | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock |
| Datasheet | 24 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Resin | Polyoxymethylene (Acetal) (POM) | - | Copper Alloy | 10,000 Cycles | - | - | - | -30°C~70°C | Bulk | 2011 | OS | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | - | - | - | - | 30V | 200mA DC | Vertical | 9.9mm | 200mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | 200mA | - | 30V | 10,000 Cycles | - | 200mA | - | - | - | - | - | Non-Shorting (BBM) | - | 3.00mm | - | Epoxy Sealed Terminals | 13.8mm | - | - | 4.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() L202011MS02G C&K | 36 |
| Datasheet | 14 Weeks | Gold, Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.79mm | 4A | Gold | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | 250V | 4A | - | 125V | - | - | - | - | - | - | - | - | Not Specified | - | 3.81mm | - | - | 19.3mm | - | - | 5.08mm | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 1101M2S2CQE2 C&K | 49 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | 250V | 6A | - | 28V | - | - | 6A | - | - | - | - | - | Not Specified | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | 12.7mm | - | - | 3.56mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() L123012MS06Q C&K | 36 |
| Datasheet | 14 Weeks | Silver | Through Hole, Wire | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | Wire Wrap | 125V | - | - | Standard | SP3T | Mom-On-Mom | - | - | - | - | - | SP3T | - | - | - | - | - | Non-Illuminated | - | - | - | Not Specified | - | 4.06mm | - | - | 23.9mm | - | - | 5.08mm | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Straight | 7.92mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | 250V | 6A | SPDT | 28V | - | - | - | - | - | - | - | - | Not Specified | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | 16.11mm | - | - | 6.88mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | 25.58mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | 20V | - | SPDT | 20V | - | - | - | - | - | - | - | - | Not Specified | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | 6.6mm | - | - | 6.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-626-0063 CW Industries | 36 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GF | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 6A | 6A@125VAC | Not Specified | .5A@125VDC | 4.01mm | - | - | - | - | - | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 6A AC/DC | - | 25.58mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | 250V | 6A | - | 28V | - | - | - | - | - | - | - | - | Not Specified | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | 6.6mm | - | - | 6.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() L202121MA04B C&K | 36 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | Right Angle | 15.62mm | - | Gold | PC Pin | 20V | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | 20V | - | DPDT | 20V | - | - | - | - | - | - | - | - | Not Specified | - | 3.30mm | - | - | 20.32mm | - | - | 1.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-326-0270 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | 0.5A | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | 4.01mm | - | - | - | 7.874mm | 0.385 inch | 8.74mm | - | - | ROHS3 Compliant | - | - |