- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Terminal Material | Manufacturer Package Identifier | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Life (Cycles) | Contact (DC) Max Power Rating R Load | Features | Height | Length | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-326-0249 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 3A | 3A@125VAC | Not Specified | .5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | 19.05mm | ROHS3 Compliant | - | ||
![]() 1101M2S6CBE2 C&K | 36 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 6.6mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | 12.32mm | ROHS3 Compliant | - | ||
![]() ES03MCKE C&K | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 40,000 Cycles | - | -30°C~85°C | Tray | 1999 | ES | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | - | - | SPDT | - | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | 3.07mm | Non-RoHS Compliant | Contains Lead | ||
![]() SK12D07G6NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 6.00mm | Non-RoHS Compliant | - | ||
![]() SK12E01G6 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | - | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | 6.00mm | Non-RoHS Compliant | - | ||
![]() SK13D17VG6PA C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 6.00mm | Non-RoHS Compliant | - | ||
![]() SK12D15G6NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | - | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | 6.00mm | Non-RoHS Compliant | - | ||
![]() SK12F17G5 C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | 5.00mm | Non-RoHS Compliant | - | ||
![]() SK13D04G5 C&K | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK12D07G2NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | Non-RoHS Compliant | - | ||
![]() SK12D07G4NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 4.00mm | Non-RoHS Compliant | - | ||
![]() SK12D05G7NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 7.00mm | Non-RoHS Compliant | - | ||
![]() SK13F27G9NS C&K | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | 9.00mm | Non-RoHS Compliant | - | ||
![]() MS22BSW13 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 6A AC | Vertical | - | not_compliant | 6A | Silver | PC Pin | 125V | 12.7mm | 11.9126 mm | Standard | DPDT | On-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | 3A | 3A@250VAC | Non-Shorting (BBM) | - | 250V | 10 | 2.20mm | WAVE | - | - | Epoxy Sealed Terminals | - | - | 19.7612mm | 0.264 inch | 5.10mm | ROHS3 Compliant | - | ||
![]() AS24CB NKK Switches | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | 50,000 Cycles | - | -30°C~85°C | Tray | 2006 | AS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | - | - | - | Gold | PC Pin | 28V | 9.8044mm | 5.6896 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | EPOXY | - | - | 500VAC V | - | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | - | 0.4VA@28VDC | Jumper needed to achieve triple throw | - | - | 9.0932mm | 0.122 inch | 3.80mm | ROHS3 Compliant | - | ||
![]() JS102011JAQN C&K | 683 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | - | JS102011JAQN | Copper Alloy | 5,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2016 | JS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6V | 300mA DC | Right Angle | - | - | - | Silver | J Lead | - | - | - | Standard | SPDT | On-On | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | Not Specified | - | - | - | - | - | 5000 cycles | - | - | 3.5mm | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() MS23BSW13 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | 6A AC | Vertical | - | not_compliant | 6A | Silver | PC Pin | 125V | 12.7mm | 11.9126 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | 3A | 3A@250VAC | Non-Shorting (BBM) | - | 250V | 10 | 3.50mm | WAVE | - | - | Epoxy Sealed Terminals | - | - | 19.7612mm | 0.264 inch | 5.10mm | ROHS3 Compliant | - | ||
![]() MS23ASW40 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | 6A AC | - | - | not_compliant | 6A | Silver | PC Pin | 125V | 12.7mm | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | 3A | 3A@250VAC | Non-Shorting (BBM) | - | 250V | 8 | 3.50mm | WAVE | - | - | Epoxy Sealed Terminals | - | - | 26.035mm | 0.106 inch | 5.10mm | ROHS3 Compliant | - | ||
![]() MS20BSG30 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | 28V | 0.4VA AC/DC | Right Angle | 22.85mm | not_compliant | - | Gold | PC Pin | 28V | - | 11.4046 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | EPOXY | 28V | 100mA | 1500VAC V | - | 28V | 100,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8 | 3.50mm | WAVE | - | 0.4VA@28VDC | Jumper needed to achieve triple throw | - | 13.6mm | 22.8346mm | - | 5.10mm | ROHS3 Compliant | - | ||
![]() MS23BSG40 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | 28V | 0.4VA AC/DC | - | - | not_compliant | - | Gold | PC Pin | 28V | 12.7mm | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8 | 3.50mm | WAVE | - | 0.4VA@28VDC | Epoxy Sealed Terminals | - | - | 26.035mm | 0.106 inch | 5.10mm | ROHS3 Compliant | - |