- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | ActuatorColor | Base Product Number | Brand | Case Size | Case Style | Connections | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | ELV | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Accuracy | Switch Type | Operating Force | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Features | Terminal Length | Product Category | Length | Width | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GI-159-0009 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CW Industries | - | - | - | - | - | - | CW Industries | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | ||
![]() ASF62RGS TE Connectivity | In Stock | - | - | Gold | Reverse, Surface Mount | Surface Mount, Right Angle | - | - | - | Polyester | - | - | - | ASF6 | - | - | - | - | Copper Alloy | 15,000 Cycles | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Tube | - | - | Active | - | Compliant | - | 20 V | 20 V | -40°C ~ 80°C | - | ASF | - | - | - | J-Bend | - | - | 2 | - | 80 °C | -40 °C | - | - | 0.4VA (AC/DC) | - | - | Gold | J Lead | - | - | Screwdriver Slot | 6PDT | On-On | - | - | Compliant | - | - | 6PDT | 20 V | 15,000 Cycles | - | - | 950gf | - | - | - | Shorting (MBB) | - | - | - | - | 2.79mm | - | - | - | - | 10.16 mm | 7.37 mm | - | Flush | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSS2220G TE Connectivity | In Stock | - | - | Gold | - | Through Hole | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | MSS2 | - | - | - | - | Copper Alloy | 15,000 Cycles | - | International Rectifier | - | TE Connectivity ALCOSWITCH Switches | - | - | Bulk | - | - | Obsolete | - | - | - | 125V | - | -20°C ~ 85°C | Bulk | MSS | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 300mA (AC) | - | 300mA (AC) | Silver | PC Pin | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | 15,000 Cycles | - | - | 600gf | - | - | - | Shorting (MBB) | - | - | - | - | 2.00mm | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.00mm | - | ||
![]() 1825116-1 TE Connectivity | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 2 Inches | Center Back Mount | 1/4 NPT | Copper Alloy | 6,000 Cycles | - | NOSHOK | 20-110-040-0/140-F/C | TE Connectivity ALCOSWITCH Switches | - | - | Bulk | - | - | Obsolete | - | - | - | 125V | 12V | -10°C ~ 85°C | Bulk | SLS | - | - | Active | - | - | Analog | - | - | - | - | - | - | 250mA (AC), 150mA (DC) | - | 250mA (AC), 150mA (DC) | Silver | PC Pin | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 10,000 Cycles | 1 Percent | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.20mm | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-1126-0029 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-1126-0029 | - | 104 °C | -10 °C | - | - | Active | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 34.544 mm | 13.97 mm | SLIDE | - | DPDT | 0.01 mΩ | 0.5 A | - | 125 V | WIRE WRAP | - | - | - | - | - | - | - | 11 A | - | - | - | 125 V | - | ON-ON | - | - | - | 0.303 inch | - | - | - | 7.874 mm | 0.188 inch | - | ||
![]() GF-1324-0004 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | - | COPPER | BLACK | - | - | - | - | - | - | - | CW INDUSTRIES | CW Industries | GF-1324-0004 | - | 104 °C | -10 °C | - | - | Active | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 22.352 mm | 13.97 mm | SLIDE | - | SPDT | 0.01 mΩ | 0.5 A | - | 125 V | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | 13 A | - | - | - | 125 V | - | ON-ON | - | - | - | - | - | - | - | 7.874 mm | 0.344 inch | - | ||
![]() G-1131-0000 Electroswitch | In Stock | - | - | - | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | G-1131-0000 | - | 104 °C | -10 °C | - | - | Active | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 34.544 mm | 13.97 mm | SLIDE | - | SPST | 0.01 mΩ | 0.5 A | - | 125 V | SOLDER LUG | - | - | - | - | SLIDE SWITCH | - | - | 11 A | - | - | - | 125 V | - | OFF-(ON) | - | MOMENTARY | - | 0.36 inch | - | - | - | 7.874 mm | 0.344 inch | - | ||
![]() G-127L-0030 Electroswitch | In Stock | - | - | - | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | G-127L-0030 | - | 104 °C | -10 °C | - | - | Active | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 30.226 mm | 10.16 mm | SLIDE | - | SP3T | 0.01 mΩ | 0.5 A | - | 125 V | SOLDER LUG | - | - | - | - | - | - | - | 0.5 A | - | - | - | 125 V | 8 | ON-ON-ON | - | - | - | 0.25 inch | - | - | - | 7.493 mm | 0.03 inch | - | ||
![]() GG-350-0001 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | COLD ROLLED STEEL | NYLON | - | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GG-350-0001 | - | 104 °C | -10 °C | - | - | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 34.544 mm | 13.97 mm | SLIDE | - | DPDT | 0.01 mΩ | 0.5 A | - | 125 V | WIRE WRAP | - | - | - | - | - | - | - | 3 A | - | - | - | 125 V | - | ON-ON | - | - | - | 0.3 inch | - | - | - | 7.874 mm | 0.515 inch | - | ||
![]() GG-351-0000 Electroswitch | In Stock | - | - | - | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GG-351-0000 | - | 104 °C | -10 °C | - | - | Active | - | 5.33 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 34.544 mm | 7.874 mm | SLIDE | - | SPDT | 0.01 mΩ | 0.5 A | - | 125 V | SOLDER LUG | - | - | - | - | - | - | - | 3 A | - | - | - | 125 V | - | ON-ON | - | - | - | 0.36 inch | - | - | - | 13.97 mm | 0.515 inch | - | ||
![]() G-168S-0000 Electroswitch | In Stock | - | - | - | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | - | COPPER | BLACK | - | - | - | - | - | - | 10000 Cycle(s) | CW INDUSTRIES | CW Industries | G-168S-0000 | - | 104 °C | -10 °C | - | - | Active | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | compliant | - | - | - | 20.701 mm | 14.4018 mm | SLIDE | - | 3P3T | 0.01 mΩ | 0.5 A | - | 125 V | SOLDER LUG | - | - | - | - | - | - | - | 0.5 A | - | - | - | 125 V | - | ON-ON-ON | - | - | - | 0.25 inch | - | - | - | 7.493 mm | 0.2 inch | - | ||
![]() GI-154-0000 Electroswitch | In Stock | - | - | - | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GI-154-0000 | - | 104 °C | -10 °C | - | - | Active | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 30.226 mm | 7.62 mm | SLIDE | - | DP3T | 0.01 mΩ | 0.5 A | - | 125 V | SOLDER LUG | - | - | - | - | SLIDE SWITCH | - | - | 0.5 A | - | - | - | 125 V | - | ON-ON-ON | - | - | - | 0.25 inch | - | - | - | 10.541 mm | 0.2 inch | - | ||
![]() GF-326-0280 Electroswitch | In Stock | - | - | - | - | - | NO | PANEL MOUNT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-326-0280 | - | 104 °C | -10 °C | - | - | Active | - | 2.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 34.544 mm | 13.97 mm | SLIDE | - | DPDT | 0.01 mΩ | 0.5 A | - | 125 V | SOLDER LUG | - | - | - | - | - | - | - | 3 A | - | - | - | 125 V | - | ON-ON | - | - | - | 0.36 inch | - | - | - | 7.874 mm | 0.188 inch | - | ||
![]() GF-623-0046 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-642-0000 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | GF-642-0000 | - | 104 °C | -10 °C | - | ROHS COMPLIANT | Active | - | 5.78 | - | Yes | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | Silver (Ag) | - | - | 8536.50.90.50 | - | - | compliant | - | - | - | - | - | - | - | 4PDT | - | 0.5 A | - | 125 V | SOLDER | - | - | - | - | SLIDE SWITCH | - | - | 6 A | - | - | - | 125 V | - | - | - | LATCHED | - | - | - | - | - | - | - | - | ||
![]() G-128L-0101 Electroswitch | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | COLD ROLLED STEEL | NYLON | SILVER | COPPER | BLACK | - | - | - | - | - | - | 6000 Cycle(s) | CW INDUSTRIES | CW Industries | G-128L-0101 | - | 104 °C | -10 °C | - | - | Active | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | - | - | - | 30.226 mm | 10.16 mm | SLIDE | - | DP3T | 0.01 mΩ | 0.5 A | - | 125 V | WIRE WRAP | - | - | - | - | - | - | - | 3 A | - | - | - | 125 V | 8 | ON-ON-ON | - | - | - | 0.438 inch | - | - | - | 7.493 mm | 0.328 inch | - | ||
![]() SS-23H33-G 7 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |