- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Base/Housing Material | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Type | Supplier Package | Switch Configuration | Tail Length | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Voltage | Output Type | Lead Length | Brand Name | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Lead Diameter | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Lamp Type | Mounting Angle | Features | Terminal Length | Wattage | Input Voltage | Product Category | Travel | Bearings | IP Rating | Mating Connector | Product Length (mm) | Height | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMS43 TE Connectivity | In Stock | - | - | 15 Weeks | Silver/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 30 | - | Top Slide | MMS4 | - | - | Copper Alloy | 30 | 500VAC V | 10,000 Cycles | - | TE CONNECTIVITY LTD | - | POLYESTER | TE Connectivity | MMS43 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -10C to 60C | 60C | -10C | 60 °C | -10 °C | Bulk | ROHS COMPLIANT | - | - | Obsolete | 4P3T | 7(mm) | Active | 8.58 | - | Yes | - | - | - | - | - | - | 30V | - | -20°C ~ 60°C | Bulk | MMS | - | e4 | - | Active | - | EAR99 | - | - | - | - | Silver (Ag) | - | - | - | 8536.50.90.50 | - | - | 100mA (DC) | - | - | compliant | 100mA (DC) | - | Silver | PC Pin | 24 mm | 7 mm | Standard | - | - | - | Alcoswitch | 4P3T | On-On-On | 0.03 mΩ | 1000000000 Ω | - | 0.1 A | EPOXY TERMINAL SEALED | - | 30 V | SOLDER | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 200gf | PC Pins | - | - | 0.1 A | - | Shorting (MBB) | - | 30 V | 0.1(A) | 14 | - | 2.00mm | LATCHED | - | - | 3.43 N | SOLVENT | - | - | Epoxy Sealed Terminals | 0.098 inch | - | - | - | - | - | - | - | 24(mm) | - | 5.51 mm | 2.00mm | 7.51(mm) | - | - | - | ||
![]() ASE71076 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | 4P3T | - | Active | - | - | - | - | DIP | ON OFF | - | - | - | - | - | -40 to 80 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 Cycles | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHS-08TA2 Nidec | 14 |
| - | - | Gold | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | - | Slide | Recessed Slide | - | PPS (Polyphenylene Sulfide) | Nidec Copal | Copper Alloy | - | - | - | 1000 | - | Non-Illuminated | - | Nidec | - | + 85 C | - | Panduit Corp | - 40 C | Surface Mount | PCB Mount | - | - | - | - | - | Bulk | - | - | - | - | 8PST | - | Last Time Buy | - | Details | - | - | - | OFF (ON) | - | - | - | 6 VDC, 24 VDC | - | -40 to 85 °C | Reel | - | - | - | - | - | - | - | - | Low Profile | - | 8 Position | - | - | - | - | - | Switches | - | - | - | 1.27 mm | - | 25 mA, 100 mA | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | 8PST | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | E2305000504 | - | - | C&K | - | - | Shafted | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | Single Ended | - | - | - | - | - | - | - | 0 to 70 Degrees C | - | - | - | - | - | - | 15 ft Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP54 | Not Included | - | - | - | - | - | - | - | - | ||
![]() MSSA1450 TE Connectivity | In Stock | - | - | - | Silver | - | Through Hole | - | - | - | Polyester | - | - | - | - | - | - | Extended | - | MSSA145 | - | TE Connectivity / AMP | Copper Alloy | - | - | 15,000 Cycles | 25 | - | Non-Illuminated | - | TE Connectivity | - | + 85 C | - | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Through Hole | - | - | - | - | - | Bulk | - | - | 3-1437580-7 | - | - | - | Active | - | - | - | - | - | - | - | 0.412229 oz | 125 V | 20 VDC | - | -20°C ~ 85°C | - | MSS | - | - | - | - | - | - | - | Slide Switch | - | - | - | - | - | - | - | Switches | 400 mVA | 300mA (AC) | - | - | - | 400 mA | - | Silver | Solder Pin | - | - | Standard | - | - | - | - | SP4T | On-On-On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | SP4T | 600gf | - | Slide Switches | - | - | - | Shorting (MBB) | - | - | - | - | - | 2.00mm | - | - | - | - | - | - | Straight | Epoxy Sealed Terminals | - | - | - | Slide Switches | 2.5 mm | - | - | - | - | - | - | 10.41mm | - | - | UL 94 V-0 | - | ||
![]() 1825267-1 TE Connectivity | 577 | - | - | - | Silver | - | Through Hole | - | - | - | Polyoxymethylene | - | - | - | - | - | 125 | - | Top Slide | 1825267 | - | - | Copper Alloy | - | - | 15,000 Cycles | - | - | Non-Illuminated | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -20C to 85C | 85C | -20C | - | - | Bulk | - | - | - | - | 4P3T | 8.3(mm) | Active | - | - | - | - | - | ON ON ON | - | - | 125V | - | - | -20 to 85 °C | Tray | MSS | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Switches | - | 300mA (AC) | - | - | - | 300mA (AC) | - | Silver | PC Pin | - | - | Standard | - | - | - | - | 4P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | 600gf | PC Pins | Slide Switches | - | - | - | Shorting (MBB) | - | - | 0.3(A) | - | - | 2.00mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | 22(mm) | - | - | 5.50mm | 17(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2DGRA TE Connectivity | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | S2DG | - | - | Phosphor Bronze | - | - | -- | - | - | - | - | Burndy | Y1MRKIT | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | 3.3 mm | - | 20V | 20V | - | -- | Bulk | S | - | - | - | Obsolete | PC Pin | - | - | - | - | 2 | - | - | - | - | - | - | - | 0.4VA (AC/DC) | Right Angle | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Standard | - | - | - | - | DPDT | On-On | - | - | - | - | - | Non-Compliant | - | - | DPDT | - | 10,000 Cycles | - | - | - | 70 ~ 500gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 2.20mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | - | - | UL94 V-0 | Contains Lead | ||
![]() CMS-4216TA Nidec | In Stock | - | - | - | Gold | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | - | 500 | - | Non-Illuminated | - | Eaton Benches By Wright Line | WTB48-XPX-D-E | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 12 VDC | - | - | Reel | CMS | - | - | - | - | - | - | - | Slide Switch | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | 4PDT | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | 6 mm | - | - | UL 94 V-0 | - | ||
![]() CMS-4216TB Nidec | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | - | 500 | - | Non-Illuminated | - | NTE Electronics | 1W062 | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 12 VDC | - | - | Tape & Reel | CMS | - | - | - | - | Gull Wing | - | - | Slide Switch | 62 Ohms | - | - | 85 °C | -40 °C | Metal Oxide Film | - | Switches | - | - | - | - | - | 100 mA | - | - | Solder Terminal | - | - | - | - | - | 1.18 | - | - | - | - | - | 0.032 | - | - | - | - | - | 4PDT | 20 V | - | - | 100 mA | 4PDT | - | Axial Leads | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Slide Switches | - | - | - | - | - | - | - | 6 mm | - | No | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-13F20-G 5 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-22L03-G 6 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1571672-1 TE Connectivity | 7970 |
| - | - | Silver | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene | - | - | - | - | - | - | - | Extended Side Slide | 1571672 | - | - | Copper Alloy | 50 | - | 10,000 Cycles | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | -20C to 70C | 70C | -20C | - | - | Bulk | - | - | - | - | SPDT | 13.6(mm) | Active | - | Compliant | - | - | - | - | - | - | - | 50 V | - | -20°C ~ 70°C | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA (DC) | - | - | - | - | - | Silver | PC Pin | - | - | Standard | - | - | - | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | 100 ~ 400gf | PC Pins | - | - | - | - | Non-Shorting (BBM) | - | - | 0.5@50VDC(A) | - | - | 2.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13(mm) | - | - | 8.00mm | 6(mm) | - | - | - | ||
![]() 1825032-3 TE Connectivity | 1962 |
| - | 23 Weeks | Gold | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | Polyether Imide/N/A | -- | - | - | - | - | - | 48 | - | Top Slide | 1825032 | Polyetherimide | - | Phosphor Bronze | 48 | - | 10,000 Cycles | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 1825032-3 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -20C to 80C | 80C | -20C | 80 °C | -20 °C | Bulk | ROHS COMPLIANT | - | - | Active | DPDT | 5(mm) | Active | 2.29 | - | Yes | - | - | ON None ON | - | - | 20V | 20V | - | -20 to 80 °C | Bulk | SE | - | e4 | Yes | Active | - | EAR99 | - | Compact | - | - | Gold (Au) | - | - | - | 8536.50.90.50 | - | - | 0.4VA (AC/DC) | - | - | compliant | 0.4VA (AC/DC) | - | Gold | PC Pin | 9.5 mm | 5 mm | Standard | - | - | - | Alcoswitch | DPDT | On-On | - | - | - | 0.05 A | EPOXY TERMINAL SEALED; IP67 | - | 48 V | SOLDER | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 100 ~ 500gf | PC Pins | - | - | 0.05 A | - | Non-Shorting (BBM) | - | 48 V | 0.05(A) | - | - | 2.20mm | LATCHED | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | 9.5(mm) | - | 8 mm | 3.50mm | 11.5(mm) | - | - | - | ||
![]() 1825264-2 TE Connectivity | In Stock | - | - | - | Gold | - | Through Hole | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | Extended Top Slide | 1825264 | - | - | Copper Alloy | - | - | 15,000 Cycles | - | - | Non-Illuminated | - | - | - | - | 0.4@20VAC 20VDC VA | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | 4PDT | - | Active | - | - | - | - | - | - | - | - | 20V | 20V | - | -20 to 85 °C | Bulk | MSS | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Standard | - | - | - | - | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | 600gf | PC Pins | Slide Switches | - | - | - | Shorting (MBB) | - | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | 8.00mm | - | - | - | - | ||
![]() 3-1437580-0 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | 1437580 | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 20V | 20V | - | -20°C ~ 65°C | Bulk | MSSA-01 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Standard | - | - | - | - | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | 600gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | - | - | - | - | ||
![]() MSSA245004 TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | - | Polyester | - | - | - | - | - | 125 | Slide | Extended Top Slide | - | - | TE Connectivity / Alcoswitch | Copper Alloy | - | - | - | 25 | - | Non-Illuminated | - | TE Connectivity | - | + 85 C | - | - | - 20 C | - | Through Hole | -20C to 85C | 85C | -20C | - | - | - | - | - | 1825200-1 | - | DP4T | 9.35(mm) | - | - | Details | - | - | - | - | - | - | - | - | 150 V | - | Tray | - | 0.25 % | - | - | - | - | - | 25 ppm/°C | Switches | 100 Ω | - | - | 155 °C | -55 °C | Thin Film | - | Switches | 500 mW | - | - | - | - | 300 mA | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | PC Pins | Slide Switches | - | - | - | - | - | - | 0.3(A) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Slide Switches | - | - | - | - | 24(mm) | 650 µm | - | - | 22.35(mm) | - | UL 94 V-0 | - | ||
![]() MSSA111EG TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | POLYAMIDE | GOLD | - | - | - | GOLD | - | - | - | - | - | - | - | - | 500VRMS V | 30000 Cycle(s) | - | TE CONNECTIVITY LTD | - | POLYESTER | TE Connectivity | MSSA111EG | - | - | - | - | - | - | - | - | - | 65 °C | -20 °C | - | ROHS COMPLIANT | - | - | Obsolete | - | - | - | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.50.90.50 | - | - | - | - | - | compliant | - | - | - | - | 24.003 mm | 6.35 mm | TOP TYPE | - | - | - | - | - | SPDT | 0.02 mΩ | 1000000000 Ω | - | 0.02 A | EPOXY | - | 20 V | SOLDER | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | 0.02 A | - | BREAK-BEFORE-MAKE | - | 20 V | - | 3 | ON-OFF-ON | - | LATCHED | WAVE | - | - | SOLVENT | - | - | - | 0.125 inch | - | - | - | - | - | - | - | - | - | 13.97 mm | 0.11 inch | - | - | - | - |