- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Actuator | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Composition | Color | Subcategory | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Contact Timing | Switch Travel | Lamp Type | Mounting Angle | Features | Product Category | Travel | Diameter | Length | Actuator Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54720 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1101A1BREA CIT | In Stock | - | - | - | - | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | 1101A1 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | - | 20 V | 20 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | Solder Lug | Standard | SPDT | On-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 5.08mm | - | - | ||
![]() 1103A3BREA CIT | In Stock | - | - | - | - | Panel Mount | - | Plastic | Polyamide (PA66), Nylon 6/6 | - | 1103A3 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | - | 20 V | 20 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | Solder Lug | Standard | SPDT | On-Off-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 9.40mm | - | - | ||
![]() 1103A1HQEA CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | 1103A1 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | 120 V | 28 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 5A (AC/DC) | - | Silver | PC Pin | Standard | SPDT | On-Off-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 5.08mm | - | - | ||
![]() 1101A3HQEA CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | 1101A3 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | 120 V | 28 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 5A (AC/DC) | - | Silver | PC Pin | Standard | SPDT | On-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 9.40mm | - | - | ||
![]() 1103A3CREA CIT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | 1103A3 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | - | 20 V | 20 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | Standard | SPDT | On-Off-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 9.40mm | - | - | ||
![]() 1201A3CQEA CIT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | 1201A3 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | - | 120 V | 28 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 5A (AC/DC) | - | Silver | PC Pin | Standard | DPDT | On-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 9.40mm | - | - | ||
![]() 1203A1CREA CIT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | 1203A1 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | Non-Compliant | 20 V | 20 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | Standard | DPDT | On-Off-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 5.08mm | - | - | ||
![]() 1203A1BREA CIT | In Stock | - | - | - | - | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | 1203A1 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | - | 20 V | 20 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | Solder Lug | Standard | DPDT | On-Off-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 5.08mm | - | - | ||
![]() 1201A1HREA CIT | In Stock | - | - | - | - | Through Hole, Right Angle | Steel | - | Polyamide (PA66), Nylon 6/6 | - | 1201A1 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | - | 20 V | 20 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | Standard | DPDT | On-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 5.08mm | - | - | ||
![]() 1203A1HQEA CIT | In Stock | - | - | Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | 1203A1 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | Non-Compliant | 120 V | 28 V | -40°C ~ 85°C | - | 1000 | 1 % | 50 ppm/°C | 47.5 kΩ | Metal Film | - | - | 5A (AC/DC) | - | Silver | PC Pin | Standard | DPDT | On-Off-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | 3.65 mm | 10.2 mm | 5.08mm | No | Lead Free | ||
![]() 1203A3BQEA CIT | In Stock | - | - | - | - | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | 1203A3 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | Compliant | 120 V | 28 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | Green | - | 5A (AC/DC) | - | Silver | Solder Lug | Standard | DPDT | On-Off-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 9.40mm | - | - | ||
![]() 1201A3HQEA CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | 1201A3 | - | Copper Alloy | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | Bulk | Active | - | 120 V | 28 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | - | - | 5A (AC/DC) | - | Silver | PC Pin | Standard | DPDT | On-On | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 9.40mm | - | - | ||
![]() AYZ0103AGRL C&K | In Stock | - | - | Silver | - | - | - | - | - | Standard | - | C&K | - | - | 4000 | Non-Illuminated | C&K Switches | - | - | - | Through Hole | - | - | Details | - | 12 VDC | - | Reel | AYZ | - | - | - | - | - | Switches | - | 100 mA | - | PC Terminal | - | - | ON - ON - ON | - | - | SP3T | - | Slide Switches | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | ||
![]() AYZ0203AGRL C&K | In Stock | - | - | - | - | - | - | - | - | Slide | - | C&K | - | - | 3000 | Non-Illuminated | C&K Switches | - | - | - | - | - | - | Details | - | - | - | Reel | AYZ | - | - | - | - | - | Switches | - | 100 mA | - | - | - | - | ON - ON - ON | - | - | DP3T | - | Slide Switches | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | ||
![]() LSSA12S-P-V Diptronics | In Stock | - | - | - | - | - | - | - | - | Slide | - | Diptronics | - | - | 1000 | Non-Illuminated | Diptronics | + 60 C | - | - 10 C | Panel Mount | - | - | Details | - | 12 VDC | - | Bulk | - | - | - | - | - | - | Switches | - | 100 mA | - | Solder Pin | - | - | ON - OFF | - | - | SPDT | - | Slide Switches | - | - | - | - | Straight | - | Slide Switches | 2 mm | - | - | 2 mm | - | - | ||
![]() LSSM12-32-V-T/R Diptronics | In Stock | - | - | - | - | - | - | - | - | Slide | - | Diptronics | - | - | 1000 | Non-Illuminated | Diptronics | + 60 C | - | - 10 C | Panel Mount | - | - | Details | - | 12 VDC | - | Cut Tape | - | - | - | - | - | - | Switches | - | 100 mA | - | SMD/SMT | - | - | ON - OFF | - | - | SPDT | - | Slide Switches | - | - | - | - | Right Angle | - | Slide Switches | 2 mm | - | - | 3.2 mm | - | - | ||
![]() SS3N-MSC-V Diptronics | In Stock | - | - | - | - | - | - | - | - | Slide | - | Diptronics | - | - | 2000 | Non-Illuminated | Diptronics | + 70 C | - | - 20 C | Panel Mount | - | - | Details | - | 24 VDC | - | Bulk | - | - | - | - | - | - | Switches | - | 25 mA | - | SMD/SMT | - | - | ON - OFF | - | - | SPDT | - | Slide Switches | - | - | - | - | SMD/SMT | - | Slide Switches | 2 mm | - | - | - | - | - | ||
![]() LSSA12N-P-V Diptronics | In Stock | - | - | - | - | - | - | - | - | Slide | - | Diptronics | - | - | 1000 | Non-Illuminated | Diptronics | + 60 C | - | - 10 C | Panel Mount | - | - | Details | - | 12 VDC | - | Bulk | - | - | - | - | - | - | Switches | - | 100 mA | - | Solder Pin | - | - | ON - OFF | - | - | SPDT | - | Slide Switches | - | - | - | - | Straight | - | Slide Switches | 2 mm | - | - | 2 mm | - | - | ||
![]() LSSM12-P-V-T/R Diptronics | 3600 | - | - | - | - | - | - | - | - | Slide | - | Diptronics | - | - | 800 | Non-Illuminated | Diptronics | + 60 C | - | - 10 C | Panel Mount | - | - | Details | - | 12 VDC | - | Cut Tape | - | - | - | - | - | - | Switches | - | 100 mA | - | SMD/SMT | - | - | ON - OFF | - | - | SPDT | - | Slide Switches | - | - | - | - | Right Angle | - | Slide Switches | 2 mm | - | - | 2 mm | - | - |