- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Current | Maximum Movement Differential | Maximum Operating Temperature | Maximum Pre-Travel | Mfr | Minimum Operating Temperature | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Nominal Supply Current | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Compliance | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT34443 Panasonic | 38 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Simulated Roller Lever | - | - | - | - | Silver Nickel | - | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVT34443 | - | - | - | + 85 C | - | - | - 25 C | - | PCB Mount | - | - | - | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.77 | Compliant | Yes | - | - | 250 VAC | 125 VDC | - | - | - | - | AVT | e4 | - | - | - | PCB | EAR99 | Subminiature | - | Silver (Ag) | 85 °C | -25 °C | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3 A | - | Solder Pin | - | - | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | - | OFF - ON | - | 3 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | 3 A | SPST | 0.98 N | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | - | - | - | - | - | - | - | 11.1 mm | 19.15 mm | - | - | - | - | - | ||
![]() APL-M24DCLS Altech Corporation | 2711 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | APL-M24DCLS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 265 VAC | 20 VDC to 60 VDC | - | - | - | - | APL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS21S-AT1105-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 70 C | - | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | PS21S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV32223 Panasonic | 44 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Lever | - | - | - | - | Silver Nickel | - | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AV32223 | - | - | - | + 85 C | - | - | - 25 C | - | PCB Mount | - | - | - | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.76 | Compliant | Yes | - | - | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | Yes | - | - | Solder | EAR99 | High Precision | - | Silver (Ag) | 85 °C | -25 °C | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3 A | - | Solder Terminal | - | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | - | OFF - ON | - | 3 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | 3 A | SPST | 0.49 N | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | - | - | - | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | - | ||
![]() AV3232613 Panasonic | 20 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Lever | - | - | - | - | Silver Nickel | - | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AV3232613 | - | - | - | + 85 C | - | - | - 25 C | - | PCB Mount | - | - | - | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 2.38 | Details | Yes | - | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | Yes | - | - | - | EAR99 | High Precision | - | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 100 mA | - | Solder Terminal | - | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | - | OFF - ON | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.12 N | - | - | - | - | - | - | - | - | - | - | - | 11.1 mm | 25.95 mm | - | - | - | - | - | ||
![]() D3M-01L2 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | D3M | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | - | Connector | - | - | - | 7 mm | Lever, Roller | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 102gf | - | - | - | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.587 (14.9mm) | 10gf | - | 0.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D2HW-C273M Omron Electronics Inc-EMC Div | 57 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | - | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Simulated Roller | - | SPST-NO | Off-Mom | - | 2A | - | - | 125V | - | - | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1CFG-B Omron Automation and Safety | 2945 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 35.5mm | unknown | 3A | - | Screw Terminal | 240V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | 4P4T, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | 95mm | 88.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-1C17D8-201 Honeywell Sensing and Productivity Solutions | 4 | - | Datasheet | 5 Weeks | Chassis Mount, Screw, Through Hole | Chassis Mount | 201 | - | - | Polyester | 8g | - | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | - | Quick Connect - 0.187 (4.7mm) | 277V | CSA, UL | - | - | Lever, Roller | - | SPDT | On-Mom | - | 0.5A | CORROSION PROOF | - | 277V | - | 15A | - | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 175gf | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.120 (3.05mm) | 0.047 (1.2mm) | 0.812 (20.6mm) | 19gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.8mm | - | - | 206mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SZL-VL-E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2008 | SZL-VL | - | - | Obsolete | 1 (Unlimited) | Cable | EAR99 | General Purpose | 2 | - | - | - | - | 8536.50.70.00 | - | 125V | 5A AC 400mA DC | Straight | IP64 - Dust Tight, Water Resistant | 25mm | unknown | 5A | - | Cable Gland | 250V | CE, UL | - | - | Cross Roller Plunger | - | SPDT (DB/DM) | On-Mom | - | 5A | - | - | - | - | 5A | 5A | - | 1 | SPDT | - | 10,000,000 Cycles | - | - | - | 900gf | - | - | - | 5A | - | - | 0.158 (4.0mm) | - | 0.028 (0.7mm) | 0.060 (1.5mm) | - | 150gf | - | 5.5 mm | - | - | - | - | - | - | - | - | - | - | - | 112mm | 28mm | 25mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() D4SL-N3NDG-D4 Omron | 2973 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | - | Omron Automation and Safety | - | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | + 55 C | - | Omron Automation and Safety | - 10 C | - | Chassis Mount | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | - | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | - | 3PST-2NC/1NO x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P6T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4N-422G Omron Automation and Safety | 23 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2011 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | - | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | - | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 459gf | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GQ22-B7-K Omron | 67 | - | - | - | - | - | - | - | - | - | - | Stainless Steel/N/A | 250 | Roller Plunger | Roller Plunger | - | Straight | Omron Automation and Safety | Silver | 250 | 1000VAC | 500000 | 1 | - | Non-Illuminated | - | Omron | - | - | 15A | 0.05 | +80°C | 0.4 | - | -25°C | 3.58 | Panel | -25C to 80C | 80C | -25C | - | - | - | - | 4549041 Z15GQ22B7KNC Z15GQ22B7K | - | SPDT | 17.45(mm) | - | - | Details | - | N.O./N.C. | 1.587328 oz | - | 14 VDC | - | - | Bulk | - | Z | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | Switches | - | - | - | - | 17.45mm | - | 15 A | - | Screw | - | - | - | - | Roller Plunger | - | - | ON - (OFF), OFF - (ON) | 100(Mohm) | - | - | - | - | - | - | - | - | - | - | - | 10000000 | - | - | SPDT | 3.43(N) | Screw | Snap Action Switches | - | - | - | - | - | - | - | - | - | 1.12 | 15(A) | - | - | - | - | SPDT | - | - | - | UL, CSA | Basic / Snap Action Switches | IP00 | 49.2(mm) | - | 49.2mm | 25.5mm | - | - | 40.9(mm) | - | - | - | - | ||
![]() A-20GV22-B Omron Automation and Safety | 77 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 58g | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | A | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 20A AC 6A DC | Straight | IP00 | 17.45mm | - | 6A | - | Screw Terminal | 250V | CSA, UL | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | - | 500V | - | 20A | - | - | 1 | - | 250V | 1,000,000 Cycles | - | 20A | - | 160gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.248 (6.3mm) | 1.172 (29.8mm) | 42gf | - | 7.5 mm | - | 6.3 mm | - | - | - | - | - | - | - | - | - | - | 49.2mm | 17.45mm | 24.2mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4F-120-3R Omron Automation and Safety | 2654 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | - | Cable Leads | 120V | - | - | - | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ESE-18R12D Panasonic | 12000 |
| - | 10 Weeks | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | ESE-18 | - | - | - | - | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | - | - | ESE18R12D | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | 60 °C | -10 °C | Tape & Reel (TR) | - | - | Active | - | - | Active | 5.48 | Details | Yes | - | 0.007350 oz | - | 5 VDC | - | -10 to 60 °C | - | - | ESE18 | e2 | Yes | - | - | - | EAR99 | Detect Switch | - | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | - | 10mA (DC) | - | - | - | unknown | 10 mA | 4 | SMD (SMT) Tab | - | - | 4.4 mm | 4 mm | Angled Toggle (Detector) | - | SPST-NO | Off-Mom | - | 0.01 A | - | 5 V | - | SOLDER | - | - | - | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | - | MOMENTARY | - | 0.3 N | - | - | - | - | - | - | - | - | 1.2 mm | - | 1.2 mm | 1.2 mm | - | - | - | - | - | - | ||
![]() D4NS-4DF Omron Automation and Safety | 34 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2005 | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 30mm | unknown | 3A | - | Screw Terminal | 240V | - | - | - | Panel Disconnect | - | 3PST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96mm | 31mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() NGCMA10AX01A1A Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 9 Weeks | - | Chassis Mount | Metal | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | - | Cable Leads | 120V | - | - | - | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 10m | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 18gfm | - | - | - | - | - | - | 65° | - | 15° | 25° | - | 2.534gfm | - | - | - | - | - | - | - | - | Nylon Roller | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Stainless Steel | - | Plunger, Pin | Plunger, Pin | - | - | - | Silver | - | - | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 300000 Cycles | - | LCA10150P00PY | LCA | - | - | + 125 C | - | - | - 40 C | - | Chassis Mount | - | - | - | 125 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.75 | Details | Yes | - | - | 125 VAC, 250 VAC | - | - | - | - | - | LCA | - | Yes | - | - | - | EAR99 | Subminiature | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 10.1 A | - | Through Hole | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | - | SPST | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST-NO | 150 g | - | - | - | 10.1 A | - | - | - | 250 V | - | - | - | - | - | 1.5 mm | MOMENTARY | 1.1 mm | 1.47 N | - | Switch | - | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | TF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |