- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | Actuator Style | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (DC) Max Power Rating R Load | Operating Force-Max | Product | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16 |
| - | 8 Weeks | - | - | - | NO | PANEL MOUNT | - | - | Stainless Steel | - | Lever | Lever | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | LCA10150T12QC | LCA | + 125 C | - 40 C | Chassis Mount | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.72 | Yes | 125 VAC, 250 VAC | - | - | - | - | - | Yes | - | - | - | EAR99 | Subminiature | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 10.1 A | Quick Connect | - | - | 19.8 mm | 6.4 mm | LEVER | - | SPDT | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 150 g | - | 10.1 A | - | - | - | - | 250 V | - | - | - | - | 6.29 mm | MOMENTARY | 5.4 mm | - | 1.47 N | Switch | - | - | - | - | - | 10.6 mm | 24.8 mm | - | - | - | - | - | ||
![]() X-10GW2-B Omron Automation and Safety | 620 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | - | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | 125V | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 145gf | - | - | - | - | 10A@125VDC | 0.158 (4.0mm) | - | 0.118 (3.0mm) | - | 1.266 (32.2mm) | 21gf | 4 mm | - | 9.1 mm | - | - | - | - | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PP2-1U7-2B2 E-Switch | 1583 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | Polyamide | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | 2010 | PP2 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 16A AC | Straight | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Push-Pull Plunger | DPDT | On-Mom | 50mOhm | - | - | - | - | - | - | - | - | - | - | DPDT, SPDT | - | 50,000 Cycles | PUSHBUTTON SWITCH | 16A | - | 330gf | White | - | - | - | - | - | - | - | - | 0.610 (15.5mm) | - | - | - | - | - | - | - | - | Pull On Lock | - | - | 17mm | - | 18.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 11SM701-H58 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw, Through Hole | Chassis Mount | - | - | - | - | 2.72g | Plastic | - | - | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | SM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 2 | - | - | - | 30V | 4A AC 5A DC | Straight | - | 6.35mm | - | 4A | Quick Connect - 0.058 (Round) | 250V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | 5A | - | - | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 4A | - | 56gf | - | - | - | - | - | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 14gf | - | - | - | - | - | - | - | - | - | 19.84mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-01L2HS Omron Electronics Inc-EMC Div | 834 | - | Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | 2g | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 60gf | - | 0.1A | .1A@125VAC | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | 1 mm | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 914CE31-18 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C | Bulk | 2015 | 914CE | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | 28V | 5A AC 3A DC | - | IP66 - Dust Tight, Water Resistant | - | - | 3A | Cable Leads | 240V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | - | IP66; IP67; IP68 | - | - | - | - | - | 5.4864m | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1785gf | - | 5A | 5A@250VAC | - | - | 0.118 (3.0mm) | 250V | 0.004 (0.1mm) | 0.071 (1.8mm) | 1.354 (34.4mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | - | - | Cable Length 18' | - | - | - | 44mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() LSA1A-1A Honeywell Sensing and Productivity Solutions | 2592 |
| Datasheet | 20 Weeks | Chassis Mount, Front, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2012 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | 106.7mm | - | 10A | Plug In | 600V | CE, CSA, EN, UL | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | 250V | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | - | - | - | 60° | - | 5° | 15° | - | - | - | - | - | - | - | - | - | Nylon Roller, Front Mounted | - | 41.1mm | 44.5mm | - | - | - | - | RoHS Compliant | - | IP65 | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 5A AC | Straight | - | 10.2mm | - | 5A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 277V | - | 5A | - | - | - | SPDT | - | - | - | - | - | 5.000gf | - | - | - | - | - | 0.120 (3.05mm) | - | 0.050 (1.3mm) | 0.250 (6.35mm) | 0.812 (20.6mm) | 1.000gf | - | - | - | - | - | - | - | - | - | 56.7mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 277V | - | 15A | - | - | - | SPDT | 250V | - | - | - | - | 48gf | - | - | - | - | - | 0.120 (3.05mm) | - | 0.050 (1.3mm) | 0.250 (6.35mm) | 0.812 (20.6mm) | 6.000gf | - | - | - | - | - | - | - | - | - | 56.7mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LCGHV6P00HY C&K | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Polyester | - | Polyester, Thermoplastic | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | LC | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -25°C | - | - | 5A AC | Straight | - | 6.4mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | 5A | - | - | - | SPST | - | - | - | - | - | 170gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | 57gf | - | - | - | - | - | - | - | - | - | 19.84mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 15A AC 500mA DC | - | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 277V | - | 15A | - | - | - | SPDT | 250V | - | - | - | - | 90gf | - | - | - | - | - | 0.060 (1.5mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.730 (18.5mm) | 10gf | - | - | - | - | - | - | - | - | - | 49.2mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BZV6-2RN Honeywell Sensing and Productivity Solutions | 2391 |
| Datasheet | 18 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2005 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 54.1mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | 600V | - | 15A | - | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 680gf | - | - | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.078 (2.0mm) | 2.720 (69.1mm) | 113gf | 7.54 mm | - | - | - | - | - | - | Actuator Seal Boot | 63.5mm | 77.2mm | 44.45mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D4JL-2RFA-D7-01 Omron Automation and Safety | 2814 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6118gf | - | 10A | 10A@240VAC | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | - | - | Trapped Key | - | - | - | 132.9mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Gold | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 30V | 1A AC/DC | Straight | - | 10.2mm | - | 1A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | 1A | - | - | - | SPDT | 30V | - | - | - | - | 24gf | - | - | - | - | - | 0.120 (3.05mm) | - | 0.050 (1.3mm) | 0.250 (6.35mm) | 0.812 (20.6mm) | 2.000gf | - | - | - | - | - | - | - | - | - | 55.2mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MS085R101F070S1A E-Switch | 85 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Polybutylene | - | - | COPPER ALLOY | - | - | Gold | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | MS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | - | - | - | - | Solder Lug | 20V | - | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | 20V | - | - | 1000VAC V | - | - | - | 20V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 70gf | - | - | - | SNAP ACTION | - | - | - | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 25gf | - | - | - | 0.4VA@20VDC | - | - | - | - | - | - | - | 10.5918mm | 0.571 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LCGHV6P00RC C&K | 16 |
| Datasheet | 11 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | Polyester | - | Polyester, Thermoplastic | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | LC | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -25°C | - | - | 5A AC | Right Angle | - | 13.89mm | - | 5A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | 5A | - | - | - | SPDT | - | - | - | - | - | 170gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | 57gf | - | - | - | - | - | - | - | - | - | 19.84mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 11A AC 500mA DC | Straight | - | 10.2mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | 277V | - | 11A | - | - | - | SPST | 250V | - | - | - | - | 50gf | - | - | - | - | - | 0.060 (1.5mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.730 (18.5mm) | 5.000gf | - | - | - | - | - | - | - | - | - | 49.2mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 5A AC | Straight | - | 10.2mm | - | 5A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 277V | - | 5A | - | - | - | SPDT | - | - | - | - | - | 12gf | - | - | - | - | - | 0.060 (1.5mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.730 (18.5mm) | 4.000gf | - | - | - | - | - | - | - | - | - | 49.2mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 15A AC 500mA DC | - | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | 277V | - | 15A | - | - | - | SPST | 250V | - | - | - | - | 225gf | - | - | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 56gf | - | - | - | - | - | - | - | - | - | 38.4mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 11A AC 500mA DC | Straight | - | 10.2mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 277V | - | 11A | - | - | - | SPST | 250V | - | - | - | - | 70gf | - | - | - | - | - | 0.125 (3.2mm) | - | 0.055 (1.4mm) | 0.250 (6.35mm) | 0.600 (15.2mm) | 10gf | - | - | - | - | - | - | - | - | - | 54.3mm | - | - | - | No | - | ROHS3 Compliant | - | - |