- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASQ10410 Panasonic Electric Works | 1700 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2005 | ASQ1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | 8.4mm | - | 100mA | Solder Lug | 20V | - | - | 5.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | 100mA | - | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | - | - | .1A@30VDC | 0.087 (2.2mm) | - | - | - | 0.330 (8.4mm) | - | 5.9 mm | - | 7.9 mm | - | 13.3mm | - | 9.3mm | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() V-10G4-1C25-K Omron Electronics Inc-EMC Div | 1370 |
| Datasheet | 16 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Stainless Steel | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | 10A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | 3.3 mm | - | 48.9mm | - | 15.9mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() DTF2-2RQN8-LH Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | Aluminium | - | - | - | - | -32°C~71°C | Bulk | - | DTF | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 300mA DC | - | - | - | - | 10A | Screw Terminal | 125V | - | 101.6mm | 33.02 mm | Roller Plunger | DPDT | On-Mom | 0.3A | - | - | - | 10A | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 3629gf | - | 10A@250VAC | .3A@125VDC | 0.125 (3.2mm) | 250V | 0.060 (1.5mm) | 0.125 (3.2mm) | 2.515 (63.9mm) | 680gf | 6.36 mm | - | 3.18 mm | Actuator Mounted Left Side | - | - | 54.86mm | - | - | - | RoHS Compliant | - | - | ||
![]() V7-3E17D8-148 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2011 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 125V | 10A AC 500mA DC | Straight | - | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | 28.8mm | 10.2 mm | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 8.000gf | - | 10A@250VAC | A@VDC | 0.205 (5.2mm) | - | 0.103 (2.6mm) | 0.460 (11.7mm) | 0.579 (14.7mm) | 0.510gf | 16.93 mm | - | 11.7 mm | - | - | - | 15.9mm | 652mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 313SX30-T Honeywell Sensing and Productivity Solutions | 5 |
| Datasheet | 6 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | Phenolic | 136g | Stainless Steel | Gold | - | -55°C~125°C | Bulk | 1995 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 5.08mm | - | 1A | Solder Turret | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 1A | CORROSION PROOF | - | - | 1A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 68gf | 1A | 1A@125VAC | 1A@30VDC | 0.010 (0.25mm) | - | 0.015 (0.38mm) | 0.050 (1.27mm) | 0.557 (14.15mm) | 11gf | - | - | 1.27 mm | - | 14.73mm | - | 8.89mm | 11mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D4C-2320 Omron Automation and Safety | 2004 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | .1A@125VAC | - | 40° | - | 3° | 25° | - | 150gf | - | - | - | Oil Resistant Cable 5m, Status Indicator | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9131 Omron Automation and Safety | 36 |
| - | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | - | 2 mm | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 11SM608-H4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 2.72g | Plastic | - | - | -55°C~125°C | Bulk | 2007 | SM | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | - | 6.35mm | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | 5A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | - | - | - | 0.005 (0.13mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | 19.84mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4C-3520 Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | - | .1A@30VDC | 40° | - | 0.008 (0.2mm) | 25° | - | 150gf | - | - | - | Cable Length 5m, Status Indicator | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-3E14E7-000-1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV6-2RQ9 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2011 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP40 | 53.98mm | - | 15A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | 0.5A | - | - | - | 15A | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | 15A@480VAC | .5A@125VDC | 0.141 (3.6mm) | 480V | 0.002 (0.05mm) | 0.015 (0.4mm) | 2.953 (75.0mm) | 113gf | 3.93 mm | - | 0.38 mm | - | 69.34mm | 44.45mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() BX24A3K-1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Screw | - | - | Stainless Steel | - | - | - | - | - | - | 2011 | - | - | no | Active | 1 (Unlimited) | Conduit | EAR99 | - | 70°C | -40°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SIDE ROTARY | - | - | - | EXPLOSION PROOF; IP67 | 250V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 600V | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() D2F-FL3-A Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Right Angle | IP40 | - | - | 1A | PC Pin | 125V | - | 12.8mm | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.5A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | 1A | 1A@125VAC | .5A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | 0.5 mm | - | - | Actuator Mounted Right Side | - | - | 5.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() BZV6-2RN62 Honeywell Sensing and Productivity Solutions | 2661 |
| Datasheet | 20 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2014 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 53.98mm | - | 15A | Screw Terminal | 125V | - | - | 25.4 mm | Adjustable Rod | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | 240V | 15A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 85 ~ 198gf | 11A | 11A@480VAC | .5A@125VDC | 0.838 (21.3mm) | - | 0.229 (5.8mm) | 0.718 (18.2mm) | - | 28gf | 39.53 mm | - | 18.24 mm | Actuator Seal Boot | 77.22mm | 44.45mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D4CC-3041 Omron Automation and Safety | 2930 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.228 (31.2mm) | 450gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-1S17D8-022 Honeywell Sensing and Productivity Solutions | 99 |
| Datasheet | 10 Weeks | Gold | Chassis Mount, Panel, Screw | Chassis Mount | 100 | Polyester | 8g | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | 8536.50.70.00 | - | 100mA AC | Straight | - | 10.16mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | CORROSION PROOF | - | 125V | 1A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 85gf | - | - | - | 0.085 (2.16mm) | - | 0.030 (0.76mm) | 0.120 (3.0mm) | 0.600 (15.2mm) | 8.000gf | - | - | 3.05 mm | - | 49.53mm | - | - | 356mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4CC-4043 Omron Automation and Safety | 2721 |
| Datasheet | 15 Weeks | - | Chassis Mount | Panel Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Connector | - | - | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.449 (36.8mm) | 450gf | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4JL-2PFA-C7-01 Omron Automation and Safety | 2260 |
| - | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | Trapped Key | - | - | 132.9mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4NFA-C7-08 Omron Automation and Safety | 2661 |
| - | 56 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2015 | D4JL | - | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Trapped Key | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4RFA-D7-01 Omron Automation and Safety | 2774 |
| - | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | Trapped Key | - | - | 132.9mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |