- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Lead Length | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZE6-2RN72 Honeywell Sensing and Productivity Solutions | 2996 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | Epoxy | - | - | Zinc | - | Aluminium | - | Silver | - | -32°C~71°C | Bulk | 2005 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | 8536.50.70.00 | - | 1A AC | Straight | IP54 - Dust Protected, Water Resistant | 25.4mm | - | 1A | Screw Terminal | 125V | CE, CSA, UL | - | - | Round (Pin Plunger) | - | - | SPDT | On-Mom | - | - | - | - | - | 240V | - | - | 1 | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 680gf | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 113gf | 7.54 mm | - | Actuator Seal Boot | 71.04mm | 77.22mm | 68.1mm | - | - | - | No SVHC | RoHS Compliant | - | IP54, IP66, Water Resistant | ||
![]() D2RV-L Omron Electronics Inc-EMC Div | 139 |
| Datasheet | 8 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | 3,000,000 Cycles | -10°C~60°C | Bulk | 2012 | D2RV | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 100V | 250mA DC | Straight | IP40 | - | - | 250mA | Quick Connect - 0.187 (4.7mm) | - | - | 27.8mm | 10.3 mm | Lever, Straight | - | - | SPST-NO | Off-Mom | - | - | 0.25A | - | - | - | 250mA | - | - | SPST | 100V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | .25A@100VDC | 0.040 (1.0mm) | - | 0.062 (1.6mm) | 0.157 (4.0mm) | 0.567 (14.4mm) | - | 5 mm | 4 mm | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() D5A-3300 Omron Automation and Safety | 2454 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | 2 | - | - | - | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2006 | D5A | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 8536.50.70.00 | 12V | 10mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 15mm | - | 10mA | Cable Leads | 24V | - | - | - | Round (Pin Plunger) | - | - | SPST-NC | On-Mom | 800mOhm | - | 0.01A | - | - | 24V | - | - | - | SPST | 12V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 0.01A | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.256 (6.5mm) | - | 1.5 mm | - | Cable Length 1m | 23mm | 15mm | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 11SM1-TN107 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM-1R-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | Phenolic | 286g | - | - | Cadmium, Silver | - | -55°C~85°C | Bulk | 1995 | BM | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 17.45mm | - | 22A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | - | - | SPDT | On-Mom | - | - | - | - | - | 480V | 22A | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 198gf | - | 22A@480VAC | - | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | 1.61 mm | 0.38 mm | - | - | 49.28mm | 49.276mm | 24.13mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() LSV3K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | 115V | 10A AC 800mA DC | Straight | - | - | - | 10A | Screw Terminal | 120V | - | - | - | Adjustable Plunger | - | - | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.016 (0.4mm) | 0.071 (1.8mm) | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4SL-N4RFA-D Omron Automation and Safety | 2526 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | Metal | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | 39mm | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | - | 24V | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | 39mm | 179.5mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() BZ-3YQ18T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Panel, Screw | Panel Mount | - | - | Plastic | Phenolic | 3.401kg | - | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2004 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | 5A AC | Straight | - | 17.45mm | - | 5A | Screw Terminal | 250V | - | - | - | Roller Plunger | - | - | SPDT | On-Mom | - | - | - | - | - | 250V | 5A | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 454 ~ 737gf | 5A | 5A@250VAC | - | 0.141 (3.6mm) | - | 0.004 (0.1mm) | 0.030 (0.8mm) | 1.313 (33.4mm) | 113gf | - | 0.77 mm | - | - | 49.28mm | - | 27.69mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() NGCPB10AX01R Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | Plastic | - | - | - | Silver | 500,000 Cycles | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 120V | - | - | - | Round (Pin Plunger) | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | 10m | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1122gf | - | - | - | 0.193 (4.9mm) | - | 0.047 (1.2mm) | 0.083 (2.1mm) | 0.083 (2.1mm) | 306gf | - | - | Actuator Seal Boot | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() BZE6-2GN Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | 125V | 10A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | - | - | SPDT | On-Mom | - | - | 0.5A | - | 250V | - | 10A | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 737gf | 0.5A | .5A@600VAC | .5A@250VDC | 0.219 (5.6mm) | 600V | 0.015 (0.38mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 113gf | 7.54 mm | 1.98 mm | Actuator Seal Boot | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D3V-16G-3C25 Omron Electronics Inc-EMC Div | 12800 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 6.2g | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | - | - | SPST-NO | Off-Mom | - | - | - | - | - | 250V | 16A | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | 37.8mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() GLFB01A1B Honeywell Sensing and Productivity Solutions | 2021 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | -25°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 62mm | unknown | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Side Rotary, Roller | - | - | SPDT | On-Mom | - | - | 0.55A | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | 6A | 6A@120VAC | - | 59° | - | 12° | 26° | - | - | - | - | Status Indicator, Steel Roller | 145.8mm | 42mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-RW922-A2 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | Plastic | Phenolic | 345g | - | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 1995 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | 8536.50.70.00 | - | 10A AC | Straight | - | 17.5mm | - | 10A | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | - | - | SPDT | On-Mom | - | - | - | - | - | - | 15A | - | 1 | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 340gf | - | - | - | 0.100 (2.54mm) | 480V | 0.001 (0.025mm) | 0.015 (0.4mm) | 1.235 (31.4mm) | 113gf | - | 0.38 mm | - | - | 49.3mm | - | - | 3.175m | - | Unknown | RoHS Compliant | - | - | ||
![]() GLDB36A5B Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | - | - | - | Gold | - | -40°C~85°C | Bulk | 2013 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 125V | 100mA AC/DC | Right Angle | IP67 - Dust Tight, Waterproof | 58mm | unknown | 100mA | Screw Terminal | 120V | CE, CSA, UL | - | - | Side Rotary, Roller | - | - | DPST-NC (DB) | On-Mom | - | - | 0.1A | IP66; IP67 | - | 50V | - | - | - | DPST, SPDT | 50V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gfm | 0.1A | .1A@50VAC | .1A@50VDC | 49° | - | 12° | 26° | - | - | - | - | Steel Roller | 114.5mm | 30.5mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() LSA1A-1D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | -12°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | 115V | 10A AC 800mA DC | - | - | - | - | 10A | Plug In | 120V | - | - | - | Side Rotary, Roller | - | - | SPDT (DB/DM) | On-Mom | - | - | - | - | 250V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | 60° | 600V | 5° | 15° | - | - | - | - | Steel Roller, Back Mounted | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL-F-2T Omron Electronics Inc-EMC Div | 478 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | - | - | SPST-NC | On-Mom | - | - | - | - | - | 125V | - | - | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() D4SL-N4PFA-DN Omron Automation and Safety | 2640 |
| Datasheet | 17 Weeks | - | - | - | - | - | Metal | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 155mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D2VW-5-1M Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | 7g | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | 1 (Unlimited) | Wire | EAR99 | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | 300mm | - | SPDT | On-Mom | - | 100MOhm | - | - | - | 250V | 5A | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | 10.3mm | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL2-2T Omron Electronics Inc-EMC Div | 599 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Roller | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DT-2RV22-A7 Honeywell Sensing and Productivity Solutions | 2469 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | Phenolic | 355g | - | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 1995 | DT | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | Matte Tin (Sn) | 8536.50.70.00 | 125V | 10A AC 300mA DC | Straight | - | 17.45mm | - | 10A | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | - | - | DPDT | On-Mom | - | - | 0.3A | - | - | 250V | 10A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 10A | 255 ~ 397gf | - | - | - | 0.030 (0.76mm) | - | 0.305 (7.75mm) | - | 1.188 (30.2mm) | 85gf | - | 1.56 mm | - | - | 49.28mm | - | - | 3.226m | - | Unknown | RoHS Compliant | Lead Free | - |