- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Length | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVM3225613 Panasonic | 44 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Lever | - | - | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVM3225613 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | - | Active | - | 5.8 | Compliant | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | Solder | EAR99 | Subminiature | - | Gold (Au) | 85 °C | -25 °C | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | Solder Terminal | - | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | 100 mA | SPST | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | ||
![]() 2HM19-5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Screw, Wire | Chassis Mount | - | - | - | - | - | 28.35g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~121°C | Bulk | 1999 | HM | - | - | Active | 1 (Unlimited) | Wire | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 28V | 4A AC/DC | Straight | - | 6.35mm | - | 4A | Wire Leads | 115V | - | - | - | Lever, Straight | SPDT | On-Mom | 4A | CORROSION PROOF; HERMETICALLY SEALED | - | 115V | - | 4A | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | 4A | - | 198gf | - | - | - | - | 2A | 2A@115VAC | 4A@28VDC | 0.003 (0.076mm) | - | 0.006 (0.15mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | 28gf | 0.84 mm | - | 0.76 mm | - | - | - | - | Sealed - Hermetically | - | - | 20.04mm | 17.02mm | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | Stainless Steel | Plunger, Pin | Plunger, Pin | - | - | - | Silver | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 300000 Cycles | - | LCA10150P00QY | LCA | + 125 C | - | - 40 C | Chassis Mount | 125 °C | -40 °C | - | ROHS COMPLIANT | - | - | Active | - | 5.75 | Details | Yes | - | 125 VAC, 250 VAC | - | - | - | - | - | LCA | - | Yes | - | - | - | EAR99 | Subminiature | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 10.1 A | Quick Connect | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | SPST | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST-NO | 150 g | - | - | - | - | 10.1 A | 10.1A@250VAC | - | - | 250 V | - | - | - | - | 1.5 mm | MOMENTARY | 1.1 mm | 1.47 N | - | Switch | - | - | - | - | - | 10.6 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | Stainless Steel | Plunger, Pin | Plunger, Pin | - | - | - | Silver | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 300000 Cycles | - | LCA01150P00SY | LCA | + 125 C | - | - 40 C | Chassis Mount | 125 °C | -40 °C | - | ROHS COMPLIANT | - | - | Active | - | 5.75 | Details | Yes | - | 125 VAC, 250 VAC | - | - | - | - | - | LCA | - | Yes | - | - | - | EAR99 | Subminiature | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 0.1 A | Solder Terminal | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | SPST | - | - | - | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST-NO | 150 g | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 1.5 mm | MOMENTARY | 1.1 mm | 1.47 N | - | Switch | - | - | - | - | - | 10.6 mm | - | - | - | - | - | ||
![]() BZ-2RN730 Honeywell Sensing and Productivity Solutions | 5 |
| Datasheet | 10 Weeks | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 39g | - | - | - | - | - | - | Silver | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | - | - | - | 15A | Screw Terminal | 125V | - | 49.28mm | 17.45 mm | Overtravel Plunger | SPDT | On-Mom | 0.5A | - | - | 600V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.720 (43.7mm) | 113gf | 5.94 mm | - | 0.38 mm | - | - | - | - | Steel Plunger | - | - | - | 23.62mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D4F-102-3R Omron Automation and Safety | 2870 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2015 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | -3Ohm | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1224gf | - | - | - | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() NGCPB10AX24C Honeywell Sensing and Productivity Solutions | 55 |
| Datasheet | 9 Weeks | - | Chassis Mount | - | - | - | - | Plastic | - | - | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | - | - | 750mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 250V | - | - | - | Roller Plunger | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | 10m | DPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 969gf | - | - | - | - | - | - | - | 0.193 (4.9mm) | - | 0.050 (1.3mm) | 0.083 (2.1mm) | 0.083 (2.1mm) | 224gf | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() DZ-10GW2-1B Omron Automation and Safety | 1 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 50g | Plastic, Stainless Steel | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2005 | DZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC/DC | Straight | IP00 | 17.45mm | - | 10A | Screw Terminal | 125V | - | 49.2mm | - | Lever, Roller | DPDT | On-Mom | - | - | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 213gf | - | - | - | - | - | 10A@250VAC | - | 0.047 (1.2mm) | - | 0.135 (3.4mm) | - | 1.250 (31.8mm) | 42gf | - | - | - | - | - | - | - | - | - | - | - | 22.7mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BR263M Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NO | Off-Mom | 2A | - | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVL32353 Panasonic | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | Panasonic | AVL32353 | - | - | - | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | - | Active | - | 2.34 | Details | Yes | - | - | - | - | - | Bulk | - | AVL | e4 | Yes | - | - | - | EAR99 | - | - | Silver (Ag) | - | - | 8536.50.70.00 | Switches | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | SPDT | 5 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | Basic / Snap Action Switches | - | - | 11.1 mm | - | - | - | - | - | ||
![]() D2HW-BR272ML Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | 2A | - | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-016-1C23 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | - | - | - | - | Gold | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 0.1A | IP00 | - | 125V | - | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | - | - | 4 mm | - | - | - | - | - | - | - | 48.2mm | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2NDA-D4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P6T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | ||
![]() D4SL-N2PDG-D4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | ||
![]() Z-15GW50855-B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Z15GW50855B | - | - | - | Details | - | 1.587328 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() SS0750302F035P1A E-Switch | 1338 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Q971040 | - | - | - | 100,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | - | BULK | - | - | Active | - | Details | - | - | 125 V | - | - | -25°C ~ 75°C | - | - | SS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A (AC) | - | - | - | - | - | PC Pin | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 0.425 (10.8mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-N2QDA-D4 Omron | 2291 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | ||
![]() D4SL-N2RDA-D4 Omron | 2103 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-NC x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | ||
![]() AVM38553 Panasonic | 13062052 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Roller Lever | - | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVM38553 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | - | Active | - | 2.36 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | Quick Connect | - | - | 19.8 mm | 6.4 mm | Roller Lever | - | OFF - ON | 5 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | SPST | 1.47 N | Tab | - | -25 → +85°C | - | 5 A | - | - | - | 250 V | - | - | - | 0.039N | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | SP-CO | - | - | - | - | - | - | 11.1 mm | 18 mm | - | - | - | - | ||
![]() MS0850507F35S1A E-Switch | 48 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Q970143 | - | - | Silver | 50,000 Cycles | 1 | - | Non-Illuminated | 1000000 Cycles | - | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | - | Bulk | - | BULK | - | - | Active | - | Details | - | - | 125 VAC, 250 VAC | - | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | 5A (AC) | - | - | - | - | 5 A | Solder Lug | - | - | - | - | Lever, Leaf | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.34 N | - | - | - | - | - | - | - | - | - | - | 0.197 (5.0mm) | 0.492 (12.5mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |