- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BA-2RV2233T Honeywell Sensing and Productivity Solutions | 38 | - | Datasheet | 25 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 286g | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BA | e3 | yes | Active | 1 (Unlimited) | Screw | - | - | Matte Tin (Sn) | - | - | - | - | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | unknown | 20A | Screw Terminal | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | 0.5A | - | - | 480V | 20A | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | 20A@480VAC | - | .5A@125VDC | 0.030 (0.76mm) | - | 0.045 (1.1mm) | 0.250 (6.35mm) | 1.176 (29.9mm) | 43gf | - | - | 6.35 mm | - | - | 49.28mm | - | 30.1mm | 266mm | - | RoHS Compliant | - | - | ||
![]() V-162-1C25 Omron Electronics Inc-EMC Div | 142 |
| Datasheet | 17 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | - | SPDT | On-Mom | 16A | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | - | 4 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RW82-A2 Honeywell Sensing and Productivity Solutions | 125 | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | Plastic | Phenolic | 345g | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 1995 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Screw Terminal | 125V | CE, CSA | - | 17.45 mm | Lever, Roller | - | SPDT | On-Mom | 0.5A | - | - | 480V | 15A | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 99gf | - | 15A@480VAC | SNAP ACTION | - | 0.156 (3.96mm) | - | 0.040 (1.0mm) | - | 1.188 (30.2mm) | 21gf | 3.96 mm | - | - | - | 29.2mm | 49.3mm | 17.5mm | - | 4.822m | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G-1C23-K Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 6.2g | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 11A | IP00 | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 11A | 11A@250VAC | - | 11A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4A-4510N Omron Automation and Safety | 2576 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 750,000 Cycles | -20°C~100°C | Bulk | - | D4A | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 125V | - | 44mm | 42 mm | Roller Plunger | - | DPDT (DB/DM) | On-Mom | 5A | - | 14V | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 5A | 5A@125VAC | - | 5A@14VDC | 0.201 (5.1mm) | - | 0.040 (1.0mm) | 0.063 (1.6mm) | 2.205 (56.0mm) | 500gf | 6.7 mm | - | 1.6 mm | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BL-2CRA Omron Automation and Safety | 1 | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Metal | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2012 | D4BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 24V | 3A AC | - | IP67 - Dust Tight, Waterproof | 46.3mm | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | DPST, SPDT, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | 116.5mm | 123.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1F10N Omron Automation and Safety | 34 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1C21N Omron Automation and Safety | 36 |
| - | 2 Weeks | - | Chassis Mount | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LS4YAC1A Honeywell Sensing and Productivity Solutions | 2317 |
| Datasheet | 26 Weeks | - | Screw | - | - | - | - | - | Zinc | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 121°C | -12°C | - | - | 250V | - | Right Angle | - | - | unknown | 10A | - | 600V | CCC, CE, CSA, UL | - | - | SIDE ROTARY | - | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 45 N | - | 10A@600VAC | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZE6-2AN Honeywell Sensing and Productivity Solutions | 2785 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2012 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 1A DC | Straight | IP66 - Dust Tight, Water Resistant | - | - | 1A | Screw Terminal | 125V | - | 69.6mm | 25.4 mm | Round (Pin Plunger) | - | SPDT (DB/DM) | On-Mom | 1A | - | - | - | 1A | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 992gf | 15A | 15A@480VAC | - | 1A@125VDC | 0.219 (5.6mm) | 480V | 0.004 (0.1mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 113gf | 7.54 mm | - | 1.98 mm | Actuator Seal Boot | - | - | - | 44.45mm | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D4E-1G21N Omron Automation and Safety | 20 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1B21N Omron Automation and Safety | 20 |
| - | 2 Weeks | - | Chassis Mount | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Cross Roller Plunger | - | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-5-2A3 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2013 | VX | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | - | SPST-NC | On-Mom | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-R179 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | - | 15A AC | Straight | - | 17.45mm | - | 15A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 480V | 15A | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 255gf | - | 15A@480VAC | - | - | 0.005 (0.13mm) | - | 0.0007 (0.018mm) | 0.012 (0.3mm) | 0.625 (15.9mm) | 113gf | 0.43 mm | - | 0.3 mm | - | - | 49.28mm | - | 21.34mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-1A22 Omron Automation and Safety | 20 |
| - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G-1C23-T-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~200°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | 200°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | 50gf | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V7-2S17D8-263 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Gold | Screw | - | - | - | - | - | Polyester | 8g | - | Silver | - | - | - | - | V7 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | 82°C | -40°C | - | 8536.50.70.00 | - | - | Straight | - | 10.16mm | unknown | 100mA | - | 125V | - | - | - | - | - | - | - | 0.1A | CORROSION PROOF | - | 125V | 100mA | SPDT | 10V | - | SNAP ACTING/LIMIT SWITCH | - | 490 mN | 0.1A | .1A@125VAC | - | .1A@10VDC | - | - | - | - | - | - | 4.57 mm | MOMENTARY | 2.67 mm | - | - | 50.67mm | - | 15.88mm | - | - | RoHS Compliant | - | - | ||
![]() LSP4L Honeywell Sensing and Productivity Solutions | 2754 |
| Datasheet | 20 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | -12°C~121°C | Bulk | 2007 | HDLS | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | - | - | Screw Terminal | 120V | - | - | - | Side Rotary - No Lever | - | DPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | 10A | 10A@600VAC | - | - | 66° | 600V | 4° | 9° | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MV-01L13-1C3 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | - | - | - | - | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2010 | D2MV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | 10.3 mm | Lever, Simulated Roller | - | SPDT | On-Mom | 0.1A | - | - | 125V | - | SPDT, SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.075 (1.9mm) | - | 0.027 (0.7mm) | 0.131 (3.3mm) | 0.738 (18.7mm) | 2.039gf | 5.2 mm | - | 3.3 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL2-FD1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | - | SPDT | On-Mom | 5A | - | - | 125V | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | 5A | 5A@125VAC | - | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 2.039gf | 2 mm | - | 1.2 mm | - | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - |