- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | Switch Function Configuration | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-01D Omron Electronics Inc-EMC Div | 580 | - | Datasheet | 11 Weeks | PCB, Screw, Through Hole | Through Hole | - | - | - | - | - | 1.6g | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | PC Pin | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | 100mA | 1 | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 150gf | - | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | 0.5 mm | - | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ESE-11SH1C Panasonic Electronic Components | 1876 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -10°C~70°C | Bulk | 2011 | ESE11 | e2 | yes | Active | 1 (Unlimited) | 2 | PC Pin | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | PC Pin | - | - | 6.4mm | 5.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | 0.01A | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.183 (4.65mm) | - | - | - | - | - | - | - | - | - | 4.2mm | - | 5.9mm | - | 2.4mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D5B-1515 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D5B | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | Mechanical | - | - | - | - | - | 8536.50.70.00 | - | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 10mm | - | Spring, Wire | SPST-NC | On-Mom | - | 0.03A | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 5.000gf | - | - | - | - | - | - | .03A@30VDC | - | - | - | 0.551 (14.0mm) | - | - | - | 30 mm | - | 14 mm | - | - | Cable Length 5m | - | - | - | - | 20.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | 85°C | -40°C | - | - | - | - | 20A AC | - | - | 10.2mm | - | 20A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | 20A | - | SPDT | - | - | - | - | 80gf | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.110 (2.8mm) | 0.600 (15.2mm) | 8.000gf | - | - | - | - | - | - | - | - | - | 50.3mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2012 | TM | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | 150°C | -55°C | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | 15A | - | SPST | 250V | - | - | - | 35gf | - | - | - | - | - | - | - | 0.160 (4.06mm) | - | 0.080 (2.0mm) | 0.374 (9.5mm) | 0.600 (15.2mm) | 8.000gf | - | - | - | - | - | - | - | - | - | 82.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D4N-1A72R Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | D4N-R | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZM50E60A01 Honeywell | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | 250 | Pin Plunger | Honeywell | - | 6000 Cycle(s) | 1 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | Honeywell | ZM50E60A01 | ZM | Through Hole | 120 °C | -40 °C | UM50E60A01 | Active | SPDT | 5.71 | N.O./N.C. | - | - | - | - | ZM | - | - | - | - | - | - | EAR99 | - | - | - | - | - | MICRO SWITCH | 8536.50.70.00 | Switches | - | - | - | - | - | unknown | - | - | - | - | 19.8 mm | 10.6 mm | PIN PLUNGER | - | SPDT | - | - | - | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 1.43(N) | PC Pins | Snap Action Switches | - | 5 A | - | - | - | - | 250 V | - | - | - | - | 5(A) | - | MOMENTARY | - | 1.43 N | - | - | Basic / Snap Action Switches | - | - | - | 6.4 mm | - | - | - | - | - | - | ||
![]() 11LS3 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | 120 | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -29°C~71°C | Bulk | 2015 | LS | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | O.F. = 0.51 NM, P.T. = 23 DEG, T.T. = 46 DEG | 8536.50.70.00 | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | 28.7mm | - | 10A | Screw Terminal | 125V | - | - | 39.88 mm | Side Rotary, Adjustable Roller | DPDT (DB/DM) | On-Mom | - | - | - | - | - | 10A | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 51gfm | - | - | - | - | 10A@250VAC | - | - | - | 250V | 16° | 23° | - | 8.640gfm | - | - | - | - | - | - | Nylon Roller, Front Mounted | - | - | 102.9mm | 30.2mm | 68.58mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GLEB01C Honeywell Sensing and Productivity Solutions | 2294 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | 300 | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1998 | GLS | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 30mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 1632gf | - | - | - | - | - | 4.3 mm | 10A@250VDC | 0.118 (3.0mm) | - | 0.035 (0.9mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | - | - | - | - | - | - | - | - | 95mm | 65mm | 65mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() BA-2RV22T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 286g | Stainless Steel | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BA | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | 0.5A | - | 480V | - | 20A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20A | 170gf | - | - | - | - | 20A@480VAC | - | .5A@125VDC | 0.030 (0.76mm) | - | 0.045 (1.1mm) | 0.250 (6.35mm) | 1.176 (29.9mm) | 43gf | - | - | - | 6.35 mm | - | - | - | - | - | 49.28mm | - | 30.01mm | 266mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() D4CC-3003 Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 1A DC | Straight | IP67 - Dust Tight, Waterproof | 17.4mm | unknown | 1A | Connector | - | CSA, UL | - | 16 mm | Cross Roller Plunger | SPDT | On-Mom | 100mOhm | 1A | - | - | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | - | - | 1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | 4.8 mm | - | 1.8 mm | - | - | - | - | 85.5mm | 40mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B62R Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4CC-2031 Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | D4CC | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | - | 1A | 1A@125VAC | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | - | 4.8 mm | - | 1.8 mm | - | - | Status Indicator | - | - | - | - | 57mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-2AAS Omron Automation and Safety | 20 |
| - | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4CC-1033 Omron Automation and Safety | 22 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4CC | - | - | Active | 1 (Unlimited) | - | Connector | - | - | - | - | 70°C | -10°C | - | - | - | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Connector | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1800gf | - | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZX40E60A01 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2014 | ZX | e3 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | - | 48V | 3A AC | Right Angle | - | 10.85mm | unknown | 3A | PC Pin | 125V | - | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | 3A | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | 3A | 3A@125VAC | - | - | 0.008 (0.2mm) | - | 0.012 (0.3mm) | 0.051 (1.3mm) | 0.276 (7.0mm) | 20gf | - | - | - | - | - | - | - | - | - | 12.8mm | - | 5.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1DM21 Honeywell Sensing and Productivity Solutions | 1250 | - | Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Plastic | Polyester | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -37°C~82°C | Bulk | 1995 | DM | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | 2 | - | 82°C | -37°C | - | - | - | - | 10A AC | Straight | - | 17.27mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 277V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 10A | 1 | SPDT | - | 1,000,000 Cycles | - | 10A | 425gf | - | - | - | - | - | - | - | 0.235 (6.0mm) | - | 0.045 (1.1mm) | - | 0.355 (9.0mm) | 85gf | - | - | - | - | - | - | - | - | 38.86mm | 38.1mm | - | - | 11.43mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() V7-3E19E9-263 Honeywell Sensing and Productivity Solutions | 16 |
| Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Polyester | 8g | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | V7 | - | no | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 125V | 10A AC 500mA DC | Straight | - | 10.16mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | 28.8mm | 10.2 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 277V | - | 10A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 33gf | - | - | - | - | 10A@250VAC | - | - | 0.075 (1.9mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.730 (18.5mm) | 2.000gf | - | 4.48 mm | - | 2.57 mm | - | - | - | - | - | - | - | 15.9mm | 245mm | - | Unknown | RoHS Compliant | - | - | ||
![]() BFR1-BW4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Wire | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Not For New Designs | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | 71°C | -32°C | - | 8536.50.70.00 | - | - | - | - | - | - | unknown | 11A | - | 277V | - | 44.45mm | 30.23 mm | PLUNGER | - | - | - | 0.5A | 125V | - | - | 11A | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 195 N | - | - | - | - | 11A@277VAC | - | .5A@125VDC | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | 73.46mm | - | - | - | RoHS Compliant | - | - | ||
![]() GLGA12C Honeywell Sensing and Productivity Solutions | 2776 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | GLS | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 250V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | 42mm | - | 100mA | Plug In | 250V | - | - | - | Roller Plunger | SPDT | On-Mom | - | 0.55A | 125V | - | - | 6A | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | - | - | - | 6A | 6A@120VAC | - | .55A@125VDC | 0.118 (3.0mm) | 120V | 0.025 (0.6mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | - | - | - | - | - | - | Status Indicator | - | - | 126.5mm | 42mm | 82mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof |