- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4E-2B10N Omron Automation and Safety | 7 |
| - | 15 Weeks | Chassis Mount | Panel Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Connector | - | - | 80°C | -10°C | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Connector | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSC5A Honeywell Sensing and Productivity Solutions | 2583 |
| Datasheet | 26 Weeks | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | 10A@600VAC | - | - | 0.190 (4.8mm) | 600V | 0.016 (0.4mm) | 0.071 (1.8mm) | - | - | - | - | Status Indicator | 116.18mm | 41.15mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() GLAB03D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | Zinc | - | - | - | - | -25°C~85°C | Bulk | 2012 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 42mm | 42 mm | Lever, Roller | SPDT (BBM) | On-Mom | 0.55A | - | - | - | 6A | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 969gf | 6A | 6A@120VAC | - | - | 0.350 (9.0mm) | - | 0.065 (1.7mm) | 0.165 (4.2mm) | 2.400 (61.0mm) | - | - | - | - | - | - | 82mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() DZ-10GV2-1B Omron Automation and Safety | 27 | - | Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | DZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | DPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 270gf | - | 10A@250VAC | - | - | 0.010 (0.25mm) | 250V | 0.045 (1.1mm) | 0.157 (4.0mm) | 1.156 (29.4mm) | 34gf | 4.26 mm | 4 mm | - | - | - | 22.7mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ZW50F90AW1 Honeywell Sensing and Productivity Solutions | 4850467 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 10,000 Cycles | -40°C~105°C | Bulk | 2015 | ZW | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 203gf | - | - | - | - | 0.025 (0.6mm) | - | 0.008 (0.2mm) | 0.047 (1.2mm) | 0.330 (8.4mm) | 50gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 111SM1-T2 Honeywell Sensing and Productivity Solutions | 9 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 2.72g | - | - | - | -55°C~125°C | Bulk | 2008 | SM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 5A AC/DC | Straight | - | - | - | 5A | Solder Turret | 250V | - | 19.8374mm | 6.35 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 198gf | 5A | 5A@250VAC | SNAP ACTION | - | 0.030 (0.76mm) | - | 0.030 (0.76mm) | 0.218 (5.5mm) | 0.350 (8.9mm) | 57gf | 5.588 mm | - | - | - | - | 9.0424mm | 0.186 inch | 0.19 inch | Unknown | RoHS Compliant | - | - | ||
![]() D5B-5021 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 5mm | - | Cone | SPST-NC | On-Mom | 0.03A | - | - | - | 300mA | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | - | .03A@30VDC | - | - | - | 0.024 (0.6mm) | - | - | 2.2 mm | 0.6 mm | Cable Length 1m | - | - | 16.2mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() X-10GQ22 Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Solder Lug | - | - | 49.2mm | 17.45 mm | Roller Plunger | SPDT | On-Mom | - | - | 125V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 10A@125VDC | 0.141 (3.6mm) | - | 0.007 (0.18mm) | 0.035 (0.9mm) | 1.313 (33.4mm) | 114gf | - | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D5B-5515 Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 5mm | - | Spring, Wire | SPST-NC | On-Mom | 0.03A | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 5.000gf | - | - | - | .03A@30VDC | - | - | - | 0.433 (11.0mm) | - | - | 22 mm | 11 mm | Cable Length 5m | - | - | 16.2mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL111-ET Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6.118gf | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 0.306gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V7-1B17D8 Honeywell Sensing and Productivity Solutions | 10 |
| Datasheet | 5 Weeks | Chassis Mount, Screw | Chassis Mount | - | Polyester | 8g | Plastic | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | 277V | 11A | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 150gf | - | 11A@277VAC | - | .5A@125VDC | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 25gf | - | 1.19 mm | - | - | 38.99mm | 15.88mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SS-5-FD-T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 1.6g | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 120°C | -25°C | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 14V | 30,000,000 Cycles | - | - | 50gf | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-01GL14-ET Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Lever, Formed | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 8.158gf | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.398 (10.1mm) | 1.020gf | 2 mm | 1.2 mm | - | - | - | 10.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() Z-15E-B Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.90.40 | 30V | 15A AC/DC | - | IP00 | - | unknown | 15A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 14V | - | - | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 625 ~ 800gf | - | 15A@250VAC | - | 15A@14VDC | 0.005 (0.13mm) | 250V | 0.005 (0.13mm) | 0.030 (0.8mm) | 0.625 (15.9mm) | 114gf | 0.93 mm | 0.8 mm | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() VB-2151 Omron Automation and Safety | 2162 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -10°C~80°C | Bulk | - | VB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Bevel Plunger | SPDT x 2 | On-Mom | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 0.512 (13.0mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RL5551T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | Chassis Mount, Screw | Chassis Mount | Plastic | Phenolic | 3.401kg | - | - | - | -55°C~85°C | Bulk | 2012 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | - | Matte Tin (Sn) | - | - | - | 125V | 15A AC 500mA DC | Straight | IP64 - Dust Tight, Water Resistant | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Lever, Leaf | SPDT | On-Mom | 0.5A | CORROSION PROOF; SPLASH PROOF | - | 480V | 16A | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 198gf | - | 15A@480VAC | - | .5A@125VDC | 0.060 (1.5mm) | - | 0.050 (1.3mm) | - | 0.689 (17.5mm) | 14gf | 1.57 mm | - | - | - | 61.47mm | 23.88mm | - | 4.949m | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() 11SM4601-H4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | Phenolic | 272g | Plastic | Silver | - | -55°C~125°C | Bulk | 1995 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.35mm | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | - | - | - | 5A | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | 5A | 5A@250VAC | - | 5A@30VDC | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | 0.5 mm | - | - | 19.84mm | 9.04mm | - | - | - | RoHS Compliant | - | - | ||
![]() D5B-8025 Omron Automation and Safety | 5000 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 8mm | - | Cone | SPST-NC | On-Mom | 0.03A | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | - | .03A@30VDC | - | - | - | 0.055 (1.4mm) | - | - | 3 mm | 1.4 mm | Cable Length 5m | - | - | 16.7mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-10GLD-T Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 30V | 10A AC | Straight | IP40 | - | - | 4A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | 0.039 (1.0mm) | - | 0.040 (1.0mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BM-1RQ18124-A2 Honeywell Sensing and Productivity Solutions | 122 | - | Datasheet | 9 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Plastic | Phenolic | 286g | Stainless Steel | Cadmium, Silver | - | -55°C~121°C | Bulk | 2001 | BM | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Matte Tin (Sn) | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 17.45mm | - | 22A | Screw Terminal | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | 480V | 22A | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 22A | 198 ~ 283gf | - | 22A@480VAC | - | - | 0.141 (3.6mm) | - | 0.001 (0.025mm) | 0.012 (0.3mm) | 1.953 (49.6mm) | 113gf | - | 0.3 mm | - | - | 49.28mm | 23.62mm | - | - | No SVHC | RoHS Compliant | - | - |