- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V7-1S17D8-263 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 4 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | 125 | - | Polyester | 8g | Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 100mA AC | Straight | - | 10.16mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | CORROSION PROOF | - | 125V | 100mA | - | - | 10V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 90gf | - | - | - | - | 0.075 (1.9mm) | - | 0.030 (0.76mm) | 0.110 (2.8mm) | 0.730 (18.5mm) | 9.000gf | - | 2.79 mm | - | 29.18mm | 45.85mm | - | - | 328mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ASQM11630 Panasonic Electric Works | In Stock |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Gold | 150,000 Cycles | -40°C~85°C | Bulk | - | ASQM1 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Wire Leads | - | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 122gf | - | - | - | - | 0.062 (1.6mm) | - | - | - | 0.541 (13.75mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1E10N Omron Automation and Safety | 15 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() NGCPB10AX07A1A Honeywell Sensing and Productivity Solutions | 55 |
| Datasheet | 9 Weeks | - | - | Chassis Mount | - | - | Plastic | - | - | Gold | 500,000 Cycles | -25°C~75°C | Bulk | 2015 | NGC | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | 30mV | 10mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | - | - | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | 10m | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 18gfm | - | - | - | - | 65° | - | 15° | 25° | - | 2.534gfm | - | - | Nylon Roller | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() D2VW-5L2-2MS-0 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 13 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | D2VW | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 120gf | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GQ22A55-B5V Omron Automation and Safety | 27 | - | Datasheet | 2 Weeks | - | Panel, Screw | Panel Mount | - | - | - | 58g | Stainless Steel | Silver | 500,000 Cycles | -15°C~80°C | Bulk | 1998 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP62 | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | 500V | 15A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 540gf | - | - | 15A@250VAC | 15A@14VDC | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.071 (1.8mm) | 1.313 (33.4mm) | 114gf | - | 1.8 mm | - | - | 81.6mm | 35.5mm | 25.5mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D2F-01L3-D Omron Electronics Inc-EMC Div | 750 |
| Datasheet | 7 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | Solder Lug | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 80gf | - | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | - | - | - | - | 12.8mm | - | 6.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() BZ-2RW84-A2 Honeywell Sensing and Productivity Solutions | 26 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | Plastic | Phenolic | 331g | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 1995 | BZ | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Screw Terminal | 125V | UL | - | 17.45 mm | Lever, Straight | SPDT | On-Mom | 0.5A | - | - | - | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 28gf | - | - | 15A@480VAC | - | 0.219 (5.6mm) | 480V | 0.050 (1.3mm) | 0.328 (8.3mm) | 0.750 (19.1mm) | 3.500gf | 13.89 mm | 8.33 mm | - | - | 28.19mm | 49.276mm | - | 635mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ZM50E20A03 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide | Silver | 6,000 Cycles | -40°C~120°C | Bulk | 2013 | ZM | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | MICRO SWITCH | 8536.50.70.00 | - | 5A AC | Straight | - | 6.4mm | unknown | 5A | PC Pin | 125V | - | - | 10.6 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 250V | 5A | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 146gf | - | 5A | 5A@250VAC | - | 0.015 (0.4mm) | - | 0.008 (0.2mm) | 0.043 (1.1mm) | 0.449 (11.4mm) | 35gf | - | - | - | - | 19.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-16-1C24-K Omron Electronics Inc-EMC Div | 68 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 16A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | 16A | 16A@250VAC | 16A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() 2ML1-E1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480V | - | - | - | - | - | - | - | - | - | - | 20A | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-2DAS Omron Automation and Safety | 20 |
| - | 5 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GW21 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | 15A | - | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 160gf | - | 15A | 15A@250VAC | 15A@14VDC | 0.079 (2.0mm) | 250V | 0.040 (1.0mm) | - | 0.748 (19.0mm) | 28gf | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4CC-2032 Omron Automation and Safety | 17 |
| Datasheet | 6 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | - | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | 1A | 1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 3.8 mm | 1.8 mm | Status Indicator | - | - | - | 57mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2A72 Omron Automation and Safety | 24 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GLCC01C Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -40°C~85°C | Bulk | 2004 | GLS | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 30mm | unknown | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | 0.55A | - | - | 600V | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | M20 | 6A | 6A@120VAC | - | 0.118 (3.0mm) | - | 0.035 (0.9mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | - | - | - | 89.5mm | 30.5mm | 30.5mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() D4SL-N4BFA Omron Automation and Safety | 2739 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3DFA Omron Automation and Safety | 2911 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RL2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 286g | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2002 | BZ | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 141gf | - | - | 15A@480VAC | .5A@125VDC | 0.060 (1.5mm) | - | 0.050 (1.3mm) | - | 1.125 (28.6mm) | 14gf | - | - | - | - | 62.66mm | - | 21.08mm | 4.949m | No SVHC | RoHS Compliant | - | - | ||
![]() D4NS-9EF Omron Automation and Safety | 2565 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 31mm | 30 mm | Panel Disconnect | DPST-NO/NC (MBB) | On-Off, Off-On | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | 96mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |